Status: | Active |
---|---|
Series: | STMPS2252 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
13,558
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
13,558
in stock
|
Buy Now | |
element14
from US$0.73
|
13,558
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
100 mΩ high-side MOSFET switch |
500 mA/1000 mA continuous current per channel |
Thermal protection |
Independent short-circuit protection with overcurrent logic output |
Operating range from 2.7 V to 5.5 V |
CMOS and TTL compatible inputs |
2.5 ms typical rise time |
Undervoltage lockout |
13 μA maximum standby supply current |
Ambient temperature range: -40 °C to 85 °C |
8 kV ESD protection |
Reverse current protection |
Fault blanking |
Product Specifications |
---|
DS5932 Enhanced dual-channel power switches |
Application Notes |
---|
AN2148 STOTG04 IN AUDIO CARKIT ENVIRONMENT |
STMPS2252 Series 5.5 V 500 mA Enhanced Dual-Channel Power Switch - SOIC-8 | Future Electronics |
Power Load Sw, High Side, 0.5A, Msop-8 | Newark Electronics |
POWER LOAD SW, HIGH SIDE, 0.5A, MSOP-8 | element14 |
Power Load Distribution Switch IC, High Side, 2 Channels, 5.5 V, 500 mA, 160 Milliohms, 8 Pins, SOIC | Avnet Silica |
Where can I find additional details, specifications and documents for a STMPS2252MTR?
Additional datasheets, footprints and schematics for STMPS2252MTR are listed on our Part Details page. You can also find images and similar parts to STMPS2252MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STMPS2252MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STMPS2252MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STMPS2252MTR fall under?
The STMPS2252MTR is listed under Switches and Multiplexers > Power Load Switches.
Can I view similar or alternative parts?
You can view similar parts to STMPS2252MTR when available in the Power Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STMPS2252MTR you can contact the distributor directly for product support, shipping queries etc.
Is the STMPS2252MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STMPS2252MTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STMPS2252MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STMPS2252MTR often in real-time on the comparison pages.
What if I can't find stock of STMPS2252MTR?
You can fill out our help required form which you can use to request a quote for STMPS2252MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.