Status: | Active |
---|---|
Series: | STMPS2151 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.57 |
7,975
|
Buy Now | |
Future Electronics | US$0.54 |
822,000
|
Buy Now | |
element14 | US$0.21 |
716,702
|
Buy Now | |
Newark Electronics | US$0.56 |
577,809
|
Buy Now | |
Farnell | US$0.57 |
575,658
|
Buy Now | |
Chip One Stop | US$0.28 |
6,463
|
Buy Now | |
Avnet Silica | - |
141,000
|
Buy Now | |
Avnet America | US$0.57 |
-
|
Buy Now |
90 mΩ high-side MOSFET switch |
500/1000 mA continuous current |
Thermal and short-circuit protection with overcurrent logic output |
Operating range from 2.7 to 5.5 V |
CMOS and TTL compatible enable input |
Undervoltage lockout (UVLO) |
12 μA maximum standby supply current |
Ambient temperature range, -40 to 85 °C |
ESD protection: 8 kV HBM |
Reverse current protection |
Fault blanking |
UL recognized components (UL file number: E354278) |
Product Specifications |
---|
DS5410 Enhanced single channel power switches |
Application Notes |
---|
AN2148 STOTG04 IN AUDIO CARKIT ENVIRONMENT |
STMPS Series 1 Channel 5.5V 500 mA 200 mOhm High Side Power Switch - SOT-23-5 | Future Electronics |
POWER SWITCH, 1CH, 500MA, SOT23-5 | element14 |
Power Switch, 1Ch, 500Ma, Sot23-5 | Newark Electronics |
Enhanced Power Switch 500mA High SOT23-5 | RS |
Power Load Distribution Switch IC, High Side, 1 Channel, 5.5 V, 500 mA, 160 Milliohms, 5 Pins, SOT-23 | Avnet Silica |
Where can I find additional details, specifications and documents for a STMPS2151STR?
Additional datasheets, footprints and schematics for STMPS2151STR are listed on our Part Details page. You can also find images and similar parts to STMPS2151STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STMPS2151STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STMPS2151STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STMPS2151STR fall under?
The STMPS2151STR is listed under Switches and Multiplexers > Power Load Switches.
Can I view similar or alternative parts?
You can view similar parts to STMPS2151STR when available in the Power Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STMPS2151STR you can contact the distributor directly for product support, shipping queries etc.
Is the STMPS2151STR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STMPS2151STR have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for STMPS2151STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STMPS2151STR often in real-time on the comparison pages.
What if I can't find stock of STMPS2151STR?
You can fill out our help required form which you can use to request a quote for STMPS2151STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.