Status: | Active |
---|---|
Series: | STMPS2151 |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
2,165
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
2,165
in stock
|
Buy Now | |
element14
from US$0.56
|
2,165
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
90 mΩ high-side MOSFET switch |
500/1000 mA continuous current |
Thermal and short-circuit protection with overcurrent logic output |
Operating range from 2.7 to 5.5 V |
CMOS and TTL compatible enable input |
Undervoltage lockout (UVLO) |
12 μA maximum standby supply current |
Ambient temperature range, -40 to 85 °C |
ESD protection: 8 kV HBM |
Reverse current protection |
Fault blanking |
UL recognized components (UL file number: E354278) |
Product Specifications |
---|
DS5410 Enhanced single channel power switches |
Application Notes |
---|
AN2148 STOTG04 IN AUDIO CARKIT ENVIRONMENT |
Power Switch Hi Side 0A 8-Pin SO N T/R | Avnet America |
ST Series 5.5 V 0.5 A Single Channel Active Low Enhanced Power Switch - SOIC-8 | Future Electronics |
Enhanced Single Channel Power Sw | Newark Electronics |
ENHANCED SINGLE CHANNEL POWER SW | element14 |
Where can I find additional details, specifications and documents for a STMPS2151MTR?
Additional datasheets, footprints and schematics for STMPS2151MTR are listed on our Part Details page. You can also find images and similar parts to STMPS2151MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STMPS2151MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STMPS2151MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STMPS2151MTR fall under?
The STMPS2151MTR is listed under Switches and Multiplexers > Power Load Switches.
Can I view similar or alternative parts?
You can view similar parts to STMPS2151MTR when available in the Power Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STMPS2151MTR you can contact the distributor directly for product support, shipping queries etc.
Is the STMPS2151MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STMPS2151MTR have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for STMPS2151MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STMPS2151MTR often in real-time on the comparison pages.
What if I can't find stock of STMPS2151MTR?
You can fill out our help required form which you can use to request a quote for STMPS2151MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.