Status: | Unknown |
---|---|
Series: | STM8 Family STM8T Series Microcontrollers |
RoHS: | Unknown |
Product Range | STM8 Family STM8T Series Microcontrollers |
---|---|
CPU Speed | 16MHz |
Program Memory Size | 16KB |
RAM Memory Size | 4KB |
No. of Pins | 28Pins |
MCU Case Style | UFQFPN |
No. of I/O's | 17I/O's |
Embedded Interface Type | I2C SPI USART |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
MCU Family | STM8 |
MCU Series | STM8T |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | STM8T |
8 Bit Microcontroller, Touch Sensing, Stm8T, 16 Mhz, 16 Kb, 4 Kb, 28, Ufqfpn Rohs Compliant: Yes |Stmicroelectronics STM8TL53G4U6TR | Newark Electronics |
MCU, 8BIT, STM8, 16MHZ, UFQFPN-28 | Farnell |
Where can I find additional details, specifications and documents for a STM8TL53G4U6TR?
Additional datasheets, footprints and schematics for STM8TL53G4U6TR are listed on our Part Details page. You can also find images and similar parts to STM8TL53G4U6TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8TL53G4U6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8TL53G4U6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8TL53G4U6TR fall under?
The STM8TL53G4U6TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM8TL53G4U6TR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8TL53G4U6TR you can contact the distributor directly for product support, shipping queries etc.
Is the STM8TL53G4U6TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8TL53G4U6TR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STM8TL53G4U6TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8TL53G4U6TR often in real-time on the comparison pages.
What if I can't find stock of STM8TL53G4U6TR?
You can fill out our help required form which you can use to request a quote for STM8TL53G4U6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.