Status: | Active |
---|---|
Series: | STM8SPLNB1 |
RoHS: | Compliant |
Clock, reset and supply management Reduced power consumption, Safe power on/off managementby low voltage detector (LVD), 2.95 to 5.5 V operating voltage, Internal 16MHz oscillator. |
Reduced power consumption, |
Safe power on/off managementby low voltage detector (LVD), |
2.95 to 5.5 V operating voltage, |
Internal 16MHz oscillator. |
Communication interface Two DiSEqCTM communication interfaces, Four I2C communication interfaces I/O ports. |
Two DiSEqCTM communication interfaces, |
Four I2C communication interfaces I/O ports. |
4 output pins for control of a legacy matrix. |
Product Specifications |
---|
DS7224 DiSEqCâ„¢ slave microcontroller for SaTCR based LNBs and switchers |
Reference Manuals |
---|
RM0016 STM8S Series and STM8AF Series 8-bit microcontrollers |
Programming Manuals |
---|
PM0051 How to program STM8S and STM8A Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Design Notes & Tips |
---|
DN0005 A three phase induction motor drive using a V/F control |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
STM8 8-bit MCU family |
Product Certifications |
---|
VDE certification for STM8S ClassB f/w |
Stm8S |Stmicroelectronics STM8SPLNB1P6 | Newark Electronics |
MCU 8-bit STM8S STM8 CISC ROMLess 3.3V/5V 20-Pin UFQFPN Tube | Avnet America |
MCU, 8BIT, STM8, 16MHZ, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a STM8SPLNB1P6?
Additional datasheets, footprints and schematics for STM8SPLNB1P6 are listed on our Part Details page. You can also find images and similar parts to STM8SPLNB1P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8SPLNB1P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8SPLNB1P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8SPLNB1P6 fall under?
The STM8SPLNB1P6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8S Series > STM8S Application Specific Line.
Can I view similar or alternative parts?
You can view similar parts to STM8SPLNB1P6 when available in the STM8S Application Specific Line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8SPLNB1P6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM8SPLNB1P6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8SPLNB1P6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STM8SPLNB1P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8SPLNB1P6 often in real-time on the comparison pages.
What if I can't find stock of STM8SPLNB1P6?
You can fill out our help required form which you can use to request a quote for STM8SPLNB1P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.