STM8SPLNB1M6 STM8 8-bit MCUs by STMicroelectronics

DiSEqC slave microcontroller for SaTCR based LNBs and switchers

Status: Active
Series: STM8SPLNB1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM8SPLNB1 is an 8-bit microcontroller dedicated to DiSEqC slave operation in SaTCR based LNBs (Low Noise Block) and switchers. It is a complete hardware and firmware solution for system designers who require an implementation overview of the LNB device control according to DiSEqC standard (Digital Satellite Equipment Control).

Where to Buy

Prices starting from US$2.07

Distributor Stock
Logo for Farnell
Farnell
from US$2.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.07
-
Buy Now
Logo for element14
element14
from US$2.34
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Clock, reset and supply management Reduced power consumption, Safe power on/off managementby low voltage detector (LVD), 2.95 to 5.5 V operating voltage, Internal 16MHz oscillator.
Reduced power consumption,
Safe power on/off managementby low voltage detector (LVD),
2.95 to 5.5 V operating voltage,
Internal 16MHz oscillator.
Communication interface Two DiSEqCTM communication interfaces, Four I2C communication interfaces I/O ports.
Two DiSEqCTM communication interfaces,
Four I2C communication interfaces I/O ports.
4 output pins for control of a legacy matrix.

Resources


Application Notes
AN3280 Displaying variable voltage on a bar of LEDs using STM8S-DISCOVERY
AN1181 Electrostatic discharge sensitivity measurement
AN2752 Getting started with STM8S and STM8AF microcontrollers
AN3208 Microstepping motor drive with STM8A and STM8S microcontrollers
AN2645 Migration and compatibility guidelines for STM8S microcontroller applications
AN2867 Oscillator design guide for STM8AF/AL/S, STM32 MCUs and MPUs
AN3259 RS232 communications with a terminal using the STM8S-DISCOVERY
AN3281 STM8 8-bit MCUs I²C optimized examples
AN3258 STM8AF and STM8S series HSI oscillator calibration using LIN automatic resynchronization
AN2945 STM8S and STM32â„¢ MCUs: a consistent 8/32-bit product line for painless migration
AN2857 STM8S and STM8A family power management
AN2822 STM8S and STM8A high speed internal oscillator calibration
AN2646 Smartcard interface with the STM8S microcontroller
AN2639 Soldering recommendations and package information for Lead-free ECOPACK MCUs and MPUs
AN2658 Using the analog to digital converter of the STM8S microcontroller





Application Notes for related Tools & Software
AN5183 Adjustable LED blinking speed using STM8 Nucleo-64 boards and STM8 Nucleo-32 boards
AN3143 Audio software codec for the STM8S
AN2737 Basic in-application programming example using the STM8 I²C and SPI peripherals
AN5181 Building a thermometer using the STM8 Nucleo-64 boards
AN5176 Displaying variable voltage on a bar of LEDs using STM8 Nucleo-64 boards
AN5180 Generating PWM signals using STM8 Nucleo-64 boards
AN3181 Guidelines for obtaining UL/CSA/IEC 60730-1/60335-1 Class B certification in any STM8 application
AN5182 Image viewer based on the Adafruit® TFT shield with STM8 Nucleo-64 boards
AN2719 Precision improvement techniques for the A/D converter of the STM8 microcontroller
AN5179 RS232 communications with a terminal using the STM8 Nucleo-64 boards
AN2780 Real-time keeping on STM8S and STM8A devices and usage of auto-wakeup unit (AWU) and beeper
AN2927 Resistor-Capacitor (RC) acquisition principle for STM8 touch sensing applications
AN2659 STM8 in-application programming (IAP) using a customized user-bootloader
AN3298 STM8S DALI slave library
AN2646 Smartcard interface with the STM8S microcontroller
AN2781 UART emulation software in STM8S and STM8A microcontrollers
AN5178 Using the GPIOs and interrupt controller to drive LEDs on STM8 Nucleo-64 boards





Alternative Descriptions

Mcu, 8Bit, 16Mhz, Wsoic-20 | Newark Electronics
MCU 8-bit STM8S STM8 CISC ROMLess 3.3V/5V 20-Pin SOIC W Tube | Avnet America
MCU, 8BIT, 16MHZ, WSOIC-20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM8SPLNB1M6?

Additional datasheets, footprints and schematics for STM8SPLNB1M6 are listed on our Part Details page. You can also find images and similar parts to STM8SPLNB1M6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM8SPLNB1M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8SPLNB1M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM8SPLNB1M6 fall under?

The STM8SPLNB1M6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8S Series > STM8S Application Specific Line.

Can I view similar or alternative parts?

You can view similar parts to STM8SPLNB1M6 when available in the STM8S Application Specific Line range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM8SPLNB1M6 you can contact the distributor directly for product support, shipping queries etc.

Is the STM8SPLNB1M6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM8SPLNB1M6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STM8SPLNB1M6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM8SPLNB1M6 often in real-time on the comparison pages.

What if I can't find stock of STM8SPLNB1M6?

You can fill out our help required form which you can use to request a quote for STM8SPLNB1M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay