Status: | Active |
---|---|
Series: | STM8S103F2 |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
5,638
in stock
|
Buy Now | |
element14
from US$0.86
|
5,638
in stock
|
Buy Now | |
Farnell
from US$0.80
|
5,638
in stock
|
Buy Now | |
Avnet Silica
-
|
592
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now |
Core 16 MHz advanced STM8 core with Harvard architecture and 3-stage pipeline Extended instruction set |
16 MHz advanced STM8 core with Harvard architecture and 3-stage pipeline |
Extended instruction set |
Memories Program memory: 8 Kbyte Flash; data retention 20 years at 55 °C after 10 kcycle Data memory: 640 byte true data EEPROM; endurance 300 kcycle RAM: 1 Kbyte |
Program memory: 8 Kbyte Flash; data retention 20 years at 55 °C after 10 kcycle |
Data memory: 640 byte true data EEPROM; endurance 300 kcycle |
RAM: 1 Kbyte |
Clock, reset and supply management 2.95 to 5.5 V operating voltage Flexible clock control, 4 master clock sourcesLow power crystal resonator oscillatorExternal clock inputInternal, user-trimmable 16 MHz RCInternal low-power 128 kHz RC Clock security system with clock monitor Power management:Low-power modes (wait, active-halt, halt)Switch-off peripheral clocks individually Permanently active, low-consumption power-on and power-down reset |
2.95 to 5.5 V operating voltage |
Flexible clock control, 4 master clock sourcesLow power crystal resonator oscillatorExternal clock inputInternal, user-trimmable 16 MHz RCInternal low-power 128 kHz RC |
Low power crystal resonator oscillator |
External clock input |
Internal, user-trimmable 16 MHz RC |
Internal low-power 128 kHz RC |
Clock security system with clock monitor |
Power management:Low-power modes (wait, active-halt, halt)Switch-off peripheral clocks individually |
Low-power modes (wait, active-halt, halt) |
Switch-off peripheral clocks individually |
Permanently active, low-consumption power-on and power-down reset |
Interrupt management Nested interrupt controller with 32 interrupts Up to 27 external interrupts on 6 vectors |
Nested interrupt controller with 32 interrupts |
Up to 27 external interrupts on 6 vectors |
Timers Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization 16-bit general purpose timer, with 3 CAPCOM channels (IC, OC or PWM) 8-bit basic timer with 8-bit prescaler Auto wake-up timer Window watchdog and independent watchdog timers |
Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization |
16-bit general purpose timer, with 3 CAPCOM channels (IC, OC or PWM) |
8-bit basic timer with 8-bit prescaler |
Auto wake-up timer |
Window watchdog and independent watchdog timers |
Communication interfaces UART with clock output for synchronous operation, SmartCard, IrDA, LIN master mode SPI interface up to 8 Mbit/s I2C interface up to 400 kbit/s |
UART with clock output for synchronous operation, SmartCard, IrDA, LIN master mode |
SPI interface up to 8 Mbit/s |
I2C interface up to 400 kbit/s |
Analog to digital converter (ADC) 10-bit, ±1 LSB ADC with up to 5 multiplexed channels, scan mode and analog watchdog |
10-bit, ±1 LSB ADC with up to 5 multiplexed channels, scan mode and analog watchdog |
I/Os Up to 28 I/Os on a 32-pin package including 21 high sink outputs Highly robust I/O design, immune against current injection |
Up to 28 I/Os on a 32-pin package including 21 high sink outputs |
Highly robust I/O design, immune against current injection |
Unique ID 96-bit unique key for each device |
96-bit unique key for each device |
Product Specifications |
---|
DS6120 Access line, 16 MHz STM8S 8-bit MCU, up to 8 Kbytes Flash, data EEPROM,10-bit ADC, 3 timers, UART, SPI, I²C |
User Manuals |
---|
UM1502 STEVAL-MKI111V1 - water level detection based on the LPS001WP MEMS pressure sensor |
Reference Manuals |
---|
RM0016 STM8S Series and STM8AF Series 8-bit microcontrollers |
Programming Manuals |
---|
PM0051 How to program STM8S and STM8A Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Device Option Lists |
---|
STM8S103x option list (4- to 8-Kbyte) |
Design Notes & Tips |
---|
DN0005 A three phase induction motor drive using a V/F control |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
STM8 8-bit MCU family |
Product Certifications |
---|
VDE certification for STM8S ClassB f/w |
Mcu, 8Bit, Stm8, 16Mhz, Tssop-20 | Newark Electronics |
MCU, 8BIT, STM8, 16MHZ, TSSOP-20 | element14 |
MCU 8-Bit STM8S STM8 CISC 4KB Flash 3.3V/5V 20-Pin TSSOP Tube | Avnet Silica |
MCU 8Bit STM8S 4KB Flash TSSOP20 | RS |
STM8S Series 8 kB Flash 1 kB RAM 16 MHz 8-Bit Microcontroller - TSSOP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a STM8S103F2P6?
Additional datasheets, footprints and schematics for STM8S103F2P6 are listed on our Part Details page. You can also find images and similar parts to STM8S103F2P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8S103F2P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8S103F2P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8S103F2P6 fall under?
The STM8S103F2P6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8S Series > STM8S103/105.
Can I view similar or alternative parts?
You can view similar parts to STM8S103F2P6 when available in the STM8S103/105 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8S103F2P6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM8S103F2P6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8S103F2P6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for STM8S103F2P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8S103F2P6 often in real-time on the comparison pages.
What if I can't find stock of STM8S103F2P6?
You can fill out our help required form which you can use to request a quote for STM8S103F2P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.