Status: | Active |
---|---|
Series: | STM8S001J3 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
3,960
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
8,500
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
2,699
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,004
in stock
|
Buy Now | |
element14
from US$0.40
|
1,004
in stock
|
Buy Now | |
Farnell
from US$0.40
|
1,004
in stock
|
Buy Now | |
Micros
from US$1.02
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Core 16 MHz advanced STM8 core with Harvard architecture and 3-stage pipeline Extended instruction set |
16 MHz advanced STM8 core with Harvard architecture and 3-stage pipeline |
Extended instruction set |
Memories Program memory: 8-Kbyte Flash memory; data retention 20 years at 55 °C after 100 cycles RAM: 1 Kbyte Data memory: 128-byte true data EEPROM; endurance up to 100 k write/erase cycles |
Program memory: 8-Kbyte Flash memory; data retention 20 years at 55 °C after 100 cycles |
RAM: 1 Kbyte |
Data memory: 128-byte true data EEPROM; endurance up to 100 k write/erase cycles |
Clock, reset and supply management 2.95 V to 5.5 V operating voltage Flexible clock control, 3 master clock sources External clock input Internal, user-trimmable 16 MHz RC Internal low-power 128 kHz RC Clock security system with clock monitor Power management Low-power modes (wait, active-halt, halt) Switch-off peripheral clocks individually Permanently active, low-consumption power-on and power-down reset |
2.95 V to 5.5 V operating voltage |
Flexible clock control, 3 master clock sources External clock input Internal, user-trimmable 16 MHz RC Internal low-power 128 kHz RC |
External clock input |
Internal, user-trimmable 16 MHz RC |
Internal low-power 128 kHz RC |
Clock security system with clock monitor |
Power management Low-power modes (wait, active-halt, halt) Switch-off peripheral clocks individually Permanently active, low-consumption power-on and power-down reset |
Low-power modes (wait, active-halt, halt) |
Switch-off peripheral clocks individually |
Permanently active, low-consumption power-on and power-down reset |
Interrupt management Nested interrupt controller with 32 interrupts Up to 5 external interrupts |
Nested interrupt controller with 32 interrupts |
Up to 5 external interrupts |
Timers Advanced control timer: 16-bit, 2 CAPCOM channels, 2 outputs, dead-time insertion and flexible synchronization 16-bit general purpose timer, with 3 CAPCOM channels (IC, OC or PWM) 8-bit basic timer with 8-bit prescaler Auto wakeup timer Window and independent watchdog timers |
Advanced control timer: 16-bit, 2 CAPCOM channels, 2 outputs, dead-time insertion and flexible synchronization |
16-bit general purpose timer, with 3 CAPCOM channels (IC, OC or PWM) |
8-bit basic timer with 8-bit prescaler |
Auto wakeup timer |
Window and independent watchdog timers |
Communications interfaces UART, SmartCard, IrDA, LIN master mode SPI unidirectional interface up to 8 Mbit/s (master simplex mode, slave receiver only) I2C interface up to 400 Kbit/s |
UART, SmartCard, IrDA, LIN master mode |
SPI unidirectional interface up to 8 Mbit/s (master simplex mode, slave receiver only) |
I2C interface up to 400 Kbit/s |
Analog to digital converter (ADC) 10-bit ADC, ± 1 LSB ADC with up to 3 multiplexed channels, scan mode and analog watchdog Internal reference voltage measurement |
10-bit ADC, ± 1 LSB ADC with up to 3 multiplexed channels, scan mode and analog watchdog |
Internal reference voltage measurement |
I/Os Up to 5 I/Os including 4 high-sink outputs Highly robust I/O design, immune against current injection |
Up to 5 I/Os including 4 high-sink outputs |
Highly robust I/O design, immune against current injection |
Development support Embedded single-wire interface module (SWIM) or fast on-chip programming and non-intrusive debugging |
Embedded single-wire interface module (SWIM) or fast on-chip programming and non-intrusive debugging |
Product Specifications |
---|
DS12129 16 MHz STM8S 8-bit MCU, 8-Kbyte Flash memory, 128-byte data EEPROM, 10-bit ADC, 3 timers, UART, SPI, I2C |
Reference Manuals |
---|
RM0016 STM8S Series and STM8AF Series 8-bit microcontrollers |
Programming Manuals |
---|
PM0051 How to program STM8S and STM8A Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Design Notes & Tips |
---|
DN0005 A three phase induction motor drive using a V/F control |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM8CubeMX eases STM8 configuration |
STM8S001 new 8-bit MCUs - Value line expansion to 8-pin |
Brochures |
---|
STM8 8-bit MCU family |
Product Certifications |
---|
VDE certification for STM8S ClassB f/w |
STM8 Microcontroller IC 8-Bit 16MHz 8KB In a 8 pin SOIC package | Future Electronics |
MCU 8-Bit 16MHz 8K Flash EEPROM SOIC8 | RS |
ST Microcontroller 8bit 8KB SOP | Distrelec |
Mcu, 8Bit, 16Mhz, Nsoic-8 Rohs Compliant: Yes |Stmicroelectronics STM8S001J3M3 | Newark Electronics |
MCU, 8BIT, 16MHZ, NSOIC-8 | element14 |
8-bit MCU | Micros |
MCU 8-Bit STM8 CISC 8KB Flash 3.3V/5V 8-Pin SOIC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STM8S001J3M3?
Additional datasheets, footprints and schematics for STM8S001J3M3 are listed on our Part Details page. You can also find images and similar parts to STM8S001J3M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8S001J3M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8S001J3M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8S001J3M3 fall under?
The STM8S001J3M3 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8S Series > STM8S Value line.
Can I view similar or alternative parts?
You can view similar parts to STM8S001J3M3 when available in the STM8S Value line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8S001J3M3 you can contact the distributor directly for product support, shipping queries etc.
Is the STM8S001J3M3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8S001J3M3 have stock available?
Authorised distributors including Future Electronics, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for STM8S001J3M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8S001J3M3 often in real-time on the comparison pages.
What if I can't find stock of STM8S001J3M3?
You can fill out our help required form which you can use to request a quote for STM8S001J3M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.