Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.10
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$8.85
|
115
in stock
|
Buy Now | |
element14
from US$9.14
|
105
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.43
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$7.85
|
11
in stock
|
Buy Now | |
Future Electronics
from US$8.35
|
-
|
Buy Now | |
Avnet America
from US$9.28
|
-
|
Buy Now | |
Rapid Electronics
from US$12.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 8bit |
Silicon Family Name | STM8S |
Core Architecture | STM8 |
Core Sub-Architecture | STM8 |
Silicon Core Number | STM8 |
Kit Contents | Board USB Cable |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Evaluation Board |
Features | Powered by USB Cable Touch Sensing Button Embedded ST Link User LED |
Supported Devices | STM8S105C6T6 |
Type | Hardware - Eval/Demo Board |
Development Kit, 8Bit, Stm8 | Newark Electronics |
S, W / ST-LINK, DISCOVERY KIT | element14 |
Dev.kit: STM8 | Transfer Multisort Elektronik |
Discovery Kit for the STM8S Series Microcontroller | Future Electronics |
Quick Start Evaluation Board To Discover The Stm8 Features | Avnet America |
ST STM8S-DISCOVERY m8 Evaluation Kit | Rapid Electronics |
Where can I find additional details, specifications and documents for a STM8S-DISCOVERY?
Additional datasheets, footprints and schematics for STM8S-DISCOVERY are listed on our Part Details page. You can also find images and similar parts to STM8S-DISCOVERY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8S-DISCOVERY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8S-DISCOVERY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8S-DISCOVERY fall under?
The STM8S-DISCOVERY is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to STM8S-DISCOVERY when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8S-DISCOVERY you can contact the distributor directly for product support, shipping queries etc.
Is the STM8S-DISCOVERY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8S-DISCOVERY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for STM8S-DISCOVERY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8S-DISCOVERY often in real-time on the comparison pages.
What if I can't find stock of STM8S-DISCOVERY?
You can fill out our help required form which you can use to request a quote for STM8S-DISCOVERY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.