Status: | Active |
---|---|
Series: | STM8L152C8 |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
8,950
in stock
|
Buy Now | |
Future Electronics
from US$1.83
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
element14
from US$1.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating conditions Operating power supply: 1.65 to 3.6 V (without BOR), 1.8 to 3.6 V (with BOR) Temp. range: -40 to 85, 105 or 125 °C |
Operating power supply: 1.65 to 3.6 V (without BOR), 1.8 to 3.6 V (with BOR) |
Temp. range: -40 to 85, 105 or 125 °C |
Low-power features 5 low-power modes: Wait, Low-power run (5.9 μA), Low-power wait (3 μA), Active-halt with full RTC (1.4 μA), Halt (400 nA) Consumption: 200 μA/MHz+330 μA Fast wake up from Halt mode (4.7 μs) Ultra low leakage per I/0: 50 nA |
5 low-power modes: Wait, Low-power run (5.9 μA), Low-power wait (3 μA), Active-halt with full RTC (1.4 μA), Halt (400 nA) |
Consumption: 200 μA/MHz+330 μA |
Fast wake up from Halt mode (4.7 μs) |
Ultra low leakage per I/0: 50 nA |
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq: 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources |
Harvard architecture and 3-stage pipeline |
Max freq: 16 MHz, 16 CISC MIPS peak |
Up to 40 external interrupt sources |
Reset and supply management Low-power, ultra safe BOR reset with five programmable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Low-power, ultra safe BOR reset with five programmable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock management 32 kHz and 1-16 MHz crystal oscillators Internal 16 MHz factory-trimmed RC and 38 kHz low consumption RC Clock security system |
32 kHz and 1-16 MHz crystal oscillators |
Internal 16 MHz factory-trimmed RC and 38 kHz low consumption RC |
Clock security system |
Low-power RTC BCD calendar with alarm interrupt Digital calibration with +/- 0.5ppm accuracy Advanced anti-tamper detection |
BCD calendar with alarm interrupt |
Digital calibration with +/- 0.5ppm accuracy |
Advanced anti-tamper detection |
LCD: 8x40 or 4x44 w/ step-up converter |
DMA 4 ch. for ADC, DACs, SPIs, I2C, USARTs, Timers, 1 ch. for memory-to-memory |
4 ch. for ADC, DACs, SPIs, I2C, USARTs, Timers, 1 ch. for memory-to-memory |
2x12-bit DAC (dual mode) with output buffer |
12-bit ADC up to 1 Msps/28 channels Temp. sensor and internal ref. voltage |
Temp. sensor and internal ref. voltage |
Memories Up to 64-Kbytes of Flash memory with up to 2 Kbytes of data EEPROM with ECC and RWW Flexible write/read protection modes Up to 4 Kbytes of RAM |
Up to 64-Kbytes of Flash memory with up to 2 Kbytes of data EEPROM with ECC and RWW |
Flexible write/read protection modes |
Up to 4 Kbytes of RAM |
2 ultra-low-power comparators 1 with fixed threshold and 1 rail to rail Wake up capability |
1 with fixed threshold and 1 rail to rail |
Wake up capability |
Timers Three 16-bit timers with 2 channels (IC, OC, PWM), quadrature encoder One 16-bit advanced control timer with 3 channels, supporting motor control One 8-bit timer with 7-bit prescaler One window, one independent watchdog Beeper timer with 1, 2 or 4 kHz frequencies |
Three 16-bit timers with 2 channels (IC, OC, PWM), quadrature encoder |
One 16-bit advanced control timer with 3 channels, supporting motor control |
One 8-bit timer with 7-bit prescaler |
One window, one independent watchdog |
Beeper timer with 1, 2 or 4 kHz frequencies |
Communication interfaces Two synchronous serial interface (SPI) Fast I2C 400 kHz SMBus and PMBus Three USARTs (ISO 7816 interface + IrDA) |
Two synchronous serial interface (SPI) |
Fast I2C 400 kHz SMBus and PMBus |
Three USARTs (ISO 7816 interface + IrDA) |
Up to 67 I/Os, all mappable on interrupt vectors |
Up to 16 capacitive sensing channels supporting touchkey, proximity, linear touch and rotary touch sensors |
Fast on-chip programming and non-intrusive debugging with SWIM, Bootloader using USART |
96-bit unique ID |
Product Specifications |
---|
DS6948 8-bit ultra-low-power MCU, up to 64-KB Flash, 2-KB data EEPROM, RTC, LCD, timers, USARTs, I2C, SPIs, ADC, DAC, comparators |
Reference Manuals |
---|
RM0031 STM8L050J3, STM8L051F3, STM8L052C6, STM8L052R8 MCUs and STM8L151/L152, STM8L162, STM8AL31, STM8AL3L lines |
Programming Manuals |
---|
PM0054 How to program STM8L and STM8AL Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES0131 STM8AL318x, STM8AL3L8x, STM8AL3xE8x, STM8L052R8, STM8L15xx6/8 and STM8L162x8 device limitations |
Device Option Lists |
---|
STM8L15x option list (32- to 64-Kbyte) |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
STM8L Series 64 kB Flash 4 kB RAM 16 MHz 8-Bit Microcontroller - LQFP-48 | Future Electronics |
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-48 | Newark Electronics |
MCU 8-bit STM8L STM8 CISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin LQFP Tray | Avnet America |
MCU, 8BIT, STM8, 16MHZ, LQFP-48 | element14 |
Where can I find additional details, specifications and documents for a STM8L152C8T6?
Additional datasheets, footprints and schematics for STM8L152C8T6 are listed on our Part Details page. You can also find images and similar parts to STM8L152C8T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L152C8T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L152C8T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L152C8T6 fall under?
The STM8L152C8T6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L151/152.
Can I view similar or alternative parts?
You can view similar parts to STM8L152C8T6 when available in the STM8L151/152 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L152C8T6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L152C8T6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8L152C8T6 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for STM8L152C8T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L152C8T6 often in real-time on the comparison pages.
What if I can't find stock of STM8L152C8T6?
You can fill out our help required form which you can use to request a quote for STM8L152C8T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.