Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 8bit |
Silicon Family Name | STM8L15xx |
Core Architecture | STM8 |
Core Sub-Architecture | STM8 |
Silicon Core Number | STM8L152M8T6 |
Kit Contents | Eval Board STM8L152M8T6 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
STM8L1528-EVAL, Proc & Micro Dev Kit | RS |
STM8 32-Bit Microcontroller Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STM8L1528-EVAL?
Additional datasheets, footprints and schematics for STM8L1528-EVAL are listed on our Part Details page. You can also find images and similar parts to STM8L1528-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L1528-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L1528-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L1528-EVAL fall under?
The STM8L1528-EVAL is listed under Education Maker & Hobbyist Electronics > Educational & Maker Boards > Educational & Maker Kits.
Can I view similar or alternative parts?
You can view similar parts to STM8L1528-EVAL when available in the Educational & Maker Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L1528-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L1528-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8L1528-EVAL have stock available?
Authorised distributors including RS, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for STM8L1528-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L1528-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM8L1528-EVAL?
You can fill out our help required form which you can use to request a quote for STM8L1528-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.