Status: | Active |
---|---|
Series: | STM8L151K4 |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
13,099
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
13,099
in stock
|
Buy Now | |
element14
from US$1.32
|
13,099
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
2,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
1,005
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now |
Operating conditions Operating power supply range 1.8 V to 3.6 V (down to 1.65 V at power down) Temp. range: - 40 °C to 85, 105 or 125 °C |
Operating power supply range 1.8 V to 3.6 V (down to 1.65 V at power down) |
Temp. range: - 40 °C to 85, 105 or 125 °C |
Low power features 5 low power modes: Wait, Low power run (5.1 µA), Low power wait (3 µA), Active-halt with full RTC (1.3 µA), Halt (350 nA) Consumption: 195 µA/MHz + 440 µA Ultra-low leakage per I/0: 50 nA Fast wakeup from Halt: 4.7 µs |
5 low power modes: Wait, Low power run (5.1 µA), Low power wait (3 µA), Active-halt with full RTC (1.3 µA), Halt (350 nA) |
Consumption: 195 µA/MHz + 440 µA |
Ultra-low leakage per I/0: 50 nA |
Fast wakeup from Halt: 4.7 µs |
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq. 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources |
Harvard architecture and 3-stage pipeline |
Max freq. 16 MHz, 16 CISC MIPS peak |
Up to 40 external interrupt sources |
Reset and supply management Low power, ultra-safe BOR reset with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Low power, ultra-safe BOR reset with 5 selectable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock management 1 to 16 MHz crystal oscillator 32 kHz crystal oscillator Internal 16 MHz factory-trimmed RC Internal 38 kHz low consumption RC Clock security system |
1 to 16 MHz crystal oscillator |
32 kHz crystal oscillator |
Internal 16 MHz factory-trimmed RC |
Internal 38 kHz low consumption RC |
Clock security system |
Low power RTC BCD calendar with alarm interrupt Auto-wakeup from Halt w/ periodic interrupt |
BCD calendar with alarm interrupt |
Auto-wakeup from Halt w/ periodic interrupt |
LCD: up to 4x28 segments w/ step-up converter |
Memories Up to 32 Kbytes of Flash program memory and 1 Kbyte of data EEPROM with ECC, RWW Flexible write and read protection modes Up to 2 Kbytes of RAM |
Up to 32 Kbytes of Flash program memory and 1 Kbyte of data EEPROM with ECC, RWW |
Flexible write and read protection modes |
Up to 2 Kbytes of RAM |
DMA 4 channels; supported peripherals: ADC, DAC, SPI, I2C, USART, timers 1 channel for memory-to-memory |
4 channels; supported peripherals: ADC, DAC, SPI, I2C, USART, timers |
1 channel for memory-to-memory |
12-bit DAC with output buffer |
12-bit ADC up to 1 Msps/25 channels T. sensor and internal reference voltage |
T. sensor and internal reference voltage |
2 ultra-low-power comparators 1 with fixed threshold and 1 rail to rail Wakeup capability |
1 with fixed threshold and 1 rail to rail |
Wakeup capability |
Timers Two 16-bit timers with 2 channels (used as IC, OC, PWM), quadrature encoder One 16-bit advanced control timer with 3 channels, supporting motor control One 8-bit timer with 7-bit prescaler 2 watchdogs: 1 window, 1 independent Beeper timer with 1, 2 or 4 kHz frequencies |
Two 16-bit timers with 2 channels (used as IC, OC, PWM), quadrature encoder |
One 16-bit advanced control timer with 3 channels, supporting motor control |
One 8-bit timer with 7-bit prescaler |
2 watchdogs: 1 window, 1 independent |
Beeper timer with 1, 2 or 4 kHz frequencies |
Communication interfaces Synchronous serial interface (SPI) Fast I2C 400 kHz SMBus and PMBusâ„¢ USART (ISO 7816 interface and IrDA) |
Synchronous serial interface (SPI) |
Fast I2C 400 kHz SMBus and PMBusâ„¢ |
USART (ISO 7816 interface and IrDA) |
Up to 41 I/Os, all mappable on interrupt vectors |
Up to 16 capacitive sensing channels supporting touchkey, proximity, linear touch and rotary touch sensors |
Development support Fast on-chip programming and non intrusive debugging with SWIM Bootloader using USART |
Fast on-chip programming and non intrusive debugging with SWIM |
Bootloader using USART |
96-bit unique ID |
Product Specifications |
---|
DS6372 8-bit ultra-low-power MCU, up to 32 KB Flash, 1 KB Data EEPROM, RTC, LCD, timers, USART, I2C, SPI, ADC, DAC, comparators |
Reference Manuals |
---|
RM0031 STM8L050J3, STM8L051F3, STM8L052C6, STM8L052R8 MCUs and STM8L151/L152, STM8L162, STM8AL31, STM8AL3L lines |
Programming Manuals |
---|
PM0054 How to program STM8L and STM8AL Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES019 STM8AL31xx, STM8AL3Lxx, STM8L052C6, STM8L151xx4/6 and STM8L152xx4/6 device limitations |
Device Option Lists |
---|
STM8L15x option list (16- to 32-Kbyte) |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-32 | Newark Electronics |
MCU, 8BIT, STM8, 16MHZ, LQFP-32 | element14 |
IC: STM8 microcontroller | Transfer Multisort Elektronik |
MCU 8-bit STM8L STM8 CISC 16KB ROM 2.5V/3.3V 32-Pin LQFP Tray | Avnet Silica |
STM8L Series 16 KB Flash 2 KB RAM 16 MHz 8-Bit Microcontroller - LQFP-32 | Future Electronics |
Where can I find additional details, specifications and documents for a STM8L151K4T6?
Additional datasheets, footprints and schematics for STM8L151K4T6 are listed on our Part Details page. You can also find images and similar parts to STM8L151K4T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L151K4T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L151K4T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L151K4T6 fall under?
The STM8L151K4T6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L151/152.
Can I view similar or alternative parts?
You can view similar parts to STM8L151K4T6 when available in the STM8L151/152 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L151K4T6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L151K4T6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8L151K4T6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for STM8L151K4T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L151K4T6 often in real-time on the comparison pages.
What if I can't find stock of STM8L151K4T6?
You can fill out our help required form which you can use to request a quote for STM8L151K4T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.