Status: | Active |
---|---|
Series: | STM8L151F3 |
RoHS: | Compliant |
Prices starting from US$0.90
Operating conditions Operating power supply: 1.65 to 3.6 V (without BOR), 1.8 to 3.6 V (with BOR) Temperature range: -40 to 85 or 125 °C |
Operating power supply: 1.65 to 3.6 V (without BOR), 1.8 to 3.6 V (with BOR) |
Temperature range: -40 to 85 or 125 °C |
Low power features 5 low-power modes: Wait, Low power run, Low-power wait, Active-halt with RTC, Halt Ultra-low leakage per I/0: 50 nA Fast wakeup from Halt: 5 μs |
5 low-power modes: Wait, Low power run, Low-power wait, Active-halt with RTC, Halt |
Ultra-low leakage per I/0: 50 nA |
Fast wakeup from Halt: 5 μs |
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq: 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources |
Harvard architecture and 3-stage pipeline |
Max freq: 16 MHz, 16 CISC MIPS peak |
Up to 40 external interrupt sources |
Reset and supply management Low-power, ultra safe BOR reset with 5 selectable thresholds Ultra-low power POR/PDR Programmable voltage detector (PVD) |
Low-power, ultra safe BOR reset with 5 selectable thresholds |
Ultra-low power POR/PDR |
Programmable voltage detector (PVD) |
Clock management 32 kHz and 1-16 MHz crystal oscillators Internal 16 MHz factory-trimmed RC Internal 38 kHz low consumption RC Clock security system |
32 kHz and 1-16 MHz crystal oscillators |
Internal 16 MHz factory-trimmed RC |
Internal 38 kHz low consumption RC |
Clock security system |
Low power RTC BCD calendar with alarm interrupt Digital calibration with +/- 0.5 ppm accuracy LSE security system Auto-wakeup from Halt w/ periodic interrupt |
BCD calendar with alarm interrupt |
Digital calibration with +/- 0.5 ppm accuracy |
LSE security system |
Auto-wakeup from Halt w/ periodic interrupt |
Memories Up to 8 Kbyte of Flash program memory plus 256 byte of data EEPROM with ECC Flexible write/read protection modes 1 Kbyte of RAM |
Up to 8 Kbyte of Flash program memory plus 256 byte of data EEPROM with ECC |
Flexible write/read protection modes |
1 Kbyte of RAM |
DMA 4 channels supporting ADC, SPI, I2C, USART, timers 1 channel for memory-to-memory |
4 channels supporting ADC, SPI, I2C, USART, timers |
1 channel for memory-to-memory |
12-bit ADC up to 1 Msps/28 channels Temp. sensor and internal ref. voltage |
Temp. sensor and internal ref. voltage |
2 ultra-low-power comparators 1 with fixed threshold and 1 rail to rail Wakeup capability |
1 with fixed threshold and 1 rail to rail |
Wakeup capability |
Timers Two 16-bit timers with 2 channels (IC, OC, PWM), quadrature encoder (TIM2, TIM3) One 8-bit timer with 7-bit prescaler (TIM4) 1 Window and 1 independent watchdog Beeper timer with 1, 2 or 4 kHz frequencies |
Two 16-bit timers with 2 channels (IC, OC, PWM), quadrature encoder (TIM2, TIM3) |
One 8-bit timer with 7-bit prescaler (TIM4) |
1 Window and 1 independent watchdog |
Beeper timer with 1, 2 or 4 kHz frequencies |
Communication interfaces One synchronous serial interface (SPI) Fast I2C 400 kHz One USART |
One synchronous serial interface (SPI) |
Fast I2C 400 kHz |
One USART |
Up to 41 I/Os, all mappable on interrupt vectors |
Up to 20 capacitive sensing channels supporting touchkey, proximity touch, linear touch, and rotary touch sensors |
Development support Fast on-chip programming and non-intrusive debugging with SWIM Bootloader using USART |
Fast on-chip programming and non-intrusive debugging with SWIM |
Bootloader using USART |
96-bit unique ID |
Product Specifications |
---|
DS7204 8-bit ultra-low-power MCU, up to 8 KB Flash, up to 256 bytes data EEPROM, RTC, timers, USART, I2C, SPI, ADC, comparators |
Reference Manuals |
---|
RM0031 STM8L050J3, STM8L051F3, STM8L052C6, STM8L052R8 MCUs and STM8L151/L152, STM8L162, STM8AL31, STM8AL3L lines |
Programming Manuals |
---|
PM0054 How to program STM8L and STM8AL Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Device Option Lists |
---|
STM8L15x option list (4- to 8-Kbyte) |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
STM8 8-bit MCU family |
8 Bit Microcontroller, Ultra Low Power, Stm8L15X, 16 Mhz, 8 Kb, 1 Kb, 20, Tssop Rohs Compliant: Yes |Stmicroelectronics STM8L151F3P6 | Newark Electronics |
MCU, 8BIT, STM8, 16MHZ, TSSOP-20 | element14 |
STM8L151F3P6 MCU 8-bit CISC 8Kb,TSSOP20 | RS |
STM8L Series 8 KB Flash 1 KB RAM 16 MHz 8-Bit Microcontroller - TSSOP-20 | Future Electronics |
MCU 8-Bit STM8L STM8 CISC 8KB Flash 1.65V to 3.6V 20-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STM8L151F3P6?
Additional datasheets, footprints and schematics for STM8L151F3P6 are listed on our Part Details page. You can also find images and similar parts to STM8L151F3P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L151F3P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L151F3P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L151F3P6 fall under?
The STM8L151F3P6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L151/152.
Can I view similar or alternative parts?
You can view similar parts to STM8L151F3P6 when available in the STM8L151/152 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L151F3P6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L151F3P6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8L151F3P6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for STM8L151F3P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L151F3P6 often in real-time on the comparison pages.
What if I can't find stock of STM8L151F3P6?
You can fill out our help required form which you can use to request a quote for STM8L151F3P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.