Status: | Unknown |
---|---|
Series: | STM8 Series |
RoHS: | Unknown |
Prices starting from US$137.00
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 8bit |
Silicon Family Name | STM8L1xx |
Core Architecture | STM8 |
Core Sub-Architecture | STM8 |
Silicon Core Number | STM8 |
Kit Contents | Board |
Product Range | STM8 Series |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Evaluation Board |
Features | MicroSD Card I2C+SPI+USART+SWIM debug support RS232 Communication |
Kit Features | MicroSD Card RS-232 Communication Economic Analog Voltage Measurement SWIM Debug Support |
Supported Devices | STM8L101 |
Type | Evaluation Board |
Development Platform for STM8L101 Microcontroller | Future Electronics |
STM8L101-EVAL, Proc & Micro Dev Kit | RS |
L101, I2C, SPI, USART, EVALUATION KIT | element14 |
Evaluation Kit, L101 Mcu | Newark Electronics |
Evaluation Board Helps You To Evaluate All Peripherals | Avnet America |
Where can I find additional details, specifications and documents for a STM8L101-EVAL?
Additional datasheets, footprints and schematics for STM8L101-EVAL are listed on our Part Details page. You can also find images and similar parts to STM8L101-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L101-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L101-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L101-EVAL fall under?
The STM8L101-EVAL is listed under Education Maker & Hobbyist Electronics > Educational & Maker Boards > Educational & Maker Kits.
Can I view similar or alternative parts?
You can view similar parts to STM8L101-EVAL when available in the Educational & Maker Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L101-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L101-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8L101-EVAL have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for STM8L101-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L101-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM8L101-EVAL?
You can fill out our help required form which you can use to request a quote for STM8L101-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.