Status: | Active |
---|---|
Series: | STM8L052R8 |
RoHS: | Compliant |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
2,880
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
38,720
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
2,880
in stock
|
Buy Now | |
element14
from US$1.35
|
2,880
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
960
in stock
|
Buy Now | |
Micros
from US$1.94
|
160
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating conditions Operating power supply: 1.8 V to 3.6 V Temperature range: -40 °C to 85 °C |
Operating power supply: 1.8 V to 3.6 V |
Temperature range: -40 °C to 85 °C |
Low power features 5 low power modes: Wait, Low power run (5.9 μA), Low power wait (3 μA), Active-halt with full RTC (1.4 μA), Halt (400 nA) Dynamic power consumption: 200 μA/MHz + 330 μA Ultra-low leakage per I/0: 50 nA Fast wakeup from Halt: 4.7 μs |
5 low power modes: Wait, Low power run (5.9 μA), Low power wait (3 μA), Active-halt with full RTC (1.4 μA), Halt (400 nA) |
Dynamic power consumption: 200 μA/MHz + 330 μA |
Ultra-low leakage per I/0: 50 nA |
Fast wakeup from Halt: 4.7 μs |
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq. 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources |
Harvard architecture and 3-stage pipeline |
Max freq. 16 MHz, 16 CISC MIPS peak |
Up to 40 external interrupt sources |
Reset and supply management Low power, ultra-safe BOR reset with 5 programmable thresholds Ultra low power POR/PDR Programmable voltage detector (PVD) |
Low power, ultra-safe BOR reset with 5 programmable thresholds |
Ultra low power POR/PDR |
Programmable voltage detector (PVD) |
Clock management 32 kHz and 1 to 16 MHz crystal oscillators Internal 16 MHz factory-trimmed RC 38 kHz low consumption RC Clock security system |
32 kHz and 1 to 16 MHz crystal oscillators |
Internal 16 MHz factory-trimmed RC |
38 kHz low consumption RC |
Clock security system |
Low power RTC BCD calendar with alarm interrupt Digital calibration with +/- 0.5ppm accuracy Advanced anti-tamper detection |
BCD calendar with alarm interrupt |
Digital calibration with +/- 0.5ppm accuracy |
Advanced anti-tamper detection |
LCD: 8x24 or 4x28 w/ step-up converter |
Memories 64 KB Flash program memory and 256 bytes data EEPROM with ECC, RWW Flexible write and read protection modes 4 KB of RAM |
64 KB Flash program memory and 256 bytes data EEPROM with ECC, RWW |
Flexible write and read protection modes |
4 KB of RAM |
DMA 4 channels supporting ADC, SPIs, I2C, USARTs, timers 1 channel for memory-to-memory |
4 channels supporting ADC, SPIs, I2C, USARTs, timers |
1 channel for memory-to-memory |
12-bit ADC up to 1 Msps/27 channels Internal reference voltage |
Internal reference voltage |
Timers Three 16-bit timers with 2 channels (used as IC, OC, PWM), quadrature encoder One 16-bit advanced control timer with 3 channels, supporting motor control One 8-bit timer with 7-bit prescaler 2 watchdogs: 1 Window, 1 Independent Beeper timer with 1, 2 or 4 kHz frequencies |
Three 16-bit timers with 2 channels (used as IC, OC, PWM), quadrature encoder |
One 16-bit advanced control timer with 3 channels, supporting motor control |
One 8-bit timer with 7-bit prescaler |
2 watchdogs: 1 Window, 1 Independent |
Beeper timer with 1, 2 or 4 kHz frequencies |
Communication interfaces Two synchronous serial interfaces (SPI) Fast I2C 400 kHz SMBus and PMBus Three USARTs (ISO 7816 interface + IrDA) |
Two synchronous serial interfaces (SPI) |
Fast I2C 400 kHz SMBus and PMBus |
Three USARTs (ISO 7816 interface + IrDA) |
Up to 54 I/Os, all mappable on interrupt vectors |
Development support Fast on-chip programming and non- intrusive debugging with SWIM Bootloader using USART |
Fast on-chip programming and non- intrusive debugging with SWIM |
Bootloader using USART |
Product Specifications |
---|
DS9111 Value Line, 8-bit ultralow power MCU, 64-KB Flash, 256-byte data EEPROM, RTC, LCD, timers, USART, I2C, SPI, ADC |
Reference Manuals |
---|
RM0031 STM8L050J3, STM8L051F3, STM8L052C6, STM8L052R8 MCUs and STM8L151/L152, STM8L162, STM8AL31, STM8AL3L lines |
Programming Manuals |
---|
PM0054 How to program STM8L and STM8AL Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES0131 STM8AL318x, STM8AL3L8x, STM8AL3xE8x, STM8L052R8, STM8L15xx6/8 and STM8L162x8 device limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
New 8-pin STM8L MCUs - Saves power and cost |
STM8CubeMX eases STM8 configuration |
Brochures |
---|
STM8 8-bit MCU family |
STM8L Series 64 KB Flash 4 KB RAM 16 MHz 8-Bit Microcontroller - LQFP-64 | Future Electronics |
Mcu, 8Bit, Stm8, 16Mhz, Lqfp-64 | Newark Electronics |
MCU, 8BIT, STM8, 16MHZ, LQFP-64 | element14 |
8-bit MCU | Micros |
MCU 8-bit STM8L STM8 CISC 64KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a STM8L052R8T6?
Additional datasheets, footprints and schematics for STM8L052R8T6 are listed on our Part Details page. You can also find images and similar parts to STM8L052R8T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L052R8T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L052R8T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L052R8T6 fall under?
The STM8L052R8T6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L Value Line.
Can I view similar or alternative parts?
You can view similar parts to STM8L052R8T6 when available in the STM8L Value Line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L052R8T6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L052R8T6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8L052R8T6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for STM8L052R8T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L052R8T6 often in real-time on the comparison pages.
What if I can't find stock of STM8L052R8T6?
You can fill out our help required form which you can use to request a quote for STM8L052R8T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.