Status: | NRND |
---|---|
Series: | STM8AF6246 |
RoHS: | Compliant |
AEC-Q10x qualified |
Core Max fCPU: 16 MHz Advanced STM8A core with Harvard architecture and 3-stage pipeline Average 1.6 cycles/instruction resulting in 10 MIPS at 16 MHz fCPUfor industry standard benchmark |
Max fCPU: 16 MHz |
Advanced STM8A core with Harvard architecture and 3-stage pipeline |
Average 1.6 cycles/instruction resulting in 10 MIPS at 16 MHz fCPUfor industry standard benchmark |
Memories Flash Program memory: 16 to 32 Kbyte Flash; data retention 20 years at 55 °C after 1 kcycle Data memory: 0.5 to 1 Kbyte true data EEPROM; endurance 300 kcycle RAM: 2 Kbyte |
Flash Program memory: 16 to 32 Kbyte Flash; data retention 20 years at 55 °C after 1 kcycle |
Data memory: 0.5 to 1 Kbyte true data EEPROM; endurance 300 kcycle |
RAM: 2 Kbyte |
Clock management Low-power crystal resonator oscillator with external clock input Internal, user-trimmable 16 MHz RC and low-power 128 kHz RC oscillators Clock security system with clock monitor |
Low-power crystal resonator oscillator with external clock input |
Internal, user-trimmable 16 MHz RC and low-power 128 kHz RC oscillators |
Clock security system with clock monitor |
Reset and supply management Wait/auto-wakeup/Halt low-power modes with user definable clock gating Low consumption power-on and power-down reset |
Wait/auto-wakeup/Halt low-power modes with user definable clock gating |
Low consumption power-on and power-down reset |
Interrupt management Nested interrupt controller with 32 vectors Up to 34 external interrupts on 5 vectors |
Nested interrupt controller with 32 vectors |
Up to 34 external interrupts on 5 vectors |
Timers Up to 2 general purpose 16-bit PWM timers with up to 3 CAPCOM channels each (IC, OC or PWM) Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization 8-bit AR basic timer with 8-bit prescaler Auto-wakeup timer Window and independent watchdog timers |
Up to 2 general purpose 16-bit PWM timers with up to 3 CAPCOM channels each (IC, OC or PWM) |
Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization |
8-bit AR basic timer with 8-bit prescaler |
Auto-wakeup timer |
Window and independent watchdog timers |
Communication interfaces LINUART LIN 2.2 compliant, master/slave modes with automatic resynchronization SPI interface up to 8 Mbit/s or fMASTER/2 I2C interface up to 400 Kbit/s |
LINUART |
LIN 2.2 compliant, master/slave modes with automatic resynchronization |
SPI interface up to 8 Mbit/s or fMASTER/2 |
I2C interface up to 400 Kbit/s |
Analog-to-digital converter (ADC) 10-bit accuracy, 2LSB TUE accuracy, 2LSB TUE linearity ADC and up to 10 multiplexed channels with individual data buffer Analog watchdog, scan and continuous sampling mode |
10-bit accuracy, 2LSB TUE accuracy, 2LSB TUE linearity ADC and up to 10 multiplexed channels with individual data buffer |
Analog watchdog, scan and continuous sampling mode |
I/Os Up to 38 user pins including 10 HS I/Os Highly robust I/O design, immune against current injection |
Up to 38 user pins including 10 HS I/Os |
Highly robust I/O design, immune against current injection |
Operating temperature up to 150 °C |
Qualification conforms to AEC-Q100 rev G |
Product Specifications |
---|
DS5913 Automotive 8-bit MCU, with up to 32 Kbyte Flash, data EEPROM, 10-bit ADC, timers, LIN, SPI, I2C, 3 to 5.5 V |
Reference Manuals |
---|
RM0016 STM8S Series and STM8AF Series 8-bit microcontrollers |
Programming Manuals |
---|
PM0051 How to program STM8S and STM8A Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES0143 Device limitations for STM8AF62xx automotive MCUs featuring up to 32 Kbytes of Flash program memory |
Device Option Lists |
---|
STM8AF622x/4x STM8AF6266/68 option list (8- to 32-Kbyte) |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM8A-SafeASIL - Functional Safety Package for STM8A 8-bit Automotive MCUs |
STM8CubeMX eases STM8 configuration |
Brochures |
---|
STM8 8-bit MCU family |
Mcu, Aec-Q100, 8Bit, Stm8A, 16Mhz, Lqfp | Newark Electronics |
MCU 8-Bit STM8A CISC 16KB Flash 3V to 5.5V 48-Pin LQFP Tray | Avnet America |
MCU, AEC-Q100, 8BIT, STM8A, 16MHZ, LQFP | element14 |
Where can I find additional details, specifications and documents for a STM8AF6246ITCY?
Additional datasheets, footprints and schematics for STM8AF6246ITCY are listed on our Part Details page. You can also find images and similar parts to STM8AF6246ITCY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8AF6246ITCY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8AF6246ITCY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8AF6246ITCY fall under?
The STM8AF6246ITCY is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8AF Series > STM8AF62.
Can I view similar or alternative parts?
You can view similar parts to STM8AF6246ITCY when available in the STM8AF62 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8AF6246ITCY you can contact the distributor directly for product support, shipping queries etc.
Is the STM8AF6246ITCY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8AF6246ITCY have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM8AF6246ITCY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8AF6246ITCY often in real-time on the comparison pages.
What if I can't find stock of STM8AF6246ITCY?
You can fill out our help required form which you can use to request a quote for STM8AF6246ITCY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.