Status: | NRND |
---|---|
Series: | STM8AF52A6 |
RoHS: | Compliant |
AEC-Q10x qualified |
Core Max fCPU: 24 MHz Advanced STM8A core with Harvard architecture and 3-stage pipeline Average 1.6 cycles/instruction resulting in 10 MIPS at 16 MHz fCPUfor industry standard benchmark |
Max fCPU: 24 MHz |
Advanced STM8A core with Harvard architecture and 3-stage pipeline |
Average 1.6 cycles/instruction resulting in 10 MIPS at 16 MHz fCPUfor industry standard benchmark |
Memories Program memory: 32 to 128 Kbyte Flash program; data retention 20 years at 55 °C Data memory: up to 2 Kbyte true data EEPROM; endurance 300 kcycle RAM: 6 Kbyte |
Program memory: 32 to 128 Kbyte Flash program; data retention 20 years at 55 °C |
Data memory: up to 2 Kbyte true data EEPROM; endurance 300 kcycle |
RAM: 6 Kbyte |
Clock management Low-power crystal resonator oscillator with external clock input Internal, user-trimmable 16 MHz RC and low-power 128 kHz RC oscillators Clock security system with clock monitor |
Low-power crystal resonator oscillator with external clock input |
Internal, user-trimmable 16 MHz RC and low-power 128 kHz RC oscillators |
Clock security system with clock monitor |
Reset and supply management Wait/auto-wakeup/Halt low-power modes with user definable clock gating Low consumption power-on and power-down reset |
Wait/auto-wakeup/Halt low-power modes with user definable clock gating |
Low consumption power-on and power-down reset |
Interrupt management Nested interrupt controller with 32 vectors Up to 37 external interrupts on 5 vectors |
Nested interrupt controller with 32 vectors |
Up to 37 external interrupts on 5 vectors |
Timers 2 general purpose 16-bit timers with up to 3 CAPCOM channels each (IC, OC, PWM) Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization 8-bit AR basic timer with 8-bit prescaler Auto-wakeup timer Window and independent watchdog timers |
2 general purpose 16-bit timers with up to 3 CAPCOM channels each (IC, OC, PWM) |
Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization |
8-bit AR basic timer with 8-bit prescaler |
Auto-wakeup timer |
Window and independent watchdog timers |
I/Os Up to 68 user pins (11 high sink I/Os) Highly robust I/O design, immune against current injection |
Up to 68 user pins (11 high sink I/Os) |
Highly robust I/O design, immune against current injection |
Communication interfaces High speed 1 Mbit/s CAN 2.0B interface USART with clock output for synchronous operation - LIN master mode LINUART LIN 2.2 compliant, master/slave modes with automatic resynchronization SPI interface up to 10 Mbit/s or fMASTER/2 I2C interface up to 400 Kbit/s |
High speed 1 Mbit/s CAN 2.0B interface |
USART with clock output for synchronous operation - LIN master mode |
LINUART LIN 2.2 compliant, master/slave modes with automatic resynchronization |
SPI interface up to 10 Mbit/s or fMASTER/2 |
I2C interface up to 400 Kbit/s |
Analog to digital converter (ADC) 10-bit resolution, 2 LSB TUE, 1 LSB linearity and up to 16 multiplexed channels |
10-bit resolution, 2 LSB TUE, 1 LSB linearity and up to 16 multiplexed channels |
Operating temperature up to 150 °C Qualification conforms to AEC-Q100 grade 0 |
Qualification conforms to AEC-Q100 grade 0 |
Product Specifications |
---|
DS5697 Automotive 8-bit MCU, with up to 128 Kbyte Flash, data EEPROM, 10-bit ADC, timers, LIN, CAN, USART, SPI, I2C, 3 to 5.5 V |
Reference Manuals |
---|
RM0016 STM8S Series and STM8AF Series 8-bit microcontrollers |
Programming Manuals |
---|
PM0051 How to program STM8S and STM8A Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES0144 Device limitations for STM8AFx2xx automotive MCUs featuring up to 128 Kbytes of Flash program memory |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM8A-SafeASIL - Functional Safety Package for STM8A 8-bit Automotive MCUs |
STM8CubeMX eases STM8 configuration |
Brochures |
---|
STM8 8-bit MCU family |
MCU 8-Bit STM8A CISC 128KB Flash 3.3V/5V 32-Pin VFQFPN Tray | Avnet Silica |
8 Bit Microcontroller, Automotive, Stm8Af, 24 Mhz, 128 Kb, 6 Kb, 32, Vfqfn Rohs Compliant: Yes |Stmicroelectronics STM8AF52A6UCY | Newark Electronics |
MCU, 8BIT, STM8, 24MHZ, VFQFN | element14 |
Where can I find additional details, specifications and documents for a STM8AF52A6UCY?
Additional datasheets, footprints and schematics for STM8AF52A6UCY are listed on our Part Details page. You can also find images and similar parts to STM8AF52A6UCY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8AF52A6UCY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8AF52A6UCY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8AF52A6UCY fall under?
The STM8AF52A6UCY is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8AF Series > STM8AF52.
Can I view similar or alternative parts?
You can view similar parts to STM8AF52A6UCY when available in the STM8AF52 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8AF52A6UCY you can contact the distributor directly for product support, shipping queries etc.
Is the STM8AF52A6UCY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8AF52A6UCY have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM8AF52A6UCY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8AF52A6UCY often in real-time on the comparison pages.
What if I can't find stock of STM8AF52A6UCY?
You can fill out our help required form which you can use to request a quote for STM8AF52A6UCY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.