Status: | Unknown |
---|---|
Series: | STM8 Family STM8AF Series Microcontrollers |
RoHS: | Unknown |
Product Range | STM8 Family STM8AF Series Microcontrollers |
---|---|
CPU Speed | 24MHz |
Program Memory Size | 64KB |
RAM Memory Size | 6KB |
No. of Pins | 32Pins |
MCU Case Style | VFQFPN |
No. of I/O's | 25I/O's |
Embedded Interface Type | CAN I2C UART |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
MCU Family | STM8 |
MCU Series | STM8AF |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | STM8AF |
8 Bit Microcontroller, Automotive, Stm8Af, 24 Mhz, 64 Kb, 6 Kb, 32, Vfqfpn Rohs Compliant: Yes |Stmicroelectronics STM8AF5286UDX | Newark Electronics |
4-Bit/8-Bit MCU | Avnet America |
MCU, 8BIT, STM8, 24MHZ, VFQFPN | element14 |
Where can I find additional details, specifications and documents for a STM8AF5286UDX?
Additional datasheets, footprints and schematics for STM8AF5286UDX are listed on our Part Details page. You can also find images and similar parts to STM8AF5286UDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8AF5286UDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8AF5286UDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8AF5286UDX fall under?
The STM8AF5286UDX is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM8AF5286UDX when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8AF5286UDX you can contact the distributor directly for product support, shipping queries etc.
Is the STM8AF5286UDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8AF5286UDX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STM8AF5286UDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8AF5286UDX often in real-time on the comparison pages.
What if I can't find stock of STM8AF5286UDX?
You can fill out our help required form which you can use to request a quote for STM8AF5286UDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.