Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | STM8S |
Application Sub Type | Touch Sensor |
Kit Contents | Eval Board STM8/128-EVAL STM8Sxxx-TS1 Daughter Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Core Architecture | STM8 |
Core Sub-Architecture | STM8 |
Features | Provides an Eval Platform for RC Touch Sensing Technology for Implementation Using 5 Keys & 1 Slider |
No. of Bits | 8bit |
Silicon Family Name | STM8S2xx |
STM8S Touch Sensing Evaluation Board | Future Electronics |
STM8S Touch Sensing Evaluation Kit Enables Designers, Who Are Familiar With Standard STM8S Microcontrollers | Avnet America |
Where can I find additional details, specifications and documents for a STM8/128-EV/TS?
Additional datasheets, footprints and schematics for STM8/128-EV/TS are listed on our Part Details page. You can also find images and similar parts to STM8/128-EV/TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8/128-EV/TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8/128-EV/TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8/128-EV/TS fall under?
The STM8/128-EV/TS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to STM8/128-EV/TS when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8/128-EV/TS you can contact the distributor directly for product support, shipping queries etc.
Is the STM8/128-EV/TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8/128-EV/TS have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for STM8/128-EV/TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8/128-EV/TS often in real-time on the comparison pages.
What if I can't find stock of STM8/128-EV/TS?
You can fill out our help required form which you can use to request a quote for STM8/128-EV/TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.