Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 706 |
IC Generic Number | 706 |
Logic Function Number | 706 |
Microprocessor Support IC Features | Watchdog Input/Output Active Low Reset Manual Reset Input Power-Fail Comparator |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 40µA |
Supply Voltage Range | 1.2V to 5.5V |
Turn On Threshold Voltage | 2.65V |
Voltage Vcc Min | 1V |
IC, SUPERVISOR 5V, SMD, SOIC8, 706 | element14 |
Where can I find additional details, specifications and documents for a STM706RM6E?
Additional datasheets, footprints and schematics for STM706RM6E are listed on our Part Details page. You can also find images and similar parts to STM706RM6E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM706RM6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM706RM6E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM706RM6E fall under?
The STM706RM6E is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to STM706RM6E when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM706RM6E you can contact the distributor directly for product support, shipping queries etc.
Is the STM706RM6E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM706RM6E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STM706RM6E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM706RM6E often in real-time on the comparison pages.
What if I can't find stock of STM706RM6E?
You can fill out our help required form which you can use to request a quote for STM706RM6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.