Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Threshold Voltage | 3.078V |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 800mV |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TSSOP |
No. of Pins | 8Pins |
Delay Time | 210ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
VOLTAGE SUPERVISOR, 5.5V, TSSOP-8 | element14 |
Voltage Supervisor, 5.5V, Tssop-8 | Newark Electronics |
STM6904 Series 3.078/1.683 V 210 ms SMT Ultra-Low Voltage Supervisor - TSSOP-8 | Future Electronics |
Volt Supervisor Monitor 8-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a STM6904TWEDS6F?
Additional datasheets, footprints and schematics for STM6904TWEDS6F are listed on our Part Details page. You can also find images and similar parts to STM6904TWEDS6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6904TWEDS6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6904TWEDS6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6904TWEDS6F fall under?
The STM6904TWEDS6F is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to STM6904TWEDS6F when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6904TWEDS6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6904TWEDS6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM6904TWEDS6F have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STM6904TWEDS6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6904TWEDS6F often in real-time on the comparison pages.
What if I can't find stock of STM6904TWEDS6F?
You can fill out our help required form which you can use to request a quote for STM6904TWEDS6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.