Status: | Active |
---|---|
Series: | STM6823 |
RoHS: | Compliant |
Precision VCC monitoring of 5, 3.3, 3, or 2.5 V power supplies |
RST outputs (active low, push-pull or open drain) |
RST outputs (active high, push-pull) |
Reset pulse width of 1.4 ms, 200 ms and 240 ms (typ.) |
Watchdog timeout period of 1.6 s (typ.) |
Manual reset input (MR ) |
Low supply current - 3 μA (typ.) |
GuaranteedRST (RST) assertion down to VCC= 1.0 V |
Operating temperature: –40 to +85 °C (industrial grade) |
RoHS complianceLead-free components are compliant with the RoHS directive |
Product Specifications |
---|
DS4189 5-pin supervisor with watchdog timer and push-button reset |
Application Notes |
---|
AN1957 Microprocessor supervisor functions |
AN1336 Power-fail comparator for NVRAM supervisory devices |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
STM6823 Series 4.63 V Supervisor with Watchdog Timer & Push-Button ResetSOT-23-5 | Future Electronics |
Processor Supervisor 4.63V 2.5V/3V/3.3V/5V 5-Pin SOT-23 T/R | Avnet America |
IC, SUPERVISOR, TMR/RESET, SOT23-5 | Farnell |
Where can I find additional details, specifications and documents for a STM6823LWY6F?
Additional datasheets, footprints and schematics for STM6823LWY6F are listed on our Part Details page. You can also find images and similar parts to STM6823LWY6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6823LWY6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6823LWY6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6823LWY6F fall under?
The STM6823LWY6F is listed under Reset and Supervisor ICs > Microprocessor Supervisors.
Can I view similar or alternative parts?
You can view similar parts to STM6823LWY6F when available in the Microprocessor Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6823LWY6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6823LWY6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6823LWY6F have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for STM6823LWY6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6823LWY6F often in real-time on the comparison pages.
What if I can't find stock of STM6823LWY6F?
You can fill out our help required form which you can use to request a quote for STM6823LWY6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.