Status: | Active |
---|---|
Series: | STM6779 |
RoHS: | Compliant |
Primary supply (VCC1) monitor. Fixed (factory-programmed) reset thresholds: 4.63 V to 1.58 V |
Secondary supply (VCC2) monitor (STM6717/18/19/20/77/78) |
Fixed (factory-programmed) reset thresholds: 3.08 V to 0.79 V |
Tertiary supply monitor (using externally adjustable RSTIN): 0.626 V internal reference |
RST outputs (push-pull or open drain); state guaranteed if VCC1or VCC2≥ 0.8 V |
Reset delay time (trec) on power-up: 13.2 ms, 210 ms, 900 ms (typ) |
Manual reset input (MR ) |
Optional delayed manual reset input (MRC) with external capacitor (STM6777/78/79/80) |
Low supply current - 11 μA (typ), VCC1= VCC2 = 3.6 V |
Operating temperature: –40 °C to 85 °C (industrial grade) |
Product Specifications |
---|
DS4345 Dual/triple ultra-low voltage supervisors with push-button reset (with delay option) |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Processor Supervisor 1.665V/Adj 0.8V to 5.5V 6-Pin SOT-23 T/R | Avnet America |
Mpu Supervisor, 5.5V, Sot-23-6 | Newark Electronics |
SOT 23 - 6L | Future Electronics |
MPU SUPERVISOR, 5.5V, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a STM6779TWB6F?
Additional datasheets, footprints and schematics for STM6779TWB6F are listed on our Part Details page. You can also find images and similar parts to STM6779TWB6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6779TWB6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6779TWB6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6779TWB6F fall under?
The STM6779TWB6F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.
Can I view similar or alternative parts?
You can view similar parts to STM6779TWB6F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6779TWB6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6779TWB6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6779TWB6F have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for STM6779TWB6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6779TWB6F often in real-time on the comparison pages.
What if I can't find stock of STM6779TWB6F?
You can fill out our help required form which you can use to request a quote for STM6779TWB6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.