Status: | Active |
---|---|
Series: | STM6710 |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
3,239
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
3,239
in stock
|
Buy Now | |
element14
from US$0.92
|
3,239
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Accurate monitoring of up to four supply voltages |
Precision factory set reset threshold options for 1.8 V, 2.5 V, 3.0 V, 3.3 V and 5.0 V |
Adjustable input threshold voltage = 0.62 V with 1.5 % accuracy |
Low power consumption (< 35 μA) |
Reset timeout period 200 ms (typ.) - STM6710 |
5 μs propagation delay - STM6700 |
Open drainRESET output with a weak pull-up (10 μA) |
RESET - active low - valid to V1IN = 1 V or V2IN = 1 V |
Immune to power supply transients |
Small 6-pin SOT23 package |
RoHS compliant |
Product Specifications |
---|
DS6637 Low-voltage, high-accuracy, triple/quad voltage microprocessor supervisory circuit |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Supervisor, Mpu, Tri/Quad, Sot23-6 | Newark Electronics |
SUPERVISOR, MPU, TRI/QUAD, SOT23-6 | element14 |
STM6710 Series Adj./3.08V/2.32V/Adj. 140 ms Quad Voltage Microprocessor-SOT23-6 | Future Electronics |
Processor Supervisor Adj/3.3V/2.5V/Adj 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a STM6710JWB6F?
Additional datasheets, footprints and schematics for STM6710JWB6F are listed on our Part Details page. You can also find images and similar parts to STM6710JWB6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6710JWB6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6710JWB6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6710JWB6F fall under?
The STM6710JWB6F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.
Can I view similar or alternative parts?
You can view similar parts to STM6710JWB6F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6710JWB6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6710JWB6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6710JWB6F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STM6710JWB6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6710JWB6F often in real-time on the comparison pages.
What if I can't find stock of STM6710JWB6F?
You can fill out our help required form which you can use to request a quote for STM6710JWB6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.