Status: | Active |
---|---|
Series: | STM6601 |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
8,660
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
32,426
in stock
|
Buy Now | |
element14
from US$1.40
|
32,426
in stock
|
Buy Now | |
Farnell
from US$1.39
|
32,426
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operating voltage 1.6 V to 5.5 V |
Low standby current of 0.6 μA |
Adjustable Smart Resetâ„¢ assertion delay time driven by external CSRD |
Power-up duration determined primarily by push-button press (STM6600) or by fixed time period, tON_BLANK(STM6601) |
DebouncedPB and SR inputs |
PB and SR ESD inputs withstand voltage up to ±15 kV (air discharge) ±8 kV (contact discharge) |
Active high or active low enable output option (EN or EN) provides control of MOSFET, DC-DC converter, regulator, etc. |
Secure startup, interrupt, Smart Resetâ„¢or power-down driven by push-button |
Precise 1.5 V voltage reference with 1% accuracy |
Industrial operating temperature –40 to +85 °C |
Available in TDFN12 2 x 3 mm package |
Product Specifications |
---|
DS6124 Smart push-button on/off controller with Smart Resetâ„¢ and power-on lockout |
Application Notes |
---|
AN3271 Using the STM6600, STM6601 smart push-button on/off controller |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Pushbutton, Smart Reset, -40 To 85Deg C | Newark Electronics |
PUSHBUTTON, SMART RESET, -40 TO 85DEG C | element14 |
STMicroelectronics, STM6601CM2DDM6F | RS |
On/Off Controller 12-Pin TDFN T/R | Avnet America |
STM6601 Series 3.3 V Smart Push-Button On/Off Controller w/Smart ResetÔ -TDFN-12 | Future Electronics |
Where can I find additional details, specifications and documents for a STM6601CM2DDM6F?
Additional datasheets, footprints and schematics for STM6601CM2DDM6F are listed on our Part Details page. You can also find images and similar parts to STM6601CM2DDM6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6601CM2DDM6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6601CM2DDM6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6601CM2DDM6F fall under?
The STM6601CM2DDM6F is listed under Reset and Supervisor ICs > On-Off Controllers.
Can I view similar or alternative parts?
You can view similar parts to STM6601CM2DDM6F when available in the On-Off Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6601CM2DDM6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6601CM2DDM6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6601CM2DDM6F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for STM6601CM2DDM6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6601CM2DDM6F often in real-time on the comparison pages.
What if I can't find stock of STM6601CM2DDM6F?
You can fill out our help required form which you can use to request a quote for STM6601CM2DDM6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.