Status: | Active |
---|---|
Series: | STM6519 |
RoHS: | Compliant |
Operating voltage range 2 V to 5.5 V |
Low supply current 1 μA |
Integrated test mode |
Single Smart Resetâ„¢ push-button input with fixed extended reset setup delay (tSRC) from 0.5 s to 10 s in 0.5 s steps (typ.), option with internal input pull-up resistor |
Push-button controlled reset pulse duration |
Option 1: fully push-button controlled, no fixed or minimum pulse width guaranteed |
Option 2: defined output reset pulse duration (tREC), factory-programmed |
Single reset output |
Active-low or active-high |
Push-pull or open drain with optional pull-up resistor |
Fixed Smart Reset input logic voltage levels |
Operating temperature: -40 °C to 85 °C |
UDFN6 package 1.00 mm x 1.45 mm |
ECOPACK®2 (RoHS compliant, Halogen-Free) |
Product Specifications |
---|
DS8614 Single-pin, push button Smart Resetâ„¢ |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Presentations |
---|
Health and Wellness Mobility Cloud computing |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Smart Reset 6-Pin UDFN T/R | Avnet America |
Push-Button, Smart Reset, 5.5V, Udfn-6 | Newark Electronics |
UFDFPN 1X1.45X0.6 6L P0.5 | Future Electronics |
PUSH-BUTTON, SMART RESET, 5.5V, UDFN-6 | element14 |
Where can I find additional details, specifications and documents for a STM6519AUARUB6F?
Additional datasheets, footprints and schematics for STM6519AUARUB6F are listed on our Part Details page. You can also find images and similar parts to STM6519AUARUB6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM6519AUARUB6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6519AUARUB6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM6519AUARUB6F fall under?
The STM6519AUARUB6F is listed under Reset and Supervisor ICs > Smart Reset ICs.
Can I view similar or alternative parts?
You can view similar parts to STM6519AUARUB6F when available in the Smart Reset ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM6519AUARUB6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM6519AUARUB6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM6519AUARUB6F have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for STM6519AUARUB6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM6519AUARUB6F often in real-time on the comparison pages.
What if I can't find stock of STM6519AUARUB6F?
You can fill out our help required form which you can use to request a quote for STM6519AUARUB6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.