STM6519APAAUB6F Smart Reset ICs by STMicroelectronics

Single-pin, push button Smart Reset

Status: Active
Series: STM6519
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Smart Reset TM devices provide a useful feature which ensures that inadvertent short reset push-button closures do not cause system resets. This is done by implementing an extended Smart Reset input delay time (t SRC ), which ensures a safe reset and eliminates the need for a specific dedicated reset button. This reset configuration provides versatility and allows the application to distinguish between a software generated interrupt and a hard system reset. When the input push-button is connected to the microcontroller interrupt input, and is closed for a short time, the processor can only be interrupted. If the system still does not respond properly, continuing to keep the push-buttons closed for the extended setup time t SRC causes a hard reset of the processor through the reset output. The STM6519 has one Smart Reset input ( SR ) with preset delayed Smart Reset setup time (t SRC ). The reset output ( RST ) is asserted after the Smart Reset input is held active for the selected t SRC delay time. The RST output remains asserted either until the SR input goes to inactive logic level (i.e. neither fixed nor minimum reset pulse width is set) or the output reset pulse duration is fixed for t REC (i.e. factory-programmed). The device fully operates over a broad V CC range from 2.0 V to 5.5 V.

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for RS
RS
from US$0.73
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.43
3,000
in stock
Buy Now
Logo for element14
element14
from US$0.46
1,832
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.50
1,832
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
140
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
12,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Operating voltage range 2 V to 5.5 V
Low supply current 1 μA
Integrated test mode
Single Smart Resetâ„¢ push-button input with fixed extended reset setup delay (tSRC) from 0.5 s to 10 s in 0.5 s steps (typ.), option with internal input pull-up resistor
Push-button controlled reset pulse duration
Option 1: fully push-button controlled, no fixed or minimum pulse width guaranteed
Option 2: defined output reset pulse duration (tREC), factory-programmed
Single reset output
Active-low or active-high
Push-pull or open drain with optional pull-up resistor
Fixed Smart Reset input logic voltage levels
Operating temperature: -40 °C to 85 °C
UDFN6 package 1.00 mm x 1.45 mm
ECOPACK®2 (RoHS compliant, Halogen-Free)

Alternative Descriptions

STM6519 Series 210 ms Single-Pin Push Button Smart ResetÔ - UDFN-6 | Future Electronics
PUSH-BUTTON, SMART RESET, 5.5V, UDFN-6 | element14
Pushbutton Ctrl, -40 To 85Deg C | Newark Electronics
Smart Reset 6-Pin UDFN T/R | Avnet Silica
STMicroelectronics, STM6519APAAUB6F | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM6519APAAUB6F?

Additional datasheets, footprints and schematics for STM6519APAAUB6F are listed on our Part Details page. You can also find images and similar parts to STM6519APAAUB6F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM6519APAAUB6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6519APAAUB6F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM6519APAAUB6F fall under?

The STM6519APAAUB6F is listed under Reset and Supervisor ICs > Smart Reset ICs.

Can I view similar or alternative parts?

You can view similar parts to STM6519APAAUB6F when available in the Smart Reset ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM6519APAAUB6F you can contact the distributor directly for product support, shipping queries etc.

Is the STM6519APAAUB6F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM6519APAAUB6F have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for STM6519APAAUB6F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM6519APAAUB6F often in real-time on the comparison pages.

What if I can't find stock of STM6519APAAUB6F?

You can fill out our help required form which you can use to request a quote for STM6519APAAUB6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay