Status: | Active |
---|---|
Series: | STM32MP153A |
RoHS: | Compliant |
Prices starting from US$9.50
Includes ST state-of-the-art patented technology |
Core 32-bit dual-core Arm® Cortex®-A7 L1 32-Kbyte I / 32-Kbyte D for each core 256-Kbyte unified level 2 cache Arm® NEON™ and Arm® TrustZone® 32-bit Arm® Cortex®-M4 with FPU/MPU Up to 209 MHz (Up to 703 CoreMark®) |
32-bit dual-core Arm® Cortex®-A7 L1 32-Kbyte I / 32-Kbyte D for each core 256-Kbyte unified level 2 cache Arm® NEON™ and Arm® TrustZone® |
L1 32-Kbyte I / 32-Kbyte D for each core |
256-Kbyte unified level 2 cache |
Arm® NEON™ and Arm® TrustZone® |
32-bit Arm® Cortex®-M4 with FPU/MPU Up to 209 MHz (Up to 703 CoreMark®) |
Up to 209 MHz (Up to 703 CoreMark®) |
Memories External DDR memory up to 1 Gbyte up to LPDDR2/LPDDR3-1066 16/32-bit up to DDR3/DDR3L-1066 16/32-bit 708 Kbytes of internal SRAM: 256 Kbytes of AXI SYSRAM + 384 Kbytes of AHB SRAM + 64 Kbytes of AHB SRAM in Backup domain and 4 Kbytes of SRAM in Backup domain Dual mode Quad-SPI memory interface Flexible external memory controller with up to 16-bit data bus: parallel interface to connect external ICs and SLC NAND memories with up to 8-bit ECC |
External DDR memory up to 1 Gbyte up to LPDDR2/LPDDR3-1066 16/32-bit up to DDR3/DDR3L-1066 16/32-bit |
up to LPDDR2/LPDDR3-1066 16/32-bit |
up to DDR3/DDR3L-1066 16/32-bit |
708 Kbytes of internal SRAM: 256 Kbytes of AXI SYSRAM + 384 Kbytes of AHB SRAM + 64 Kbytes of AHB SRAM in Backup domain and 4 Kbytes of SRAM in Backup domain |
Dual mode Quad-SPI memory interface |
Flexible external memory controller with up to 16-bit data bus: parallel interface to connect external ICs and SLC NAND memories with up to 8-bit ECC |
Security/safety TrustZone® peripherals, active tamper Cortex®-M4 resources isolation |
TrustZone® peripherals, active tamper |
Cortex®-M4 resources isolation |
Reset and power management 1.71 V to 3.6 V I/Os supply (5 V-tolerant I/Os) POR, PDR, PVD and BOR On-chip LDOs (RETRAM, BKPSRAM, USB 1.8 V, 1.1 V) Backup regulator (~0.9 V) Internal temperature sensors Low-power modes: Sleep, Stop and Standby DDR memory retention in Standby mode Controls for PMIC companion chip |
1.71 V to 3.6 V I/Os supply (5 V-tolerant I/Os) |
POR, PDR, PVD and BOR |
On-chip LDOs (RETRAM, BKPSRAM, USB 1.8 V, 1.1 V) |
Backup regulator (~0.9 V) |
Internal temperature sensors |
Low-power modes: Sleep, Stop and Standby |
DDR memory retention in Standby mode |
Controls for PMIC companion chip |
Low-power consumption Total current consumption down to 2 µA (Standby mode, no RTC, no LSE, no BKPSRAM, no RETRAM) |
Total current consumption down to 2 µA (Standby mode, no RTC, no LSE, no BKPSRAM, no RETRAM) |
Clock management Internal oscillators: 64 MHz HSI oscillator, 4 MHz CSI oscillator, 32 kHz LSI oscillator External oscillators: 8-48 MHz HSE oscillator, 32.768 kHz LSE oscillator 5 × PLLs with fractional mode |
Internal oscillators: 64 MHz HSI oscillator, 4 MHz CSI oscillator, 32 kHz LSI oscillator |
External oscillators: 8-48 MHz HSE oscillator, 32.768 kHz LSE oscillator |
5 × PLLs with fractional mode |
General-purpose input/outputs Up to 176 I/O ports with interrupt capability Up to 8 secure I/Os Up to 6 Wakeup, 3 tampers, 1 active tamper |
Up to 176 I/O ports with interrupt capability Up to 8 secure I/Os Up to 6 Wakeup, 3 tampers, 1 active tamper |
Up to 8 secure I/Os |
Up to 6 Wakeup, 3 tampers, 1 active tamper |
Interconnect matrix 2 bus matrices 64-bit Arm® AMBA® AXI interconnect, up to 266 MHz 32-bit Arm® AMBA® AHB interconnect, up to 209 MHz |
2 bus matrices 64-bit Arm® AMBA® AXI interconnect, up to 266 MHz 32-bit Arm® AMBA® AHB interconnect, up to 209 MHz |
64-bit Arm® AMBA® AXI interconnect, up to 266 MHz |
32-bit Arm® AMBA® AHB interconnect, up to 209 MHz |
3 DMA controllers to unload the CPU 48 physical channels in total 1 × high-speed general-purpose master direct memory access controller (MDMA) 2 × dual-port DMAs with FIFO and request router capabilities for optimal peripheral management |
48 physical channels in total |
1 × high-speed general-purpose master direct memory access controller (MDMA) |
2 × dual-port DMAs with FIFO and request router capabilities for optimal peripheral management |
Up to 37 communication peripherals 6 × I2C FM+ (1 Mbit/s, SMBus/PMBus) 4 × UART + 4 × USART (12.5 Mbit/s, ISO7816 interface, LIN, IrDA, SPI slave) 6 × SPI (50 Mbit/s, including 3 with full duplex I2S audio class accuracy via internal audio PLL or external clock) 4 × SAI (stereo audio: I2S, PDM, SPDIF Tx) SPDIF Rx with 4 inputs HDMI-CEC interface MDIO Slave interface 3 × SDMMC up to 8-bit (SD / e•MMC™/ SDIO) 2 × CAN controllers supporting CAN FD protocol, out of which one supports time-triggered CAN (TTCAN) 2 × USB 2.0 high-speed Host+ 1 × USB 2.0 full-speed OTG simultaneously or 1 × USB 2.0 high-speed Host+ 1 × USB 2.0 high-speed OTG simultaneously 10/100M or Gigabit Ethernet GMAC IEEE 1588v2 hardware, MII/RMII/GMII/RGMII 8- to 14-bit camera interface up to 140 Mbyte/s |
6 × I2C FM+ (1 Mbit/s, SMBus/PMBus) |
4 × UART + 4 × USART (12.5 Mbit/s, ISO7816 interface, LIN, IrDA, SPI slave) |
6 × SPI (50 Mbit/s, including 3 with full duplex I2S audio class accuracy via internal audio PLL or external clock) |
4 × SAI (stereo audio: I2S, PDM, SPDIF Tx) |
SPDIF Rx with 4 inputs |
HDMI-CEC interface |
MDIO Slave interface |
3 × SDMMC up to 8-bit (SD / e•MMC™/ SDIO) |
2 × CAN controllers supporting CAN FD protocol, out of which one supports time-triggered CAN (TTCAN) |
2 × USB 2.0 high-speed Host+ 1 × USB 2.0 full-speed OTG simultaneously or 1 × USB 2.0 high-speed Host+ 1 × USB 2.0 high-speed OTG simultaneously |
or 1 × USB 2.0 high-speed Host+ 1 × USB 2.0 high-speed OTG simultaneously |
10/100M or Gigabit Ethernet GMAC IEEE 1588v2 hardware, MII/RMII/GMII/RGMII |
IEEE 1588v2 hardware, MII/RMII/GMII/RGMII |
8- to 14-bit camera interface up to 140 Mbyte/s |
6 analog peripherals 2 × ADCs with 16-bit max. resolution (12 bits up to 4.5 Msps, 14 bits up to 4 Msps, 16 bits up to 3.6 Msps) 1 × temperature sensor 2 × 12-bit D/A converters (1 MHz) 1 × digital filters for sigma delta modulator (DFSDM) with 8 channels/6 filters Internal or external ADC/DAC reference VREF+ |
2 × ADCs with 16-bit max. resolution (12 bits up to 4.5 Msps, 14 bits up to 4 Msps, 16 bits up to 3.6 Msps) |
1 × temperature sensor |
2 × 12-bit D/A converters (1 MHz) |
1 × digital filters for sigma delta modulator (DFSDM) with 8 channels/6 filters |
Internal or external ADC/DAC reference VREF+ |
Graphics LCD-TFT controller, up to 24-bit // RGB888 up to WXGA (1366 × 768) @60 fps or up to Full HD (1920 × 1080) @30 fps Pixel clock up to 90 MHz Two layers with programmable colour LUT |
LCD-TFT controller, up to 24-bit // RGB888 up to WXGA (1366 × 768) @60 fps or up to Full HD (1920 × 1080) @30 fps Pixel clock up to 90 MHz Two layers with programmable colour LUT |
up to WXGA (1366 × 768) @60 fps or up to Full HD (1920 × 1080) @30 fps |
Pixel clock up to 90 MHz |
Two layers with programmable colour LUT |
Up to 29 timers and 3 watchdogs 2 × 32-bit timers with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input 2 × 16-bit advanced motor control timers 10 × 16-bit general-purpose timers (including 2 basic timers without PWM) 5 × 16-bit low-power timers RTC with sub-second accuracy and hardware calendar 2 × 4 Cortex®-A7 system timers (secure, non-secure, virtual, hypervisor) 1 × SysTick M4 timer 3 × watchdogs (2 × independent and window) |
2 × 32-bit timers with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
2 × 16-bit advanced motor control timers |
10 × 16-bit general-purpose timers (including 2 basic timers without PWM) |
5 × 16-bit low-power timers |
RTC with sub-second accuracy and hardware calendar |
2 × 4 Cortex®-A7 system timers (secure, non-secure, virtual, hypervisor) |
1 × SysTick M4 timer |
3 × watchdogs (2 × independent and window) |
Hardware acceleration HASH (MD5, SHA-1, SHA224, SHA256), HMAC 2 × true random number generator (3 oscillators each) 2 × CRC calculation unit |
HASH (MD5, SHA-1, SHA224, SHA256), HMAC |
2 × true random number generator (3 oscillators each) |
2 × CRC calculation unit |
Debug mode Arm® CoreSight™ trace and debug: SWD and JTAG interfaces 8-Kbyte embedded trace buffer |
Arm® CoreSight™ trace and debug: SWD and JTAG interfaces |
8-Kbyte embedded trace buffer |
3072-bit fuses including 96-bit unique ID, up to 1184-bit available for user |
All packages are ECOPACK2 compliant |
Product Specifications |
---|
DS12502 Arm® dual Cortex®-A7 800 MHz + Cortex®-M4 MPU, TFT, 37 comm. interfaces, 29 timers, adv. analog |
Reference Manuals |
---|
RM0442 STM32MP153 advanced Arm®-based 32-bit MPUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0438 STM32MP151x/3x/7x device errata |
MPU STM32MP153A RISC 32-Bit 650MHz 1.2V/1.35V/1.5V/1.8V/3.3V 354-Pin LFBGA Tray | Avnet Silica |
Mpu, 32Bit, 650Mhz, -40 To 125Deg C | Newark Electronics |
Microprocessors - MPU MPU with Arm Dual Cortex-A7 650 MHz, Arm Cortex-M4 real-ti | Future Electronics |
MPU, 32BIT, 650MHZ, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a STM32MP153AAB3?
Additional datasheets, footprints and schematics for STM32MP153AAB3 are listed on our Part Details page. You can also find images and similar parts to STM32MP153AAB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32MP153AAB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32MP153AAB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32MP153AAB3 fall under?
The STM32MP153AAB3 is listed under Microcontrollers & Microprocessors > STM32 Arm Cortex MPUs > STM32MP1 Series > STM32MP153.
Can I view similar or alternative parts?
You can view similar parts to STM32MP153AAB3 when available in the STM32MP153 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32MP153AAB3 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32MP153AAB3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32MP153AAB3 have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STM32MP153AAB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32MP153AAB3 often in real-time on the comparison pages.
What if I can't find stock of STM32MP153AAB3?
You can fill out our help required form which you can use to request a quote for STM32MP153AAB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.