Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L496AGI6 |
Kit Contents | Discovery Development Board STM32L496AGI6 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
STM32L496AG MCU 1M Flash Disc. Kit LCD | RS |
STM32L4 Series 32-Bit ARM Cortex-M4 Microcontroller Discovery Kit | Future Electronics |
STM32L496AG ARM Cortex-M4 Microcontroller Discovery Kit | Avnet America |
DEV BOARD, CORTEX-M4 MCU | element14 |
Misc.32 Bits |Stmicroelectronics STM32L496G-DISCO | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32L496G-DISCO?
Additional datasheets, footprints and schematics for STM32L496G-DISCO are listed on our Part Details page. You can also find images and similar parts to STM32L496G-DISCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L496G-DISCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L496G-DISCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L496G-DISCO fall under?
The STM32L496G-DISCO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32L496G-DISCO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L496G-DISCO you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L496G-DISCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32L496G-DISCO have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM32L496G-DISCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L496G-DISCO often in real-time on the comparison pages.
What if I can't find stock of STM32L496G-DISCO?
You can fill out our help required form which you can use to request a quote for STM32L496G-DISCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.