STM32L471VGT3 STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, DFSDM

Status: Active
Series: STM32L471VG
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.06

Distributor Stock
Logo for Farnell
Farnell
from US$8.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.06
-
Buy Now
Logo for element14
element14
from US$9.36
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Ultra-low-power with FlexPowerControl 1.71 V to 3.6 V power supply -40 °C to 85/105/125 °C temperature range 300 nA in VBAT mode: supply for RTC and 32x32-bit backup registers 30 nA Shutdown mode (5 wakeup pins) 120 nA Standby mode (5 wakeup pins) 420 nA Standby mode with RTC 1.1 µA Stop 2 mode, 1.4 µA with RTC 100 µA/MHz run mode Batch acquisition mode (BAM) 4 µs wakeup from Stop mode Brown out reset (BOR) Interconnect matrix
1.71 V to 3.6 V power supply
-40 °C to 85/105/125 °C temperature range
300 nA in VBAT mode: supply for RTC and 32x32-bit backup registers
30 nA Shutdown mode (5 wakeup pins)
120 nA Standby mode (5 wakeup pins)
420 nA Standby mode with RTC
1.1 µA Stop 2 mode, 1.4 µA with RTC
100 µA/MHz run mode
Batch acquisition mode (BAM)
4 µs wakeup from Stop mode
Brown out reset (BOR)
Interconnect matrix
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait-state execution from Flash memory, frequency up to 80 MHz, MPU, 100DMIPS and DSP instructions
Performance benchmark 1.25 DMIPS/MHz (Drystone 2.1) 273.55 CoreMark® (3.42 CoreMark/MHz @ 80 MHz)
1.25 DMIPS/MHz (Drystone 2.1)
273.55 CoreMark® (3.42 CoreMark/MHz @ 80 MHz)
Energy benchmark 294 ULPMarkâ„¢ CP score 106 ULPMarkâ„¢ PP score
294 ULPMarkâ„¢ CP score
106 ULPMarkâ„¢ PP score
Clock Sources 4 to 48 MHz crystal oscillator 32 kHz crystal oscillator for RTC (LSE) Internal 16 MHz factory-trimmed RC (±1%) Internal low-power 32 kHz RC (±5%) Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25 % accuracy) 3 PLLs for system clock, audio, ADC
4 to 48 MHz crystal oscillator
32 kHz crystal oscillator for RTC (LSE)
Internal 16 MHz factory-trimmed RC (±1%)
Internal low-power 32 kHz RC (±5%)
Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25 % accuracy)
3 PLLs for system clock, audio, ADC
Up to 114 fast I/Os, most 5 V-tolerant, up to 14 I/Os with independent supply down to 1.08 V
RTC with HW calendar, alarms and calibration
Up to 24 capacitive sensing channels: support touchkey, linear and rotary touch sensors
16x timers: 2x 16-bit advanced motor-control, 2x 32-bit and 5x 16-bit general purpose, 2x 16-bit basic, 2x low-power 16-bit timers (available in Stop mode), 2x watchdogs, SysTick timer
Memories Up to 1 MB Flash, 2 banks read-while-write, proprietary code readout protection Up to 128 KB of SRAM including 32 KB with hardware parity check External memory interface for static memories supporting SRAM, PSRAM, NOR and NAND memories Quad SPI memory interface
Up to 1 MB Flash, 2 banks read-while-write, proprietary code readout protection
Up to 128 KB of SRAM including 32 KB with hardware parity check
External memory interface for static memories supporting SRAM, PSRAM, NOR and NAND memories
Quad SPI memory interface
4x digital filters for sigma delta modulator
Rich analog peripherals (independent supply) 3x 12-bit ADC 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps 2x 12-bit DAC output channels, low-power sample and hold 2x operational amplifiers with built-in PGA 2x ultra-low-power comparators
3x 12-bit ADC 5 Msps, up to 16-bit with hardware oversampling, 200 µA/Msps
2x 12-bit DAC output channels, low-power sample and hold
2x operational amplifiers with built-in PGA
2x ultra-low-power comparators
19x communication interfaces 2x SAIs (serial audio interface) 3x I2C FM+(1 Mbit/s), SMBus/PMBus 5x USARTs (ISO 7816, LIN, IrDA, modem) 1x LPUART (Stop 2 wake-up) 3x SPIs (and 1x Quad SPI) CAN (2.0B Active) and SDMMC interface SWPMI single wire protocol master I/F IRTIM (Infrared interface)
2x SAIs (serial audio interface)
3x I2C FM+(1 Mbit/s), SMBus/PMBus
5x USARTs (ISO 7816, LIN, IrDA, modem)
1x LPUART (Stop 2 wake-up)
3x SPIs (and 1x Quad SPI)
CAN (2.0B Active) and SDMMC interface
SWPMI single wire protocol master I/F
IRTIM (Infrared interface)
14-channel DMA controller
True random number generator
CRC calculation unit, 96-bit unique ID
Development support: serial wire debug (SWD), JTAG, Embedded Trace Macrocellâ„¢
All packages are ECOPACK2® compliant

Alternative Descriptions

Mcu, Arm Cortex-M4, 80Mhz, Lqfp-100 | Newark Electronics
MCU 32-Bit ARM Cortex-M4F RISC 1MB Flash 1.71V to 3.6V 100-Pin LQFP Tray | Avnet America
MCU, ARM CORTEX-M4, 80MHZ, LQFP-100 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32L471VGT3?

Additional datasheets, footprints and schematics for STM32L471VGT3 are listed on our Part Details page. You can also find images and similar parts to STM32L471VGT3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32L471VGT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L471VGT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32L471VGT3 fall under?

The STM32L471VGT3 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L4 Series > STM32L4x1.

Can I view similar or alternative parts?

You can view similar parts to STM32L471VGT3 when available in the STM32L4x1 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L471VGT3 you can contact the distributor directly for product support, shipping queries etc.

Is the STM32L471VGT3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32L471VGT3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STM32L471VGT3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32L471VGT3 often in real-time on the comparison pages.

What if I can't find stock of STM32L471VGT3?

You can fill out our help required form which you can use to request a quote for STM32L471VGT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay