STM32L442KCU6 STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 256 Kbytes of Flash memory, USB, AES-256, DFSDM

Status: Active
Series: STM32L442KC
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM32L442KC devices are the ultra-low-power microcontrollers based on the high-performance Arm ® Cortex ® -M4 32-bit RISC core operating at a frequency of up to 80 MHz. The Cortex-M4 core features a Floating point unit (FPU) single precision which supports all Arm ® single-precision data-processing instructions and data types. It also implements a full set of DSP instructions and a memory protection unit (MPU) which enhances application security. The STM32L442KC devices embed high-speed memories (256 Kbyte of Flash memory, 64 Kbyte of SRAM), a Quad SPI flash memories interface and an extensive range of enhanced I/Os and peripherals connected to two APB buses, two AHB buses and a 32-bit multi-AHB bus matrix. The STM32L442KC devices embed several protection mechanisms for embedded Flash memory and SRAM: readout protection, write protection, proprietary code readout protection and Firewall. The devices offer a fast 12-bit ADC (5 Msps), two comparators, one operational amplifier, two DAC channels, a low-power RTC, one general-purpose 32-bit timer, one 16-bit PWM timer dedicated to motor control, four general-purpose 16-bit timers, and two 16-bit low-power timers. In addition, up to 3 capacitive sensing channels are available. They also feature standard and advanced communication interfaces. The STM32L442KC devices embed AES hardware accelerator. The STM32L442KC operates in the -40 to +85 °C (+105 °C junction), -40 to +105 °C (+125 °C junction) and -40 to +125 °C (+130 °C junction) temperature ranges from a 1.71 to 3.6 V power supply. A comprehensive set of power-saving modes allows the design of low-power applications. Some independent power supplies are supported: analog independent supply input for ADC, DAC, OPAMP and comparators The STM32L442KC family offers a single 32-pin package.

Where to Buy

Prices starting from US$2.58

Distributor Stock
Logo for Newark
Newark Electronics
from US$4.45
14,277
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.58
940
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
980
in stock
Buy Now
Logo for Ozdisan
Ozdisan
from US$3.18
0
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
0
in stock
Buy Now
Buy Now

Features

Ultra-low-power with FlexPowerControl 1.71 V to 3.6 V power supply -40 °C to 85/105/125 °C temperature range 8 nA Shutdown mode (2 wakeup pins) 28 nA Standby mode (2 wakeup pins) 280 nA Standby mode with RTC 1.0 μA Stop 2 mode, 1.28 μA with RTC 84 μA/MHz run mode Batch acquisition mode (BAM) 4 μs wakeup from Stop mode Brown out reset (BOR) Interconnect matrix
1.71 V to 3.6 V power supply
-40 °C to 85/105/125 °C temperature range
8 nA Shutdown mode (2 wakeup pins)
28 nA Standby mode (2 wakeup pins)
280 nA Standby mode with RTC
1.0 μA Stop 2 mode, 1.28 μA with RTC
84 μA/MHz run mode
Batch acquisition mode (BAM)
4 μs wakeup from Stop mode
Brown out reset (BOR)
Interconnect matrix
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait-state execution from Flash memory, frequency up to 80 MHz, MPU, 100DMIPS and DSP instructions
Performance benchmark 1.25 DMIPS/MHz (Drystone 2.1) 273.55 CoreMark® (3.42 CoreMark/MHz @ 80 MHz)
1.25 DMIPS/MHz (Drystone 2.1)
273.55 CoreMark® (3.42 CoreMark/MHz @ 80 MHz)
Energy benchmark 176.7 ULPBench® score
176.7 ULPBench® score
Clock Sources 32 kHz crystal oscillator for RTC (LSE) Internal 16 MHz factory-trimmed RC (±1%) Internal low-power 32 kHz RC (±5%) Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25 % accuracy) Internal 48 MHz with clock recovery 2 PLLs for system clock, USB, audio, ADC
32 kHz crystal oscillator for RTC (LSE)
Internal 16 MHz factory-trimmed RC (±1%)
Internal low-power 32 kHz RC (±5%)
Internal multispeed 100 kHz to 48 MHz oscillator, auto-trimmed by LSE (better than ±0.25 % accuracy)
Internal 48 MHz with clock recovery
2 PLLs for system clock, USB, audio, ADC
Up to 26 fast I/Os, most 5 V-tolerant
RTC with HW calendar, alarms and calibration
Up to 3 capacitive sensing channels
11x timers: 1x 16-bit advanced motor-control, 1x 32-bit and 2x 16-bit general purpose, 2x 16-bit basic, 2x low-power 16-bit timers (available in Stop mode), 2x watchdogs, SysTick timer
Memories 256 KB single bank Flash, proprietary code readout protection 64 KB of SRAM including 16 KB with hardware parity check Quad SPI memory interface
256 KB single bank Flash, proprietary code readout protection
64 KB of SRAM including 16 KB with hardware parity check
Quad SPI memory interface
Rich analog peripherals (independent supply) 1x 12-bit ADC 5 Msps, up to 16-bit with hardware oversampling, 200 μA/Msps 2x 12-bit DAC output channels, low-power sample and hold 1x operational amplifier with built-in PGA 2x ultra-low-power comparators
1x 12-bit ADC 5 Msps, up to 16-bit with hardware oversampling, 200 μA/Msps
2x 12-bit DAC output channels, low-power sample and hold
1x operational amplifier with built-in PGA
2x ultra-low-power comparators
AES: 128/256-bit key encryption hardware accelerator
14x communication interfaces USB 2.0 full-speed crystal less solution with LPM and BCD 1x SAI (serial audio interface) 2x I2C FM+(1 Mbit/s), SMBus/PMBus 3x USARTs (ISO 7816, LIN, IrDA, modem) 1x LPUART (Stop 2 wake-up) 2x SPIs (and 1x Quad SPI) CAN (2.0B Active) SWPMI single wire protocol master I/F IRTIM (Infrared interface)
USB 2.0 full-speed crystal less solution with LPM and BCD
1x SAI (serial audio interface)
2x I2C FM+(1 Mbit/s), SMBus/PMBus
3x USARTs (ISO 7816, LIN, IrDA, modem)
1x LPUART (Stop 2 wake-up)
2x SPIs (and 1x Quad SPI)
CAN (2.0B Active)
SWPMI single wire protocol master I/F
IRTIM (Infrared interface)
14-channel DMA controller
True random number generator
CRC calculation unit, 96-bit unique ID
Development support: serial wire debug (SWD), JTAG, Embedded Trace Macrocell™
All packages are ECOPACK2® compliant

Last 6 months Inventory & Pricing History


Resources


Application Notes
AN4629 ADC hardware oversampling for microcontrollers of the STM32 L0 and L4 series
AN5012 Analog-to-digital audio conversion example using STM32L4 Series microcontroller peripherals
AN3126 Audio and waveform generation using the DAC in STM32 products
AN3154 CAN protocol used in the STM32 bootloader
AN4312 Design with surface sensors for touch sensing applications on MCUs
AN4894 EEPROM emulation techniques and software for STM32 microcontrollers
AN1709 EMC design guide for STM8, STM32 and Legacy MCUs
AN3960 ESD considerations for touch sensing applications on MCUs
AN5612 ESD protection of STM32 MCUs and MPUs
AN1181 Electrostatic discharge sensitivity measurement
AN5543 Enhanced methods to handle SPI communication on STM32 devices
AN4566 Extending the DAC performance of STM32 microcontrollers
AN4776 General-purpose timer cookbook for STM32 microcontrollers
AN4555 Getting started with STM32L4 Series and STM32L4+ Series hardware development
AN4990 Getting started with sigma-delta digital interface on applicable STM32 microcontrollers
AN5105 Getting started with touch sensing control on STM32 microcontrollers
AN4750 Handling of soft errors in STM32 applications
AN4803 High-speed SI simulations using IBIS and board-level simulations using HyperLynx® SI on STM32 MCUs and MPUs
AN2834 How to get the best ADC accuracy in STM32 microcontrollers
AN4229 How to implement a vocoder solution using STM32 microcontrollers
AN4991 How to wake up an STM32xx Series microcontroller from low-power mode with the USART or the LPUART
AN4221 I2C protocol used in the STM32 bootloader
AN4299 Improve conducted noise robustness for touch sensing applications on MCUs
AN3236 Increase the number of touchkeys for touch sensing applications on MCUs
AN5027 Interfacing PDM digital microphones using STM32 MCUs and MPUs
AN5156 Introduction to STM32 microcontrollers security
AN4838 Managing memory protection unit in STM32 MCUs
AN4809 Migrating between STM32L0 Series and STM32L4 Series / STM32L4+ Series microcontrollers
AN4649 Migrating from STM32F1 Series to STM32L4 Series / STM32L4+ Series microntrollers
AN4831 Migrating from STM32F2x5 line to STM32L4 Series and STM32L4+ Series microcontrollers
AN4832 Migrating from STM32F303 line to STM32L4 Series and STM32L4+ Series microcontrollers
AN4616 Migrating from STM32F401 and STM32F411 lines to STM32L4 Series and STM32L4+ Series microcontrollers
AN4821 Migrating from STM32F405/415 line and STM32F407/417 line to STM32L4 Series and STM32L4+ Series microcontrollers
AN5408 Migrating from STM32L0, STM32L1, and STM32L4 Series associated with SX12xx transceivers to STM32WL Series microcontrollers
AN4612 Migrating from STM32L1 Series to STM32L4 Series and STM32L4+ Series microcontrollers
AN5138 Migrating from STM32L4 and STM32L4+ to STM32L5 Series microcontrollers
AN4635 Minimization of power consumption using LPUART for STM32 microcontrollers
AN4746 Optimizing power and performance with STM32L4 and STM32L4+ Series microcontrollers
AN2867 Oscillator design guide for STM8AF/AL/S, STM32 MCUs and MPUs
AN4760 Quad-SPI interface on STM32 microcontrollers and microprocessors
AN4286 SPI protocol used in the STM32 bootloader
AN4908 STM32 USART automatic baud rate detection
AN4013 STM32 cross-series timer overview
AN4899 STM32 microcontroller GPIO hardware settings and low-power consumption
AN4989 STM32 microcontroller debug toolbox
AN4230 STM32 microcontroller random number generation validation using the NIST statistical test suite
AN2606 STM32 microcontroller system memory boot mode
AN4726 STM32Cube firmware examples for STM32L4 Series and STM32L4+ Series
AN4729 STM32L0/L4 FIREWALL overview
AN5372 STM32L4 and STM32L4+ Series to STM32U575/585 migration guide
AN4621 STM32L4 and STM32L4+ ultra-low-power features overview
AN4310 Sampling capacitor selection guide for touch sensing applications on MCUs
AN2639 Soldering recommendations and package information for Lead-free ECOPACK MCUs and MPUs
AN5036 Thermal management guidelines for STM32 applications
AN4316 Tuning a touch sensing application on MCUs
AN3155 USART protocol used in the STM32 bootloader
AN3156 USB DFU protocol used in the STM32 bootloader
AN5225 USB Type-C Power Delivery using STM32 MCUs and MPUs
AN4879 USB hardware and PCB guidelines using STM32 MCUs
AN4277 Using STM32 device PWM shut-down features for motor control and digital power conversion
AN4995 Using an electromyogram technique to detect muscle activity
AN4730 Using the FIREWALL embedded in STM32L0/L4/L4+ Series MCUs for secure access to sensitive parts of code and data
AN2548 Using the STM32F0/F1/F3/Gx/Lx Series DMA controller
AN4759 Using the hardware real-time clock (RTC) and the tamper management unit (TAMP) with STM32 microcontrollers
AN5690 VREFBUF peripheral applications and trimming technique
AN4655 Virtually increasing the number of serial communication peripherals in STM32 applications






Application Notes for related Tools & Software
AN5698 Adapting the X-CUBE-STL functional safety package for STM32 (IEC 61508 compliant) to other safety standards
Atollic Editing Keyboard Shortcuts
AN4841 Digital signal processing for STM32 microcontrollers using CMSIS
AN4894 EEPROM emulation techniques and software for STM32 microcontrollers
AN4044 Floating point unit demonstration on STM32 microcontrollers
FreeRTOS Guide
AN4323 Getting started with STemWin Library
AN5361 Getting started with projects based on dual-core STM32H7 microcontrollers in STM32CubeIDE
AN5564 Getting started with projects based on dual-core STM32WL microcontrollers in STM32CubeIDE
AN5394 Getting started with projects based on the STM32L5 Series in STM32CubeIDE
AN5360 Getting started with projects based on the STM32MP1 Series in STM32CubeIDE
AN4435 Guidelines for obtaining UL/CSA/IEC 60730-1/60335-1 Class B certification in any STM32 application
AN5418 How to build a simple USB-PD sink application with STM32CubeMX
AN4736 How to calibrate STM32L4 Series microcontrollers internal RC oscillator
AN4631 How to calibrate an STM32L0xx internal RC oscillator
AN5676 How to calibrate internal RC oscillators on STM32U5 Series
How to do semihosting in TrueSTUDIO
AN4834 Implementation of transmitters and receivers for infrared remote control protocols with STM32Cube
Installing STM32Cubeprogrammer in TrueSTUDIO
AN5056 Integration guide for the X-CUBE-SBSFU STM32Cube Expansion Package
AN4865 Low-power timer (LPTIM) applicative use cases on STM32 MCUs and MPUs
AN5426 Migrating graphics middleware projects from STM32CubeMX 5.4.0 to STM32CubeMX 5.5.0
AN4635 Minimization of power consumption using LPUART for STM32 microcontrollers
AN4767 On-the-fly firmware update for dual bank STM32 microcontrollers
AN4666 Parallel synchronous transmission using GPIO and DMA
AN4968 Proprietary code read out protection (PCROP) on STM32F72xxx and STM32F73xxx microcontrollers
AN4758 Proprietary code read-out protection on STM32L4, STM32L4+, STM32G4 and STM32WB Series MCUs
AN4701 Proprietary code read-out protection on microcontrollers of the STM32F4 Series
AN4502 STM32 SMBus/PMBus™ embedded software expansion for STM32Cube™
AN4657 STM32 in-application programming (IAP) using the USART
AN4777 STM32 power mode examples
AN4726 STM32Cube firmware examples for STM32L4 Series and STM32L4+ Series
STM32CubeMX Installation in TrueSTUDIO
AN5731 STM32CubeMX and STM32CubeIDE thread-safe solution
AN5054 Secure programming using STM32CubeProgrammer
TrueSTUDIO for ARM® Migration Guide: IAR Embedded Workbench to TrueSTUDIO
AN5126 Using X-CUBE-RC-CALIB software to calibrate STM32G0 Series internal RC oscillator
AN5282 Using X-CUBE-RC-CALIB software to calibrate STM32WB Series internal RC oscillators
AN4759 Using the hardware real-time clock (RTC) and the tamper management unit (TAMP) with STM32 microcontrollers

Presentations
Microcontrollers B-L462E-CELL1 discovery cellular kit product overview
Microcontrollers Functional Safety Packages
STM32 Development Boards Portfolio
STM32 and STM8 embedded software solutions
STM32 and STM8 software development tools
STM32L4 MCU series - Excellence in ultra-low-power with performance
STM32L4トレーニング04 - システム設定コントローラ(SYSCFG)
STM32L4トレーニング05 - リセットおよびクロック制御(RCC)
STM32L4トレーニング06 - 電源コントローラ(PWR)
STM32L4トレーニング07 - DMAコントローラ(DMA)
STM32L4トレーニング08 - ネスト化されたベクタ割り込みコントローラ(NVIC)
STM32L4トレーニング09 - 外部割込み/イベント・コントローラ(EXTI)
STM32L4トレーニング10 - 汎用I/O(GPIO)
STM32L4トレーニング12 - デバッグ・サポート(DBG)
STM32L4トレーニング13 - 内蔵フラッシュ・メモリ・インタフェース(FLASH)
STM32L4トレーニング14 - Quad SPIメモリ・インタフェース(QUADSPI)
STM32L4トレーニング15 - フレキシブル・スタティック・メモリ・コントローラ(FSMC)
STM32L4トレーニング16 - 巡回冗長検査計算ユニット(CRC)
STM32L4トレーニング17 - ファイアウォール(FW)
STM32L4トレーニング18 - 乱数発生器(RNG)
STM32L4トレーニング20 - AESハードウェア・アクセラレータ(AES)
STM32L4トレーニング22 - アナログ・デジタル・コンバータ(ADC)
STM32L4トレーニング23 - デジタル・アナログ・コンバータ(DAC)
STM32L4トレーニング24 - 電圧リファレンス・バッファ(VREFBUF)
STM32L4トレーニング25 - オペアンプ(OPAMP)
STM32L4トレーニング26 - コンパレータ(COMP)
STM32L4トレーニング27 - 低電力ユニバーサル非同期レシーバ・トランスミッタ(LPUART)
STM32L4トレーニング28 - ユニバーサル同期/非同期レシーバ・トランスミッタ(USART)
STM32L4トレーニング29 - シングル・ワイヤ・プロトコル・マスタ・インタフェース(SWPMI)
STM32L4トレーニング30 - シリアル・ペリフェラル・インタフェース(SPI)
STM32L4トレーニング31 - USB OTG フルスピード・コントローラ(OTG_FS)
STM32L4トレーニング32 - I2Cインタフェース(I2C)
STM32L4トレーニング33 - 赤外線タイマ(IRTIM)
STM32L4トレーニング34 - コントローラ・エリア・ネットワーク(CAN)
STM32L4トレーニング35 - SD/SDIO/MMCホスト・インタフェース(SDMMC)
STM32L4トレーニング36 - ΔΣ変調器向けデジタル・フィルタ・インタフェース(DFSDM)
STM32L4トレーニング37 - シリアル・オーディオ・インタフェース(SAI)
STM32L4トレーニング38 - 液晶ディスプレイ・コントローラ(LCD)
STM32L4トレーニング39 - タッチ・センシング・コントローラ(TSC)
STM32L4トレーニング40 - 独立型ウォッチドッグ(IWDG)
STM32L4トレーニング41 - システム・ウィンドウ型ウォッチドッグ(WWDG)
STM32L4トレーニング42 - 低電力タイマ(LPTIM)
STM32L4トレーニング43 - 汎用タイマ(GPTIM)
STM32L4トレーニング44 - リアルタイム・クロック(RTC)





Alternative Descriptions

Mcu, 32Bit, 80Mhz, Ufqfpn-32 Rohs Compliant: Yes |Stmicroelectronics STM32L442KCU6 | Newark Electronics
MCU 32-Bit STM32L4x2 ARM Cortex M4 RISC 256KB Flash 3.3V 32-Pin UFQFPN Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32L442KCU6?

Additional datasheets, footprints and schematics for STM32L442KCU6 are listed on our Part Details page. You can also find images and similar parts to STM32L442KCU6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32L442KCU6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L442KCU6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32L442KCU6 fall under?

The STM32L442KCU6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L4 Series > STM32L4x2.

Can I view similar or alternative parts?

You can view similar parts to STM32L442KCU6 when available in the STM32L4x2 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L442KCU6 you can contact the distributor directly for product support, shipping queries etc.

Is the STM32L442KCU6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32L442KCU6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Silica, Ozdisan and EBV Elektronik have stock available or on a lead time for STM32L442KCU6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32L442KCU6 often in real-time on the comparison pages.

What if I can't find stock of STM32L442KCU6?

You can fill out our help required form which you can use to request a quote for STM32L442KCU6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.