Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.86
|
324
in stock
|
Buy Now | |
element14
from US$14.09
|
359
in stock
|
Buy Now | |
Newark Electronics
from US$13.69
|
324
in stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
190
in stock
|
Buy Now | |
Distrelec
from US$16.25
|
44
in stock
|
Buy Now | |
Future Electronics
from US$12.92
|
5
in stock
|
Buy Now | |
Avnet America
from US$14.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32L152RC |
Kit Contents | Dev Board STM32L152RC |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Discovery Kit for STM32L151/52 Line On-board ST-LINK/V2 4 Column 24 Segment LCD USB/3.3/5V Power |
STM32L, DISCOVERY, EVAL BOARD | element14 |
Stm32L, Discovery, Eval Board | Newark Electronics |
ST Discovery Kit STM32 Development Board | Distrelec |
32-Bit ARM Cortex-M3 Microcontroller Evaluation Board for STM32L Series | Future Electronics |
STM32L152RC 32-bit Microcontroller Discovery Kit | Avnet America |
Where can I find additional details, specifications and documents for a STM32L152C-DISCO?
Additional datasheets, footprints and schematics for STM32L152C-DISCO are listed on our Part Details page. You can also find images and similar parts to STM32L152C-DISCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L152C-DISCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L152C-DISCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L152C-DISCO fall under?
The STM32L152C-DISCO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32L152C-DISCO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L152C-DISCO you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L152C-DISCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32L152C-DISCO have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for STM32L152C-DISCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L152C-DISCO often in real-time on the comparison pages.
What if I can't find stock of STM32L152C-DISCO?
You can fill out our help required form which you can use to request a quote for STM32L152C-DISCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.