Status: | Active |
---|---|
Series: | STM32L151VE |
RoHS: | Compliant |
Prices starting from US$6.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.30
|
1,882
in stock
|
Buy Now | |
Future Electronics
from US$6.83
|
12,646
in stock
|
Buy Now | |
Newark Electronics
from US$8.01
|
1,882
in stock
|
Buy Now | |
element14
from US$10.04
|
1,882
in stock
|
Buy Now | |
Avnet America
from US$6.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Includes ST state-of-the-art patented technology Ultra-low-power platform 1.65 V to 3.6 V power supply -40 °C to 105 °C temperature range 290 nA Standby mode (3 wakeup pins) 1.11 µA Standby mode + RTC 560 nA Stop mode (16 wakeup lines) 1.4 µA Stop mode + RTC 11 µA Low-power run mode down to 4.6 µA in Low-power sleep mode 195 µA/MHz Run mode 10 nA ultra-low I/O leakage 8 µs wakeup time Core: Arm® Cortex®-M3 32-bit CPU From 32 kHz up to 32 MHz max 1.25 DMIPS/MHz (Dhrystone 2.1) Memory protection unit Up to 34 capacitive sensing channels CRC calculation unit, 96-bit unique ID Reset and supply management Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) Clock sources 1 to 24 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 16 MHz oscillator factory trimmed RC(+/-1%) with PLL option Internal low-power 37 kHz oscillator Internal multispeed low-power 65 kHz to 4.2 MHz oscillator PLL for CPU clock and USB (48 MHz) Pre-programmed bootloader USB and USART supported Up to 116 fast I/Os (102 I/Os 5V tolerant), all mappable on 16 external interrupt vectors Memories 512 Kbytes of Flash memory with ECC (with 2 banks of 256 Kbytes enabling RWW capability) 80 Kbytes of RAM 16 Kbytes of true EEPROM with ECC 128-byte backup register LCD driver (except STM32L151xE devices) up to 8x40 segments, contrast adjustment, blinking mode, step-up converter Rich analog peripherals (down to 1.8 V) 2x operational amplifiers 12-bit ADC 1 Msps up to 40 channels 12-bit DAC 2 ch with output buffers 2x ultra-low-power comparators(window mode and wake up capability) DMA controller 12x channels 11x peripheral communication interfaces 1x USB 2.0 (internal 48 MHz PLL) 5x USARTs Up to 8x SPIs (2x I2S, 3x 16 Mbit/s) 2x I2Cs (SMBus/PMBus) 11x timers: 1x 32-bit, 6x 16-bit with up to 4 IC/OC/PWM channels, 2x 16-bit basic timers, 2x watchdog timers (independent and window) Development support: serial wire debug, JTAG and trace |
Ultra-low-power platform 1.65 V to 3.6 V power supply -40 °C to 105 °C temperature range 290 nA Standby mode (3 wakeup pins) 1.11 µA Standby mode + RTC 560 nA Stop mode (16 wakeup lines) 1.4 µA Stop mode + RTC 11 µA Low-power run mode down to 4.6 µA in Low-power sleep mode 195 µA/MHz Run mode 10 nA ultra-low I/O leakage 8 µs wakeup time |
1.65 V to 3.6 V power supply |
-40 °C to 105 °C temperature range |
290 nA Standby mode (3 wakeup pins) |
1.11 µA Standby mode + RTC |
560 nA Stop mode (16 wakeup lines) |
1.4 µA Stop mode + RTC |
11 µA Low-power run mode down to 4.6 µA in Low-power sleep mode |
195 µA/MHz Run mode |
10 nA ultra-low I/O leakage |
8 µs wakeup time |
Core: Arm® Cortex®-M3 32-bit CPU From 32 kHz up to 32 MHz max 1.25 DMIPS/MHz (Dhrystone 2.1) Memory protection unit |
From 32 kHz up to 32 MHz max |
1.25 DMIPS/MHz (Dhrystone 2.1) |
Memory protection unit |
Up to 34 capacitive sensing channels |
CRC calculation unit, 96-bit unique ID |
Reset and supply management Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock sources 1 to 24 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 16 MHz oscillator factory trimmed RC(+/-1%) with PLL option Internal low-power 37 kHz oscillator Internal multispeed low-power 65 kHz to 4.2 MHz oscillator PLL for CPU clock and USB (48 MHz) |
1 to 24 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
Internal 16 MHz oscillator factory trimmed RC(+/-1%) with PLL option |
Internal low-power 37 kHz oscillator |
Internal multispeed low-power 65 kHz to 4.2 MHz oscillator |
PLL for CPU clock and USB (48 MHz) |
Pre-programmed bootloader USB and USART supported |
USB and USART supported |
Up to 116 fast I/Os (102 I/Os 5V tolerant), all mappable on 16 external interrupt vectors |
Memories 512 Kbytes of Flash memory with ECC (with 2 banks of 256 Kbytes enabling RWW capability) 80 Kbytes of RAM 16 Kbytes of true EEPROM with ECC 128-byte backup register |
512 Kbytes of Flash memory with ECC (with 2 banks of 256 Kbytes enabling RWW capability) |
80 Kbytes of RAM |
16 Kbytes of true EEPROM with ECC |
128-byte backup register |
LCD driver (except STM32L151xE devices) up to 8x40 segments, contrast adjustment, blinking mode, step-up converter |
Rich analog peripherals (down to 1.8 V) 2x operational amplifiers 12-bit ADC 1 Msps up to 40 channels 12-bit DAC 2 ch with output buffers 2x ultra-low-power comparators(window mode and wake up capability) |
2x operational amplifiers |
12-bit ADC 1 Msps up to 40 channels |
12-bit DAC 2 ch with output buffers |
2x ultra-low-power comparators(window mode and wake up capability) |
DMA controller 12x channels |
11x peripheral communication interfaces 1x USB 2.0 (internal 48 MHz PLL) 5x USARTs Up to 8x SPIs (2x I2S, 3x 16 Mbit/s) 2x I2Cs (SMBus/PMBus) |
1x USB 2.0 (internal 48 MHz PLL) |
5x USARTs |
Up to 8x SPIs (2x I2S, 3x 16 Mbit/s) |
2x I2Cs (SMBus/PMBus) |
11x timers: 1x 32-bit, 6x 16-bit with up to 4 IC/OC/PWM channels, 2x 16-bit basic timers, 2x watchdog timers (independent and window) |
Development support: serial wire debug, JTAG and trace |
Product Specifications |
---|
DS10002 Ultra-low-power 32-bit MCU Arm®-based Cortex®-M3 with 512KB Flash, 80KB SRAM, 16KB EEPROM, LCD, USB, ADC, DAC |
Reference Manuals |
---|
RM0038 STM32L100xx, STM32L151xx, STM32L152xx and STM32L162xx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
STM32Trust An ecosystem for embedded security |
STM32L Series 512 KB Flash 80 kB RAM 32-Bit ARM Based Microcontroller - LQFP-100 | Future Electronics |
32 Bit Microcontroller, Ultra Low Power, Arm Cortex-M3, 32 Mhz, 512 Kb, 80 Kb, 100, Lqfp Rohs Compliant: Yes |Stmicroelectronics STM32L151VET6 | Newark Electronics |
MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-100 | element14 |
MCU 32-bit Low Power STM32L ARM Cortex-M3 RISC 512kB Flash 100-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a STM32L151VET6?
Additional datasheets, footprints and schematics for STM32L151VET6 are listed on our Part Details page. You can also find images and similar parts to STM32L151VET6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L151VET6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L151VET6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L151VET6 fall under?
The STM32L151VET6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L1 Series > STM32L151/152.
Can I view similar or alternative parts?
You can view similar parts to STM32L151VET6 when available in the STM32L151/152 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L151VET6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L151VET6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L151VET6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STM32L151VET6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L151VET6 often in real-time on the comparison pages.
What if I can't find stock of STM32L151VET6?
You can fill out our help required form which you can use to request a quote for STM32L151VET6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.