STM32L151VCH6 STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Ultra-low-power Arm Cortex-M3 MCU with 256 Kbytes of Flash memory, 32 MHz CPU, USB, 3xOp-amp

Status: Active
Series: STM32L151VC
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ultra-low-power STM32L151xC and STM32L152xC devices incorporate the connectivity power of the universal serial bus (USB) with the high-performance ARM ® Cortex ® -M3 32-bit RISC core operating at a frequency of 32 MHz (33.3 DMIPS), a memory protection unit (MPU), high-speed embedded memories (Flash memory up to 256 Kbytes and RAM up to 32 Kbytes) and an extensive range of enhanced I/Os and peripherals connected to two APB buses. The STM32L151xC and STM32L152xC devices offer two operational amplifiers, one 12-bit ADC, two DACs, two ultra-low-power comparators, one general-purpose 32-bit timer, six general-purpose 16-bit timers and two basic timers, which can be used as time bases. Moreover, the STM32L151xC and STM32L152xC devices contain standard and advanced communication interfaces: up to two I2Cs, three SPIs, two I2S, three USARTs and an USB. The STM32L151xC and STM32L152xC devices offer up to 23 capacitive sensing channels to simply add a touch sensing functionality to any application. They also include a real-time clock and a set of backup registers that remain powered in Standby mode. Finally, the integrated LCD controller (except STM32L151xC devices) has a built-in LCD voltage generator that allows to drive up to 8 multiplexed LCDs with the contrast independent of the supply voltage. The ultra-low-power STM32L151xC and STM32L152xC devices operate from a 1.8 to 3.6 V power supply (down to 1.65 V at power down) with BOR and from a 1.65 to 3.6 V power supply without BOR option. They are available in the -40 to +85 °C and -40 to +105 °C temperature ranges. A comprehensive set of power-saving modes allows the design of low-power applications.

Prices starting from US$4.77


Distributor Starting From Stock
Logo for Avnet Silica Avnet Silica -
2,496
Buy Now
Logo for EBV Elektronik EBV Elektronik -
1,248
Buy Now
Logo for Newark Electronics Newark Electronics US$6.20
-
Buy Now
Logo for Future Electronics Future Electronics US$4.77
-
Buy Now
Logo for Avnet America Avnet America US$5.06
-
Buy Now
Logo for element14 element14 US$6.09
-
Buy Now
View Full Pricing & Stock Comparison

Features

Ultra-low-power platform 1.65 V to 3.6 V power supply -40 °C to 105 °C temperature range 0.29µA Standby mode (3 wakeup pins) 1.15 µA Standby mode + RTC 0.44 µA Stop mode (16 wakeup lines) 1.4 µA Stop mode + RTC 8.6 µA Low-power run mode 185 µA/MHz Run mode 10 nA ultra-low I/O leakage 8 µs wakeup time
1.65 V to 3.6 V power supply
-40 °C to 105 °C temperature range
0.29µA Standby mode (3 wakeup pins)
1.15 µA Standby mode + RTC
0.44 µA Stop mode (16 wakeup lines)
1.4 µA Stop mode + RTC
8.6 µA Low-power run mode
185 µA/MHz Run mode
10 nA ultra-low I/O leakage
8 µs wakeup time
Core: ARM® Cortex®-M3 32-bit CPU From 32 kHz up to 32 MHz max 1.25 DMIPS/MHz (Dhrystone 2.1) Memory protection unit
From 32 kHz up to 32 MHz max
1.25 DMIPS/MHz (Dhrystone 2.1)
Memory protection unit
Reset and supply management Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD)
Low-power, ultrasafe BOR (brownout reset) with 5 selectable thresholds
Ultra-low-power POR/PDR
Programmable voltage detector (PVD)
Clock sources 1 to 24 MHz crystal oscillator 32 kHz oscillator for RTC with calibration High Speed Internal 16 MHz factory-trimmed RC (+/- 1%) Internal Low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz PLL for CPU clock and USB (48 MHz)
1 to 24 MHz crystal oscillator
32 kHz oscillator for RTC with calibration
High Speed Internal 16 MHz factory-trimmed RC (+/- 1%)
Internal Low-power 37 kHz RC
Internal multispeed low-power 65 kHz to 4.2 MHz PLL for CPU clock and USB (48 MHz)
Pre-programmed bootloader USB and USART supported
USB and USART supported
Development support Serial wire debug supported JTAG and trace supported
Serial wire debug supported
JTAG and trace supported
Up to 83 fast I/Os (70 I/Os 5V tolerant), all mappable on 16 external interrupt vectors
Memories 256 Kbytes of Flash memory with ECC 32 Kbytes of RAM 8 Kbytes of true EEPROM with ECC 128-byte backup register
256 Kbytes of Flash memory with ECC
32 Kbytes of RAM
8 Kbytes of true EEPROM with ECC
128-byte backup register
LCD Driver (except STM32L151xC devices) up to 8x40 segments, contrast adjustment, blinking mode, step-up converter
Rich analog peripherals (down to 1.8 V) 2x operational amplifiers 12-bit ADC 1Msps up to 25 channels 12-bit DAC 2 channels with output buffers 2x ultra-low-power-comparators(window mode and wake up capability)
2x operational amplifiers
12-bit ADC 1Msps up to 25 channels
12-bit DAC 2 channels with output buffers
2x ultra-low-power-comparators(window mode and wake up capability)
DMA controller 12x channels
9x peripheral communication interfaces 1x USB 2.0 (internal 48 MHz PLL) 3x USARTs Up to 8x SPIs (2x I2S, 3x 16 Mbit/s) 2x I2Cs (SMBus/PMBus)
1x USB 2.0 (internal 48 MHz PLL)
3x USARTs
Up to 8x SPIs (2x I2S, 3x 16 Mbit/s)
2x I2Cs (SMBus/PMBus)
11x timers: 1x 32-bit, 6x 16-bit with up to 4 IC/OC/PWM channels, 2x 16-bit basic timers, 2x watchdog timers (independent and window)
Up to 23 capacitive sensing channels
CRC calculation unit, 96-bit unique ID

Alternative Descriptions

MCU 32-bit Low Power STM32L ARM Cortex-M3 RISC 256kB Flash 100-Pin BGA Tray | Avnet Silica
Microcontroller Mcu, 32 Bit, Cortex-M3, 32Mhz, Bga-100 | Newark Electronics
STM32L Series 256 kB Flash 32 kB RAM 32 MHz 32-Bit ARM Microcontroller - BGA-100 | Future Electronics
MCU, 32BIT, CORTEX-M3, 32MHZ, BGA-100 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32L151VCH6?

Additional datasheets, footprints and schematics for STM32L151VCH6 are listed on our Part Details page. You can also find images and similar parts to STM32L151VCH6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32L151VCH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L151VCH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32L151VCH6 fall under?

The STM32L151VCH6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L1 Series > STM32L151/152.

Can I view similar or alternative parts?

You can view similar parts to STM32L151VCH6 when available in the STM32L151/152 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L151VCH6 you can contact the distributor directly for product support, shipping queries etc.

Is the STM32L151VCH6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32L151VCH6 have stock available?

Authorised distributors including Avnet Silica, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STM32L151VCH6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32L151VCH6 often in real-time on the comparison pages.

What if I can't find stock of STM32L151VCH6?

You can fill out our help required form which you can use to request a quote for STM32L151VCH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay