Status: | Active |
---|---|
Series: | STM32L151C8-A |
RoHS: | Compliant |
Prices starting from US$2.44
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.79 |
12,371
|
Buy Now | |
Newark Electronics | US$3.07 |
13,656
|
Buy Now | |
element14 | US$3.98 |
12,371
|
Buy Now | |
Chip One Stop | US$2.48 |
1,470
|
Buy Now | |
Future Electronics | US$3.04 |
-
|
Buy Now | |
Avnet America | US$2.86 |
-
|
Buy Now | |
Schukat Electronic | US$2.44 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Ultra-low-power platform 1.65 V to 3.6 V power supply -40 °C to 105 °C temperature range -40°C to 105°C temperature range 0.28 µA Standby mode (3 wakeup pins) 1.11 µA Standby mode + RTC 0.44 µA Stop mode (16 wakeup lines) 1.38 µA Stop mode + RTC 10.9 µA Low-power Run mode 185 µA/MHz Run mode 10 nA ultra-low I/O leakage 8 µs wakeup time |
1.65 V to 3.6 V power supply |
-40 °C to 105 °C temperature range |
-40°C to 105°C temperature range |
0.28 µA Standby mode (3 wakeup pins) |
1.11 µA Standby mode + RTC |
0.44 µA Stop mode (16 wakeup lines) |
1.38 µA Stop mode + RTC |
10.9 µA Low-power Run mode |
185 µA/MHz Run mode |
10 nA ultra-low I/O leakage |
8 µs wakeup time |
Core: ARM® Cortex®-M3 32-bit CPU From 32 kHz up to 32 MHz max 1.25 DMIPS/MHz (Dhrystone 2.1) Memory protection unit |
From 32 kHz up to 32 MHz max |
1.25 DMIPS/MHz (Dhrystone 2.1) |
Memory protection unit |
Reset and supply management Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR Programmable voltage detector (PVD) |
Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds |
Ultra-low-power POR/PDR |
Programmable voltage detector (PVD) |
Clock sources 1 to 24 MHz crystal oscillator 32 kHz oscillator for RTC with calibration High Speed Internal 16 MHz factory-trimmed RC (+/- 1%) Internal low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz PLL for CPU clock and USB (48 MHz) |
1 to 24 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
High Speed Internal 16 MHz factory-trimmed RC (+/- 1%) |
Internal low-power 37 kHz RC |
Internal multispeed low-power 65 kHz to 4.2 MHz |
PLL for CPU clock and USB (48 MHz) |
Pre-programmed bootloader USART supported |
USART supported |
Development support Serial wire debug supported JTAG and trace supported |
Serial wire debug supported |
JTAG and trace supported |
Up to 83 fast I/Os (73 I/Os 5V tolerant), all mappable on 16 external interrupt vectors |
Memories Up to 128 Kbytes Flash memory with ECC Up to 32 Kbytes RAM Up to 4 Kbytes of true EEPROM with ECC 80-byte backup register |
Up to 128 Kbytes Flash memory with ECC |
Up to 32 Kbytes RAM |
Up to 4 Kbytes of true EEPROM with ECC |
80-byte backup register |
LCD Driver (except STM32L151x6/8/B-A devices) for up to 8x40 segments Support contrast adjustment Support blinking mode Step-up converter on board |
Support contrast adjustment |
Support blinking mode |
Step-up converter on board |
Rich analog peripherals (down to 1.8 V) 12-bit ADC 1 Msps up to 24 channels 12-bit DAC 2 channels with output buffers 2x ultra-low-power-comparators(window mode and wake up capability) |
12-bit ADC 1 Msps up to 24 channels |
12-bit DAC 2 channels with output buffers |
2x ultra-low-power-comparators(window mode and wake up capability) |
DMA controller 7x channels |
8x peripheral communication interfaces 1x USB 2.0 (internal 48 MHz PLL) 3x USART (ISO 7816, IrDA) 2x SPI 16 Mbits/s 2x I2C (SMBus/PMBus) |
1x USB 2.0 (internal 48 MHz PLL) |
3x USART (ISO 7816, IrDA) |
2x SPI 16 Mbits/s |
2x I2C (SMBus/PMBus) |
10x timers: 6x 16-bit with up to 4 IC/OC/PWM channels, 2x 16-bit basic timers, 2x watchdog timers (independent and window) |
Up to 20 capacitive sensing channels supporting touchkey, linear and rotary touch sensors |
CRC calculation unit, 96-bit unique ID |
Product Specifications |
---|
DS9515 Ultra-low-power 32-bit MCU ARM®-based Cortex®-M3, 128KB Flash, 32KB SRAM, 4KB EEPROM, LCD, USB, ADC, DAC |
Reference Manuals |
---|
RM0038 STM32L100xx, STM32L151xx, STM32L152xx and STM32L162xx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
Errata Sheets |
---|
ES0224 STM32L151x6/8/B and STM32L152x6/8/B device errata |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
STM32Trust An ecosystem for embedded security |
Mcu, 32Bit, 32Mhz, Lqfp-48 | Newark Electronics |
MCU, ARM CORTEX-M3, 32MHZ, LQFP-48 | element14 |
STM32L Series 64 KB Flash 32 kB SRAM 32 MHz 32-Bit Microcontroller - LQFP-48 | Future Electronics |
MCU 32-bit Low Power STM32L ARM Cortex-M3 RISC 64kB Flash 48-Pin LQFP Tray | Avnet America |
MC 32bit 1,8V 64kB Flash 32MHz LQFP48 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STM32L151C8T6A?
Additional datasheets, footprints and schematics for STM32L151C8T6A are listed on our Part Details page. You can also find images and similar parts to STM32L151C8T6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L151C8T6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L151C8T6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L151C8T6A fall under?
The STM32L151C8T6A is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L1 Series > STM32L151/152.
Can I view similar or alternative parts?
You can view similar parts to STM32L151C8T6A when available in the STM32L151/152 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L151C8T6A you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L151C8T6A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L151C8T6A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for STM32L151C8T6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L151C8T6A often in real-time on the comparison pages.
What if I can't find stock of STM32L151C8T6A?
You can fill out our help required form which you can use to request a quote for STM32L151C8T6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.