Status: | Active |
---|---|
Series: | STM32L011D3 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
1,810
in stock
|
Buy Now | |
element14
from US$1.11
|
1,338
in stock
|
Buy Now | |
Farnell
from US$1.10
|
1,338
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
861
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,648
in stock
|
Buy Now | |
Avnet Silica
-
|
2,496
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Distrelec
from US$2.13
|
-
|
Buy Now |
Ultra-low-power platform 1.65 V to 3.6 V power supply -40 to 125 °C temperature range 0.23 μA Standby mode (2 wakeup pins) 0.34 μA Stop mode (16 wakeup lines) 0.67 μA Stop mode + RTC + 2 KB RAM retention Down to 79 μA/MHz in Run mode 5 μs wakeup time (from Flash memory) 1 μA 12-bit ADC conversion at 10 ksps |
1.65 V to 3.6 V power supply |
-40 to 125 °C temperature range |
0.23 μA Standby mode (2 wakeup pins) |
0.34 μA Stop mode (16 wakeup lines) |
0.67 μA Stop mode + RTC + 2 KB RAM retention |
Down to 79 μA/MHz in Run mode |
5 μs wakeup time (from Flash memory) |
1 μA 12-bit ADC conversion at 10 ksps |
Core: ARM® 32-bit Cortex®-M0+ Up to 32 MHz max. 0.95 DMIPS/MHz Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds Ultralow power POR/PDR Programmable voltage detector (PVD) |
Up to 32 MHz max. |
0.95 DMIPS/MHz |
Ultra-safe, low-power BOR (brownout reset) with 5 selectable thresholds |
Ultralow power POR/PDR |
Programmable voltage detector (PVD) |
Clock sources 0 to 32 MHz external clock 32 kHz oscillator for RTC with calibration High speed internal 16 MHz factory-trimmed RC (+/- 1%) Internal low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz RC PLL for CPU clock |
0 to 32 MHz external clock |
32 kHz oscillator for RTC with calibration |
High speed internal 16 MHz factory-trimmed RC (+/- 1%) |
Internal low-power 37 kHz RC |
Internal multispeed low-power 65 kHz to 4.2 MHz RC |
PLL for CPU clock |
Pre-programmed bootloader USART, SPI supported |
USART, SPI supported |
Development support Serial wire debug supported |
Serial wire debug supported |
Up to 38 fast I/Os (31 I/Os 5V tolerant) |
Memories Up to 16 KB Flash memory with ECC 2 KB RAM 512 B of data EEPROM with ECC 20-byte backup register Sector protection against R/W operation |
Up to 16 KB Flash memory with ECC |
2 KB RAM |
512 B of data EEPROM with ECC |
20-byte backup register |
Sector protection against R/W operation |
Rich Analog peripherals 12-bit ADC 1.14 Msps up to 10 channels (down to 1.65 V) 2x ultra-low-power comparators (window mode and wake up capability, down to 1.8 V) |
12-bit ADC 1.14 Msps up to 10 channels (down to 1.65 V) |
2x ultra-low-power comparators (window mode and wake up capability, down to 1.8 V) |
7-channel DMA controller, supporting ADC, SPI, I2C, USART, Timers |
5x peripherals communication interface |
1x USART (ISO 7816, IrDA), 1x UART (low power) |
1x SPI 16 Mbits/s |
1x I2C (SMBus/PMBus) |
8x timers: 1x 16-bit with up to 4 channels, 1x 16-bit with up to 2 channels, 1x 16-bit ultra-low-power timer, 1x SysTick, 1x RTC and 2x watchdogs (independent/window) |
CRC calculation unit, 96-bit unique ID |
All packages are ECOPACK®2 |
Product Specifications |
---|
DS11100 Access line ultra-low-power 32-bit MCU Arm®-based Cortex®-M0+, up to 16KB Flash, 2KB SRAM, 512B EEPROM, ADC |
Reference Manuals |
---|
RM0377 Ultra-low-power STM32L0x1 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0223 Cortex®-M0+ programming manual for STM32L0, STM32G0, STM32WL and STM32WB Series |
Errata Sheets |
---|
ES0332 STM32L011xx/L021xx device errata |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
STM32Trust An ecosystem for embedded security |
Brochures |
---|
STM32L series - Ultra-low-power 32-bit MCUs |
STM32L0 Series - Ultra-low-power MCUs - Tailored to your needs |
Magazine Articles |
---|
Design & Elektronik magazine - Benchmark ULPBench debunked |
STMicroelectronics, STM32L011D3P6 | RS |
MCU, ARM CORTEX-M0+, 32MHZ, TSSOP-14 | element14 |
Mcu, Arm Cortex-M0+, 32Mhz, Tssop-14 | Newark Electronics |
MCU 32-Bit STM32 ARM Cortex M0 RISC 8KB Flash 2.5V/3.3V 14-Pin TSSOP Tube | EBV Elektronik |
Access line ultra-low-power 32-bit MCU Arm«-based Cortex«-M0+, up to 16KB Flash | Future Electronics |
ST Microcontroller 32bit 8KB TSSOP | Distrelec |
Where can I find additional details, specifications and documents for a STM32L011D3P6?
Additional datasheets, footprints and schematics for STM32L011D3P6 are listed on our Part Details page. You can also find images and similar parts to STM32L011D3P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L011D3P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L011D3P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L011D3P6 fall under?
The STM32L011D3P6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L0 Series > STM32L0x1.
Can I view similar or alternative parts?
You can view similar parts to STM32L011D3P6 when available in the STM32L0x1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L011D3P6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L011D3P6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L011D3P6 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STM32L011D3P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L011D3P6 often in real-time on the comparison pages.
What if I can't find stock of STM32L011D3P6?
You can fill out our help required form which you can use to request a quote for STM32L011D3P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.