Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$448.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$477.37
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$448.21
|
28
in stock
|
Buy Now | |
element14
from US$486.69
|
15
in stock
|
Buy Now | |
Future Electronics
from US$480.00
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$500.00
|
1
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32H7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32H743XIH6U |
Kit Contents | Evaluation Board STM32H743XIH6U |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Evaluation Board, 32Bit Arm Cortex-M7 | Newark Electronics |
EVALUATION BOARD, 32BIT ARM CORTEX-M7 | element14 |
STM32H7 ARM Cortex-M7 32-Bit Microcontroller Evaluation Board | Future Electronics |
STM32H743 32-bit Microcontroller Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STM32H743I-EVAL2?
Additional datasheets, footprints and schematics for STM32H743I-EVAL2 are listed on our Part Details page. You can also find images and similar parts to STM32H743I-EVAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32H743I-EVAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32H743I-EVAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32H743I-EVAL2 fall under?
The STM32H743I-EVAL2 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STM32H743I-EVAL2 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32H743I-EVAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32H743I-EVAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32H743I-EVAL2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for STM32H743I-EVAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32H743I-EVAL2 often in real-time on the comparison pages.
What if I can't find stock of STM32H743I-EVAL2?
You can fill out our help required form which you can use to request a quote for STM32H743I-EVAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.