STM32G081B-EVAL STMicroelectronics Parts by STMicroelectronics

EVAL BOARD 32BIT ARM CORTEX-M0+ MCU

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$360.00

Distributor Stock
Logo for RS
RS
from US$378.79
9
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$360.00
2
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$490.43
1
in stock
Buy Now
Logo for element14
element14
from US$397.25
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$380.14
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$479.43
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Silicon Manufacturer STMicroelectronics
No. of Bits 32bit
Silicon Family Name STM32G0
Core Architecture ARM
Core Sub-Architecture Cortex-M0+
Silicon Core Number STM32G081RBT6
Kit Contents Eval Board STM32G081RBT6
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

STM32G081B-EVAL, Proc & Micro Dev Kit | RS
STM32G0 Series 128 kB Flash 32 kB RAM 64 MHz SMT 32-Bit Microcontroller-LQFP-64 | Future Electronics
Dev.kit: STM32 | Transfer Multisort Elektronik
EVAL BOARD, 32BIT ARM CORTEX-M0+ MCU | element14
Eval Board, 32Bit, Arm Cortex-M0+ | Newark Electronics
STM32G081B 32-Bit Microcontroller Evaluation Board | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32G081B-EVAL?

Additional datasheets, footprints and schematics for STM32G081B-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32G081B-EVAL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32G081B-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32G081B-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32G081B-EVAL fall under?

The STM32G081B-EVAL is listed under STMicroelectronics Parts.

Can I view similar or alternative parts?

You can view similar parts to STM32G081B-EVAL when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32G081B-EVAL you can contact the distributor directly for product support, shipping queries etc.

Is the STM32G081B-EVAL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STM32G081B-EVAL have stock available?

Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for STM32G081B-EVAL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32G081B-EVAL often in real-time on the comparison pages.

What if I can't find stock of STM32G081B-EVAL?

You can fill out our help required form which you can use to request a quote for STM32G081B-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay