Status: | Active |
---|---|
Series: | STM32G071G8 |
RoHS: | Compliant |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
5,789
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
10,179
in stock
|
Buy Now | |
element14
from US$1.85
|
5,789
in stock
|
Buy Now | |
Avnet Silica
-
|
980
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Core: Arm® 32-bit Cortex®-M0+ CPU, frequency up to 64 MHz |
-40°C to 85°C/105°C/125°C operating temperature |
Memories Up to 128 Kbytes of Flash memory with protection and securable area 36 Kbytes of SRAM (32 Kbytes with HW parity check) |
Up to 128 Kbytes of Flash memory with protection and securable area |
36 Kbytes of SRAM (32 Kbytes with HW parity check) |
CRC calculation unit |
Reset and power management Voltage range: 1.7 V to 3.6 V Power-on/Power-down reset (POR/PDR) Programmable Brownout reset (BOR) Programmable voltage detector (PVD) Low-power modes:Sleep, Stop, Standby, Shutdown VBAT supply for RTC and backup registers |
Voltage range: 1.7 V to 3.6 V |
Power-on/Power-down reset (POR/PDR) |
Programmable Brownout reset (BOR) |
Programmable voltage detector (PVD) |
Low-power modes:Sleep, Stop, Standby, Shutdown |
VBAT supply for RTC and backup registers |
Clock management 4 to 48 MHz crystal oscillator 32 kHz crystal oscillator with calibration Internal 16 MHz RC with PLL option (±1 %) Internal 32 kHz RC oscillator (±5 %) |
4 to 48 MHz crystal oscillator |
32 kHz crystal oscillator with calibration |
Internal 16 MHz RC with PLL option (±1 %) |
Internal 32 kHz RC oscillator (±5 %) |
Up to 60 fast I/Os All mappable on external interrupt vectors Multiple 5 V-tolerant I/Os |
All mappable on external interrupt vectors |
Multiple 5 V-tolerant I/Os |
7-channel DMA controller with flexible mapping |
12-bit, 0.4 µs ADC (up to 16 ext. channels) Up to 16-bit with hardware oversampling Conversion range: 0 to 3.6V |
Up to 16-bit with hardware oversampling |
Conversion range: 0 to 3.6V |
Two 12-bit DACs, low-power sample-and-hold |
Two fast low-power analog comparators, with programmable input and output, rail-to-rail |
14 timers (two 128 MHz capable): 16-bit for advanced motor control, one 32-bit and five 16-bit general-purpose, two basic 16-bit, two low-power 16-bit, two watchdogs, SysTick timer |
Calendar RTC with alarm and periodic wakeup from Stop/Standby/Shutdown |
Communication interfaces Two I2C-bus interfaces supporting Fast-mode Plus (1 Mbit/s) with extra current sink, one supporting SMBus/PMBus and wakeup from Stop mode Four USARTs with master/slave synchronous SPI; two supporting ISO7816 interface, LIN, IrDA capability, auto baud rate detection and wakeup feature One low-power UART Two SPIs (32 Mbit/s) with 4- to 16-bit programmable bitframe, one multiplexed with I2S interface HDMI CEC interface, wakeup on header |
Two I2C-bus interfaces supporting Fast-mode Plus (1 Mbit/s) with extra current sink, one supporting SMBus/PMBus and wakeup from Stop mode |
Four USARTs with master/slave synchronous SPI; two supporting ISO7816 interface, LIN, IrDA capability, auto baud rate detection and wakeup feature |
One low-power UART |
Two SPIs (32 Mbit/s) with 4- to 16-bit programmable bitframe, one multiplexed with I2S interface |
HDMI CEC interface, wakeup on header |
USB Type-Câ„¢ Power Delivery controller |
Development support: serial wire debug (SWD) |
96-bit unique ID |
All packages ECOPACK 2 compliant |
Product Specifications |
---|
DS12232 Arm® Cortex®-M0+ 32-bit MCU, up to 128 KB Flash, 36 KB RAM, 4x USART, timers, ADC, DAC, comm. I/Fs, 1.7-3.6V |
Reference Manuals |
---|
RM0444 STM32G0x1 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0223 Cortex®-M0+ programming manual for STM32L0, STM32G0, STM32WL and STM32WB Series |
Errata Sheets |
---|
ES0418 STM32G071xx device errata |
Mcu, 32Bit, 64Mhz, Ufqfpn-28 | Newark Electronics |
MCU, 32BIT, 64MHZ | element14 |
MCU 32-Bit ARM Cortex-M0+ RISC 64KB Flash 1.7V to 3.6V 28-Pin UFQFPN Tray | Avnet Silica |
STM32G Series 128 KB Flash 36 kB RAM 64 MHz 32-Bit Microcontroller - UFQFPN-28 | Future Electronics |
Where can I find additional details, specifications and documents for a STM32G071G8U6?
Additional datasheets, footprints and schematics for STM32G071G8U6 are listed on our Part Details page. You can also find images and similar parts to STM32G071G8U6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32G071G8U6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32G071G8U6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32G071G8U6 fall under?
The STM32G071G8U6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32G0 Series > STM32G0x1.
Can I view similar or alternative parts?
You can view similar parts to STM32G071G8U6 when available in the STM32G0x1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32G071G8U6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32G071G8U6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32G071G8U6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STM32G071G8U6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32G071G8U6 often in real-time on the comparison pages.
What if I can't find stock of STM32G071G8U6?
You can fill out our help required form which you can use to request a quote for STM32G071G8U6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.