Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.33
|
No stock
|
Buy Now | |
Future Electronics
from US$65.00
|
10
in stock
|
Buy Now | |
Distrelec
from US$78.41
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$68.60
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$86.39
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$81.32
|
-
|
Buy Now | |
element14
from US$68.20
|
-
|
Buy Now | |
Farnell
from US$64.40
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32G071RBT6 |
Kit Application Type | Interface |
Application Sub Type | USB Type-C Power Delivery (PD) Controller |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Family Name | STM32 |
Kit Contents | Discovery Kit STM32G071RBT6 USB Type-A to Micro-B Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
STM32G071 Discovery STM32G0 ARM« Cortex«-M0+ 32-Bit Embedded Evaluation Board | Future Electronics |
ST Discovery Kit for USB C Power Management | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
STM32G071B-DISCO, Micro Dev Kits | RS |
Discovery Kit, Usb Type-C Pd Controller | Newark Electronics |
DISCOVERY KIT, USB TYPE-C PD CONTROLLER | element14 |
STM32G0 32-Bit Microcontroller Discovery kit | Avnet America |
Where can I find additional details, specifications and documents for a STM32G071B-DISCO?
Additional datasheets, footprints and schematics for STM32G071B-DISCO are listed on our Part Details page. You can also find images and similar parts to STM32G071B-DISCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32G071B-DISCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32G071B-DISCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32G071B-DISCO fall under?
The STM32G071B-DISCO is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STM32G071B-DISCO when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32G071B-DISCO you can contact the distributor directly for product support, shipping queries etc.
Is the STM32G071B-DISCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32G071B-DISCO have stock available?
Authorised distributors including Future Electronics, Distrelec, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for STM32G071B-DISCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32G071B-DISCO often in real-time on the comparison pages.
What if I can't find stock of STM32G071B-DISCO?
You can fill out our help required form which you can use to request a quote for STM32G071B-DISCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.