Status: | Active |
---|---|
Series: | STM32G070KB |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$2.32
|
2,780
in stock
|
Buy Now |
![]() |
element14
from US$1.33
|
9,262
in stock
|
Buy Now |
![]() |
Farnell
from US$1.33
|
9,262
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.03
|
1,359
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.43
|
1,295
in stock
|
Buy Now |
![]() |
Micros
from US$1.13
|
150
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.95
|
5
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
1,500
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.02
|
-
|
Buy Now |
Buy Now |
Core: Arm® 32-bit Cortex®-M0+ CPU, frequency up to 64 MHz |
-40°C to 85°C operating temperature |
Memories 128 Kbytes of Flash memory with protection 36 Kbytes of SRAM (32 Kbytes with HW parity check) |
128 Kbytes of Flash memory with protection |
36 Kbytes of SRAM (32 Kbytes with HW parity check) |
CRC calculation unit |
Reset and power management Voltage range: 2.0 V to 3.6 V Power-on/Power-down reset (POR/PDR) Low-power modes:Sleep, Stop, Standby VBAT supply for RTC and backup registers |
Voltage range: 2.0 V to 3.6 V |
Power-on/Power-down reset (POR/PDR) |
Low-power modes:Sleep, Stop, Standby |
VBAT supply for RTC and backup registers |
Clock management 4 to 48 MHz crystal oscillator 32 kHz crystal oscillator with calibration Internal 16 MHz RC with PLL option Internal 32 kHz RC oscillator (±5 %) |
4 to 48 MHz crystal oscillator |
32 kHz crystal oscillator with calibration |
Internal 16 MHz RC with PLL option |
Internal 32 kHz RC oscillator (±5 %) |
Up to 59 fast I/Os All mappable on external interrupt vectors Multiple 5 V-tolerant I/Os |
All mappable on external interrupt vectors |
Multiple 5 V-tolerant I/Os |
7-channel DMA controller with flexible mapping |
12-bit, 0.4 µs ADC (up to 16 ext. channels) Up to 16-bit with hardware oversampling Conversion range: 0 to 3.6V |
Up to 16-bit with hardware oversampling |
Conversion range: 0 to 3.6V |
11 timers: 16-bit for advanced motor control, five 16-bit general-purpose, two basic 16-bit, two watchdogs, SysTick timer |
Calendar RTC with alarm and periodic wakeup from Stop/Standby |
Communication interfaces Two I2C-bus interfaces supporting Fast-mode Plus (1 Mbit/s) with extra current sink, one supporting SMBus/PMBus and wakeup from Stop mode Four USARTs with master/slave synchronous SPI; two supporting ISO7816 interface, LIN, IrDA capability, auto baud rate detection and wakeup feature Two SPIs (32 Mbit/s) with 4- to 16-bit programmable bitframe, one multiplexed with I2S interface |
Two I2C-bus interfaces supporting Fast-mode Plus (1 Mbit/s) with extra current sink, one supporting SMBus/PMBus and wakeup from Stop mode |
Four USARTs with master/slave synchronous SPI; two supporting ISO7816 interface, LIN, IrDA capability, auto baud rate detection and wakeup feature |
Two SPIs (32 Mbit/s) with 4- to 16-bit programmable bitframe, one multiplexed with I2S interface |
Development support: serial wire debug (SWD) |
All packages ECOPACK 2 compliant |
Product Specifications |
---|
DS12766 Arm® Cortex®-M0+ 32-bit MCU, 128 KB Flash, 36 KB RAM, 4x USART, timers, ADC, comm. I/Fs, 2.0-3.6V |
Reference Manuals |
---|
RM0454 STM32G0x0 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0223 Cortex®-M0+ programming manual for STM32L0, STM32G0, STM32WL and STM32WB Series |
Errata Sheets |
---|
ES0468 STM32G070CB/KB/RB device errata |
MCU, 32BIT, 64MHZ, LQFP-32 | element14 |
ST STM32G070KBT6 | RS |
Mcu, 32Bit, 64Mhz, Lqfp-32 | Newark Electronics |
32-bit MCU | Micros |
NEW MCU ARM CORTEX-M0+MCU | Avnet America |
STM32G Series 128 kB Flash 36 kB RAM 64 MHz 32-Bit Microcontroller - LQFP-32 | Future Electronics |
Where can I find additional details, specifications and documents for a STM32G070KBT6?
Additional datasheets, footprints and schematics for STM32G070KBT6 are listed on our Part Details page. You can also find images and similar parts to STM32G070KBT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32G070KBT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32G070KBT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32G070KBT6 fall under?
The STM32G070KBT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32G0 Series > STM32G0x0 Value line.
Can I view similar or alternative parts?
You can view similar parts to STM32G070KBT6 when available in the STM32G0x0 Value line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32G070KBT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32G070KBT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32G070KBT6 have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for STM32G070KBT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32G070KBT6 often in real-time on the comparison pages.
What if I can't find stock of STM32G070KBT6?
You can fill out our help required form which you can use to request a quote for STM32G070KBT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.