Status: | Active |
---|---|
Series: | STM32F745IG |
RoHS: | Compliant |
Prices starting from US$9.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.51
|
1,453
in stock
|
Buy Now | |
element14
from US$14.74
|
1,453
in stock
|
Buy Now | |
Chip One Stop
from US$9.63
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$9.84
|
85
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$11.13
|
-
|
Buy Now | |
Avnet America
from US$11.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Core: ARM® 32-bit Cortex®-M7 CPU with FPU, adaptive real-time accelerator (ART Accelerator™) and L1-cache: 4KB data cache and 4KB instruction cache, allowing 0-wait state execution from embedded Flash memory and external memories, frequency up to 216 MHz, MPU, 462 DMIPS/2.14 DMIPS/MHz (Dhrystone 2.1), and DSP instructions. |
Memories Up to 1MB of Flash memory 1024 bytes of OTP memory SRAM: 320KB (including 64KB of data TCM RAM for critical real-time data) + 16KB of instruction TCM RAM (for critical real-time routines) + 4KB of backup SRAM (available in the lowest power modes) Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories |
Up to 1MB of Flash memory |
1024 bytes of OTP memory |
SRAM: 320KB (including 64KB of data TCM RAM for critical real-time data) + 16KB of instruction TCM RAM (for critical real-time routines) + 4KB of backup SRAM (available in the lowest power modes) |
Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories |
Dual mode Quad-SPI |
LCD parallel interface, 8080/6800 modes |
LCD-TFT controller up to XGA resolution with dedicated Chrom-ART Acceleratorâ„¢ for enhanced graphic content creation (DMA2D) |
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR Dedicated USB power 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC (1% accuracy) 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
1.7 V to 3.6 V application supply and I/Os |
POR, PDR, PVD and BOR |
Dedicated USB power |
4-to-26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC (1% accuracy) |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Low-power Sleep, Stop and Standby modes VBATsupply for RTC, 32×32 bit backup registers + 4KB backup SRAM |
Sleep, Stop and Standby modes |
VBATsupply for RTC, 32×32 bit backup registers + 4KB backup SRAM |
3×12-bit, 2.4 MSPS ADC: up to 24 channels and 7.2 MSPS in triple interleaved mode |
2×12-bit D/A converters |
Up to 18 timers: up to thirteen 16-bit (1x low- power 16-bit timer available in Stop mode) and two 32-bit timers, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input. All 15 timers running up to 216 MHz. 2x watchdogs, SysTick timer |
General-purpose DMA: 16-stream DMA controller with FIFOs and burst support |
Debug mode SWD & JTAG interfaces Cortex®-M7 Trace Macrocell™ |
SWD & JTAG interfaces |
Cortex®-M7 Trace Macrocell™ |
Up to 168 I/O ports with interrupt capability Up to 164 fast I/Os up to 108 MHz Up to 166 5 V-tolerant I/Os |
Up to 164 fast I/Os up to 108 MHz |
Up to 166 5 V-tolerant I/Os |
Up to 25 communication interfaces Up to 4× I2C interfaces (SMBus/PMBus) Up to 4 USARTs/4 UARTs (27 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) Up to 6 SPIs (up to 50 Mbit/s), 3 with muxed simplex I2S for audio class accuracy via internal audio PLL or external clock 2 x SAIs (serial audio interface) 2 × CANs (2.0B active) and SDMMC interface SPDIFRX interface HDMI-CEC |
Up to 4× I2C interfaces (SMBus/PMBus) |
Up to 4 USARTs/4 UARTs (27 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) |
Up to 6 SPIs (up to 50 Mbit/s), 3 with muxed simplex I2S for audio class accuracy via internal audio PLL or external clock |
2 x SAIs (serial audio interface) |
2 × CANs (2.0B active) and SDMMC interface |
SPDIFRX interface |
HDMI-CEC |
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI 10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI |
10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
8- to 14-bit parallel camera interface up to 54 Mbyte/s |
True random number generator |
CRC calculation unit |
RTC: subsecond accuracy, hardware calendar |
96-bit unique ID |
Product Specifications |
---|
DS10916 ARM®-based Cortex®-M7 32b MCU+FPU, 462DMIPS, up to 1MB Flash/320+16+ 4KB RAM, USB OTG HS/FS, ethernet, 18 TIMs, 3 ADCs, 25 com itf, cam & LCD |
Reference Manuals |
---|
RM0385 STM32F75xxx and STM32F74xxx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0253 STM32F7 Series and STM32H7 Series Cortex®-M7 processor programming manual |
Errata Sheets |
---|
ES0290 STM32F74xxx and STM32F75xxx device limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
MCU, 32BIT, CORTEX-M7, 216MHZ, LQFP-176 | element14 |
Mcu, 32Bit, 216Mhz, Lqfp-176 | Newark Electronics |
MCU 32-Bit STM32F ARM Cortex-M7 RISC 1MB Flash 176-Pin LQFP Tray | EBV Elektronik |
STM32F Series 1 MB Flash 320 kB RAM 216 MHz 32-Bit Microcontroller -LQFP-176 | Future Electronics |
Where can I find additional details, specifications and documents for a STM32F745IGT6?
Additional datasheets, footprints and schematics for STM32F745IGT6 are listed on our Part Details page. You can also find images and similar parts to STM32F745IGT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F745IGT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F745IGT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F745IGT6 fall under?
The STM32F745IGT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F7 Series > STM32F7x5.
Can I view similar or alternative parts?
You can view similar parts to STM32F745IGT6 when available in the STM32F7x5 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F745IGT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F745IGT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F745IGT6 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and EBV Elektronik have stock available or on a lead time for STM32F745IGT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F745IGT6 often in real-time on the comparison pages.
What if I can't find stock of STM32F745IGT6?
You can fill out our help required form which you can use to request a quote for STM32F745IGT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.