STM32F722ZET6 STM32 32-bit Arm Cortex MCUs by STMicroelectronics

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM

Status: Active
Series: STM32F722ZE
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM32F722xx and STM32F723xx devices are based on the high-performance Arm ® Cortex ® -M7 32-bit RISC core operating at up to 216 MHz frequency. The Cortex ® -M7 core features a single floating point unit (SFPU) precision which supports Arm ® single-precision data-processing instructions and data types. It also implements a full set of DSP instructions and a memory protection unit (MPU) which enhances the application security. The STM32F722xx and STM32F723xx devices incorporate high-speed embedded memories with a Flash memory up to 512 Kbytes, 256 Kbytes of SRAM (including 64 Kbytes of data TCM RAM for critical real-time data), 16 Kbytes of instruction TCM RAM (for critical real-time routines), 4 Kbytes of backup SRAM available in the lowest power modes, and an extensive range of enhanced I/Os and peripherals connected to two APB buses, two AHB buses, a 32-bit multi-AHB bus matrix and a multi layer AXI interconnect supporting internal and external memories access. All the devices offer three 12-bit ADCs, two DACs, a low-power RTC, thirteen general-purpose 16-bit timers including two PWM timers for motor control, two general-purpose 32-bit timers, a true random number generator (RNG). They also feature standard and advanced communication interfaces.

Where to Buy

Prices starting from US$8.38

Distributor Stock
Logo for Farnell
Farnell
from US$10.45
45
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.25
45
in stock
Buy Now
Logo for element14
element14
from US$10.55
45
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
300
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
60
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.38
-
Buy Now

Features

Core: Arm® 32-bit Cortex®-M7 CPU with FPU, adaptive real-time accelerator (ART Accelerator) and L1-cache: 8 Kbytes of data cache and 8 Kbytes of instruction cache, allowing 0-wait state execution from embedded Flash memory and external memories, frequency up to 216 MHz, MPU, 462 DMIPS/2.14 DMIPS/MHz (Dhrystone 2.1) and DSP instructions.
Memories Up to 512 Kbytes of Flash memory with protection mechanisms (read and write protections, proprietary code readout protection (PCROP)) 528 bytes of OTP memory SRAM: 256 Kbytes (including 64 Kbytes of data TCM RAM for critical real-time data) + 16 Kbytes of instruction TCM RAM (for critical real-time routines) + 4 Kbytes of backup SRAM (available in the lowest power modes) Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories
Up to 512 Kbytes of Flash memory with protection mechanisms (read and write protections, proprietary code readout protection (PCROP))
528 bytes of OTP memory
SRAM: 256 Kbytes (including 64 Kbytes of data TCM RAM for critical real-time data) + 16 Kbytes of instruction TCM RAM (for critical real-time routines) + 4 Kbytes of backup SRAM (available in the lowest power modes)
Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories
Dual mode Quad-SPI
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR Dedicated USB power 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC (1% accuracy) 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration
1.7 V to 3.6 V application supply and I/Os
POR, PDR, PVD and BOR
Dedicated USB power
4-to-26 MHz crystal oscillator
Internal 16 MHz factory-trimmed RC (1% accuracy)
32 kHz oscillator for RTC with calibration
Internal 32 kHz RC with calibration
Low-power Sleep, Stop and Standby modes VBAT supply for RTC, 32×32 bit backup registers + 4 Kbytes of backup SRAM
Sleep, Stop and Standby modes
VBAT supply for RTC, 32×32 bit backup registers + 4 Kbytes of backup SRAM
3×12-bit, 2.4 MSPS ADC: up to 24 channels and 7.2 MSPS in triple interleaved mode
2×12-bit D/A converters
Up to 18 timers: up to thirteen 16-bit (1x low- power 16-bit timer available in Stop mode) and two 32-bit timers, each with up to 4 IC/OC/PWMs or pulse counter and quadrature (incremental) encoder inputs. All 15 timers running up to 216 MHz. 2x watchdogs, SysTick timer
General-purpose DMA: 16-stream DMA controller with FIFOs and burst support
Debug mode SWD and JTAG interfaces Cortex®-M7 Trace Macrocell™
SWD and JTAG interfaces
Cortex®-M7 Trace Macrocell™
Up to 140 I/O ports with interrupt capability Up to 136 fast I/Os up to 108 MHz Up to 138 5 V-tolerant I/Os
Up to 136 fast I/Os up to 108 MHz
Up to 138 5 V-tolerant I/Os
Up to 21 communication interfaces Up to 3× I2C interfaces (SMBus/PMBus) Up to 4 USARTs/4 UARTs (27 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) Up to 5 SPIs (up to 54 Mbit/s), 3 with muxed simplex I2Ss for audio class accuracy via internal audio PLL or external clock 2 x SAIs (serial audio interface) 1 x CAN (2.0B active) 2 x SDMMCs
Up to 3× I2C interfaces (SMBus/PMBus)
Up to 4 USARTs/4 UARTs (27 Mbit/s, ISO7816 interface, LIN, IrDA, modem control)
Up to 5 SPIs (up to 54 Mbit/s), 3 with muxed simplex I2Ss for audio class accuracy via internal audio PLL or external clock
2 x SAIs (serial audio interface)
1 x CAN (2.0B active)
2 x SDMMCs
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and on-chip Hi-speed PHY or ULPI depending on the part number
USB 2.0 full-speed device/host/OTG controller with on-chip PHY
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and on-chip Hi-speed PHY or ULPI depending on the part number
True random number generator
CRC calculation unit
RTC: subsecond accuracy, hardware calendar
96-bit unique ID

Alternative Descriptions

Mcu, Arm Cortex-M7, 216Mhz, Lqfp-144 | Newark Electronics
MCU, ARM CORTEX-M7, 216MHZ, LQFP-144 | element14
MCU 32-Bit STM32 ARM Cortex M7 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32F722ZET6?

Additional datasheets, footprints and schematics for STM32F722ZET6 are listed on our Part Details page. You can also find images and similar parts to STM32F722ZET6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32F722ZET6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F722ZET6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32F722ZET6 fall under?

The STM32F722ZET6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F7 Series > STM32F7x2.

Can I view similar or alternative parts?

You can view similar parts to STM32F722ZET6 when available in the STM32F7x2 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F722ZET6 you can contact the distributor directly for product support, shipping queries etc.

Is the STM32F722ZET6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32F722ZET6 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for STM32F722ZET6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32F722ZET6 often in real-time on the comparison pages.

What if I can't find stock of STM32F722ZET6?

You can fill out our help required form which you can use to request a quote for STM32F722ZET6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay