Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | STM32 |
Silicon Family Name | STM32F4xx |
For Use With | STM32F4 Discovery board |
Kit Contents | Discover Wi-Fi Board only |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Murata SN8200 WiFi Net Controller On board STM32F1 Cortex-M3 Device |
Add On Board, Wifi, Stm32F4-Discovery | Newark Electronics |
STM32F4 Discovery Kit Expansion Board with WiFi | Future Electronics |
STM32F4 Series Microcontroller Discovery Wi-Fi Board | Avnet America |
Where can I find additional details, specifications and documents for a STM32F4DIS-WIFI?
Additional datasheets, footprints and schematics for STM32F4DIS-WIFI are listed on our Part Details page. You can also find images and similar parts to STM32F4DIS-WIFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F4DIS-WIFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F4DIS-WIFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F4DIS-WIFI fall under?
The STM32F4DIS-WIFI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM32F4DIS-WIFI when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F4DIS-WIFI you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F4DIS-WIFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F4DIS-WIFI have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STM32F4DIS-WIFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F4DIS-WIFI often in real-time on the comparison pages.
What if I can't find stock of STM32F4DIS-WIFI?
You can fill out our help required form which you can use to request a quote for STM32F4DIS-WIFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.