Status: | Active |
---|---|
Series: | STM32F427AG |
RoHS: | Compliant |
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution from Flash memory, frequency up to 180 MHz, MPU, 225 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1), and DSP instructions |
Memories Up to 2 MB of Flash memory organized into two banks allowing read-while-write Up to 256+4 KB of SRAM including 64-KB of CCM (core coupled memory) data RAM Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, Compact Flash/NOR/NAND memories |
Up to 2 MB of Flash memory organized into two banks allowing read-while-write |
Up to 256+4 KB of SRAM including 64-KB of CCM (core coupled memory) data RAM |
Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, Compact Flash/NOR/NAND memories |
LCD parallel interface, 8080/6800 modes |
LCD-TFT controller with fully programmable resolution (total width up to 4096 pixels, total height up to 2048 lines and pixel clock up to 83 MHz) |
Chrom-ART Acceleratorâ„¢ for enhanced graphic content creation (DMA2D) |
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC (1% accuracy) 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration Sleep, Stop and Standby modes VBAT supply for RTC, 20×32 bit backup registers + optional 4 KB backup SRAM |
1.7 V to 3.6 V application supply and I/Os |
POR, PDR, PVD and BOR |
4-to-26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC (1% accuracy) |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Sleep, Stop and Standby modes |
VBAT supply for RTC, 20×32 bit backup registers + optional 4 KB backup SRAM |
Low power Sleep, Stop and Standby modes VBAT supply for RTC, 20×32 bit backup registers + optional 4 KB backup SRAM |
Sleep, Stop and Standby modes |
VBAT supply for RTC, 20×32 bit backup registers + optional 4 KB backup SRAM |
3×12-bit, 2.4 MSPS ADC: up to 24 channels and 7.2 MSPS in triple interleaved mode |
2×12-bit D/A converters |
General-purpose DMA: 16-stream DMA controller with FIFOs and burst support |
Up to 17 timers: up to twelve 16-bit and two 32-bit timers up to 180 MHz, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
Debug mode SWD & JTAG interfaces Cortex-M4 Trace Macrocellâ„¢ |
SWD & JTAG interfaces |
Cortex-M4 Trace Macrocellâ„¢ |
Up to 168 I/O ports with interrupt capability Up to 164 fast I/Os up to 90 MHz Up to 166 5 V-tolerant I/Os |
Up to 164 fast I/Os up to 90 MHz |
Up to 166 5 V-tolerant I/Os |
Up to 21 communication interfaces Up to 3 × I2C interfaces (SMBus/PMBus) Up to 4 USARTs/4 UARTs (11.25 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) Up to 6 SPIs (45 Mbits/s), 2 with muxed full-duplex I2S for audio class accuracy via internal audio PLL or external clock 1 x SAI (serial audio interface) 2 × CAN (2.0B Active) and SDIO interface |
Up to 3 × I2C interfaces (SMBus/PMBus) |
Up to 4 USARTs/4 UARTs (11.25 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) |
Up to 6 SPIs (45 Mbits/s), 2 with muxed full-duplex I2S for audio class accuracy via internal audio PLL or external clock |
1 x SAI (serial audio interface) |
2 × CAN (2.0B Active) and SDIO interface |
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI 10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI |
10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
8- to 14-bit parallel camera interface up to 54 Mbytes/s |
True random number generator |
CRC calculation unit |
RTC: subsecond accuracy, hardware calendar |
96-bit unique ID |
Product Specifications |
---|
DS9405 32b Arm® Cortex®-M4 MCU+FPU, 225DMIPS, up to 2MB Flash/256+4KB RAM, USB OTG HS/FS, Ethernet, 17 TIMs, 3 ADCs, 20 com. interfaces, camera & LCD-TFT |
Reference Manuals |
---|
RM0090 STM32F405/415, STM32F407/417, STM32F427/437 and STM32F429/439 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0206 STM32F427/437 and STM32F429/439 line limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
MCU 32-Bit STM32 ARM Cortex M4 RISC 1MB Flash 169-Pin UFBGA Tray | Avnet Silica |
MCU, 32BIT, CORTEX-M4, 180MHZ, UFBGA-169 | Farnell |
Stm32F |Stmicroelectronics STM32F427AGH6 | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32F427AGH6?
Additional datasheets, footprints and schematics for STM32F427AGH6 are listed on our Part Details page. You can also find images and similar parts to STM32F427AGH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F427AGH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F427AGH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F427AGH6 fall under?
The STM32F427AGH6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F4 Series > STM32F427/437.
Can I view similar or alternative parts?
You can view similar parts to STM32F427AGH6 when available in the STM32F427/437 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F427AGH6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F427AGH6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F427AGH6 have stock available?
Authorised distributors including Avnet Silica, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STM32F427AGH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F427AGH6 often in real-time on the comparison pages.
What if I can't find stock of STM32F427AGH6?
You can fill out our help required form which you can use to request a quote for STM32F427AGH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.