Status: | Active |
---|---|
Series: | STM32F413RH |
RoHS: | Compliant |
Dynamic Efficiency Line with eBAM (enhanced Batch Acquisition Mode) 1.7 V to 3.6 V power supply -40 °C to 85/105/125 °C temperature range |
1.7 V to 3.6 V power supply |
-40 °C to 85/105/125 °C temperature range |
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution from Flash memory, frequency up to 100 MHz, memory protection unit, 125 DMIPS/ 1.25 DMIPS/MHz (Dhrystone 2.1), and DSP instructions |
Memories Up to 1.5 Mbytes of Flash memory 320 Kbytes of SRAM Flexible external static memory controller with up to 16-bit data bus: SRAM, PSRAM, NOR Flash memory Dual mode Quad-SPI interface |
Up to 1.5 Mbytes of Flash memory |
320 Kbytes of SRAM |
Flexible external static memory controller with up to 16-bit data bus: SRAM, PSRAM, NOR Flash memory |
Dual mode Quad-SPI interface |
LCD parallel interface, 8080/6800 modes |
Clock, reset and supply management 1.7 to 3.6 V application supply and I/Os POR, PDR, PVD and BOR 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
1.7 to 3.6 V application supply and I/Os |
POR, PDR, PVD and BOR |
4-to-26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Power consumption Run: 112 μA/MHz (peripheral off) Stop (Flash in Stop mode, fast wakeup time): 42 μA Typ.; 80 μA max @25 °C Stop (Flash in Deep power down mode, slow wakeup time): 15 μA Typ.; 46 μA max @25 °C Standby without RTC: 1.1 μA Typ.; 14.7 μA max at @85 °C VBAT supply for RTC: 1 μA @25 °C |
Run: 112 μA/MHz (peripheral off) |
Stop (Flash in Stop mode, fast wakeup time): 42 μA Typ.; 80 μA max @25 °C |
Stop (Flash in Deep power down mode, slow wakeup time): 15 μA Typ.; 46 μA max @25 °C |
Standby without RTC: 1.1 μA Typ.; 14.7 μA max at @85 °C |
VBAT supply for RTC: 1 μA @25 °C |
2x12-bit D/A converters |
1×12-bit, 2.4 MSPS ADC: up to 16 channels |
6x digital filters for sigma delta modulator, 12x PDM interfaces, with stereo microphone and sound source localization support |
General-purpose DMA: 16-stream DMA |
Up to 18 timers: up to twelve 16-bit timers, two 32-bit timers up to 100 MHz each with up to four IC/OC/PWM or pulse counter and quadrature (incremental) encoder input, two watchdog timers (independent and window), one SysTick timer, and a low-power timer |
Debug mode Serial wire debug (SWD) & JTAG Cortex®-M4 Embedded Trace Macrocell™ |
Serial wire debug (SWD) & JTAG |
Cortex®-M4 Embedded Trace Macrocell™ |
Up to 114 I/O ports with interrupt capability Up to 109 fast I/Os up to 100 MHz Up to 114 five V-tolerant I/Os |
Up to 109 fast I/Os up to 100 MHz |
Up to 114 five V-tolerant I/Os |
Up to 24 communication interfaces Up to 4x I2C interfaces (SMBus/PMBus) Up to 10 UARTS: 4 USARTs / 6 UARTs (2 x 12.5 Mbit/s, 2 x 6.25 Mbit/s), ISO 7816 interface, LIN, IrDA, modem control) Up to 5 SPI/I2Ss (up to 50 Mbit/s, SPI or I2S audio protocol), out of which 2 muxed full-duplex I2S interfaces SDIO interface (SD/MMC/eMMC) Advanced connectivity: USB 2.0 full-speed device/host/OTG controller with PHY 3x CAN (2.0B Active) 1xSAI |
Up to 4x I2C interfaces (SMBus/PMBus) |
Up to 10 UARTS: 4 USARTs / 6 UARTs (2 x 12.5 Mbit/s, 2 x 6.25 Mbit/s), ISO 7816 interface, LIN, IrDA, modem control) |
Up to 5 SPI/I2Ss (up to 50 Mbit/s, SPI or I2S audio protocol), out of which 2 muxed full-duplex I2S interfaces |
SDIO interface (SD/MMC/eMMC) |
Advanced connectivity: USB 2.0 full-speed device/host/OTG controller with PHY |
3x CAN (2.0B Active) |
1xSAI |
True random number generator |
CRC calculation unit |
96-bit unique ID |
RTC: subsecond accuracy, hardware calendar |
All packages are ECOPACK®2 |
Product Specifications |
---|
DS11581 Arm®-Cortex®-M4 32b MCU+FPU, 125 DMIPS, up to 1.5MB Flash, 320KB RAM, USB OTG FS, 1 ADC, 2 DACs, 2 DFSDMs |
Reference Manuals |
---|
RM0430 STM32F413/423 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0372 STM32F413xG/xH and STM32F423xH device limitations |
Device Option Lists |
---|
STM32F413/423 option list (1 to 1.5-Kbyte) |
Design Notes & Tips |
---|
DT0117 MIcrophone array beamforming in the PCM and PDM domain |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
Mcu, Arm Cortex-M4, 100Mhz, Lqfp-64 | Newark Electronics |
MCU, ARM CORTEX-M4, 100MHZ, LQFP-64 | element14 |
MCU 32 Bit ARM-Based 1.5MB Flash 64-pin LQFP | Avnet America |
Where can I find additional details, specifications and documents for a STM32F413RHT6?
Additional datasheets, footprints and schematics for STM32F413RHT6 are listed on our Part Details page. You can also find images and similar parts to STM32F413RHT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F413RHT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F413RHT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F413RHT6 fall under?
The STM32F413RHT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F4 Series > STM32F413/423.
Can I view similar or alternative parts?
You can view similar parts to STM32F413RHT6 when available in the STM32F413/423 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F413RHT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F413RHT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F413RHT6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STM32F413RHT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F413RHT6 often in real-time on the comparison pages.
What if I can't find stock of STM32F413RHT6?
You can fill out our help required form which you can use to request a quote for STM32F413RHT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.