Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.87
|
4,595
in stock
|
Buy Now | |
element14
from US$23.10
|
5,440
in stock
|
Buy Now | |
Newark Electronics
from US$22.01
|
4,784
in stock
|
Buy Now | |
Chip One Stop
from US$22.10
|
1,501
in stock
|
Buy Now | |
Distrelec
from US$24.15
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.66
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$34.94
|
22
in stock
|
Buy Now | |
Future Electronics
from US$20.76
|
6
in stock
|
Buy Now | |
Avnet America
from US$23.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F407VG |
Kit Contents | Dev Board STM32F407VG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 168MHz CPU On-board ST-LINK/V2 Various Sensors Indicator LEDs Ext/USB Power Comprehensive IDE |
DEV BOARD, FOUNDATION LINE MCU | element14 |
Dev Board, Foundation Line Mcu | Newark Electronics |
ST Discovery Kit STM32 Development Board | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
ST STM32F407G-DISC1 Discovery Board STM32F4 with Onboard STM32F407G-DISC1 | Rapid Electronics |
Application Development Board for the STM32F407 32-Bit Microcontroller | Future Electronics |
Discovery Kit with STM32F407VG MCU | Avnet America |
STMSTM32F407G-DISC1 | Avnet Asia |
Where can I find additional details, specifications and documents for a STM32F407G-DISC1?
Additional datasheets, footprints and schematics for STM32F407G-DISC1 are listed on our Part Details page. You can also find images and similar parts to STM32F407G-DISC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F407G-DISC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F407G-DISC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F407G-DISC1 fall under?
The STM32F407G-DISC1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F407G-DISC1 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F407G-DISC1 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F407G-DISC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F407G-DISC1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for STM32F407G-DISC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F407G-DISC1 often in real-time on the comparison pages.
What if I can't find stock of STM32F407G-DISC1?
You can fill out our help required form which you can use to request a quote for STM32F407G-DISC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.