STM32F401RCT6 STM32 32-bit Arm Cortex MCUs by STMicroelectronics

High-performance access line, Arm Cortex-M4 core with DSP and FPU, 256 Kbytes of Flash memory, 84 MHz CPU, ART Accelerator

Status: Active
Series: STM32F401RC
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM32F401xB/STM32F401xC devices are based on the high-performance Arm ® Cortex ® -M4 32-bit RISC core operating at a frequency of up to 84 MHz. The Cortex ® -M4 core features a Floating point unit (FPU) single precision which supports all Arm single-precision data-processing instructions and data types. It also implements a full set of DSP instructions and a memory protection unit (MPU) which enhances application security. The STM32F401xB/STM32F401xC incorporate high-speed embedded memories (up to 256 Kbytes of Flash memory, up to 64 Kbytes of SRAM), and an extensive range of enhanced I/Os and peripherals connected to two APB buses, two AHB buses and a 32-bit multi-AHB bus matrix. All devices offer one 12-bit ADC, a low-power RTC, six general-purpose 16-bit timers including one PWM timer for motor control, two general-purpose 32-bit timers. They also feature standard and advanced communication interfaces. The STM32F401xB/STM32F401xC operate in the - 40 to + 125 °C temperature range from a 1.7 (PDR OFF) to 3.6 V power supply. A comprehensive set of power-saving mode allows the design of low-power applications. These features make the STM32F401xB/STM32F401xC microcontrollers suitable for a wide range of applications.

Where to Buy

Prices starting from US$2.15

Distributor Stock
Logo for RS
RS
from US$6.13
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.46
22,920
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.67
16,264
in stock
Buy Now
Logo for element14
element14
from US$3.92
15,741
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.89
15,741
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.18
1,920
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.15
508
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.35
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$4.66
-
Buy Now
Logo for Distrelec
Distrelec
from US$9.20
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Dynamic efficiency line with BAM (batch acquisition mode) 1.7 V to 3.6 V power supply -40 °C to 85/105/125 °C temperature range
1.7 V to 3.6 V power supply
-40 °C to 85/105/125 °C temperature range
Core: Arm® 32-bit Cortex®-M4 CPU with FPU, Adaptive real-time accelerator (ART Accelerator™) allowing 0-wait state execution from Flash memory, frequency up to 84 MHz, memory protection unit, 105 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1), and DSP instructions
Memories Up to 256 Kbytes of Flash memory 512 bytes of OTP memory Up to 64 Kbytes of SRAM
Up to 256 Kbytes of Flash memory
512 bytes of OTP memory
Up to 64 Kbytes of SRAM
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration
1.7 V to 3.6 V application supply and I/Os
POR, PDR, PVD and BOR
4-to-26 MHz crystal oscillator
Internal 16 MHz factory-trimmed RC
32 kHz oscillator for RTC with calibration
Internal 32 kHz RC with calibration
Power consumption Run: 128 μA/MHz (peripheral off) Stop (Flash in Stop mode, fast wakeup time): 42 μA typ @ 25 °C;65 μA max @25 °C Stop (Flash in Deep power down mode, slow wakeup time): down to 10 μA typ@ 25 °C; 28 μA max @25 °C Standby: 2.4 μA @25 °C / 1.7 V without RTC; 12 μA @85 °C @1.7 V VBAT supply for RTC: 1 μA @25 °C
Run: 128 μA/MHz (peripheral off)
Stop (Flash in Stop mode, fast wakeup time): 42 μA typ @ 25 °C;65 μA max @25 °C
Stop (Flash in Deep power down mode, slow wakeup time): down to 10 μA typ@ 25 °C; 28 μA max @25 °C
Standby: 2.4 μA @25 °C / 1.7 V without RTC; 12 μA @85 °C @1.7 V
VBAT supply for RTC: 1 μA @25 °C
1×12-bit, 2.4 MSPS A/D converter: up to 16 channels
General-purpose DMA: 16-stream DMA controllers with FIFOs and burst support
Up to 11 timers: up to six 16-bit, two 32-bit timers up to 84 MHz, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input, two watchdog timers (independent and window) and a SysTick timer
Debug mode Serial wire debug (SWD) & JTAG interfaces Cortex®-M4 Embedded Trace Macrocell™
Serial wire debug (SWD) & JTAG interfaces
Cortex®-M4 Embedded Trace Macrocell™
Up to 81 I/O ports with interrupt capability All IO ports 5 V tolerant Up to 78 fast I/Os up to 42 MHz
All IO ports 5 V tolerant
Up to 78 fast I/Os up to 42 MHz
Up to 11 communication interfaces Up to 3 × I2C interfaces (1Mbit/s, SMBus/PMBus) Up to 3 USARTs (2 x 10.5 Mbit/s, 1 x 5.25 Mbit/s), ISO 7816 interface, LIN, IrDA, modem control) Up to 4 SPIs (up to 42 Mbits/s at fCPU= 84 MHz), SPI2 and SPI3 with muxed full-duplex I2S to achieve audio class accuracy via internal audio PLL or external clock SDIO interface
Up to 3 × I2C interfaces (1Mbit/s, SMBus/PMBus)
Up to 3 USARTs (2 x 10.5 Mbit/s, 1 x 5.25 Mbit/s), ISO 7816 interface, LIN, IrDA, modem control)
Up to 4 SPIs (up to 42 Mbits/s at fCPU= 84 MHz), SPI2 and SPI3 with muxed full-duplex I2S to achieve audio class accuracy via internal audio PLL or external clock
SDIO interface
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY
USB 2.0 full-speed device/host/OTG controller with on-chip PHY
CRC calculation unit
96-bit unique ID
RTC: subsecond accuracy, hardware calendar
All packages are ECOPACK2

Resources


Application Notes
AN3126 Audio and waveform generation using the DAC in STM32 products
AN3997 Audio playback and recording using the STM32F4DISCOVERY
AN3154 CAN protocol used in the STM32 bootloader
AN1709 EMC design guide for STM8, STM32 and Legacy MCUs
AN5612 ESD protection of STM32 MCUs and MPUs
AN1181 Electrostatic discharge sensitivity measurement
AN5543 Enhanced methods to handle SPI communication on STM32 devices
AN4566 Extending the DAC performance of STM32 microcontrollers
AN4776 General-purpose timer cookbook for STM32 microcontrollers
AN4488 Getting started with STM32F4xxxx MCU hardware development
AN4750 Handling of soft errors in STM32 applications
AN4803 High-speed SI simulations using IBIS and board-level simulations using HyperLynx® SI on STM32 MCUs and MPUs
AN2834 How to get the best ADC accuracy in STM32 microcontrollers
AN4229 How to implement a vocoder solution using STM32 microcontrollers
AN4221 I2C protocol used in the STM32 bootloader
AN5027 Interfacing PDM digital microphones using STM32 MCUs and MPUs
AN5156 Introduction to STM32 microcontrollers security
AN4838 Managing memory protection unit in STM32 MCUs
AN3070 Managing the Driver Enable signal for RS-485 and IO-Link communications with the STM32™’s USART
AN4616 Migrating from STM32F401 and STM32F411 lines to STM32L4 Series and STM32L4+ Series microcontrollers
AN3364 Migration and compatibility guidelines for STM32 microcontroller applications
AN4904 Migration of microcontroller applications from STM32F1 Series to STM32F4 Access lines
AN2867 Oscillator design guide for STM8AF/AL/S, STM32 MCUs and MPUs
AN3998 PDM audio software decoding on STM32 microcontrollers
AN4646 Peripheral interconnections on STM32F401 and STM32F411 lines
AN5073 Receiving S/PDIF audio stream with the STM32F4/F7/H7 Series
AN4286 SPI protocol used in the STM32 bootloader
AN4850 STM32 MCUs spread-spectrum clock generation principles, properties and implementation
AN4908 STM32 USART automatic baud rate detection
AN4013 STM32 cross-series timer overview
AN4899 STM32 microcontroller GPIO hardware settings and low-power consumption
AN4989 STM32 microcontroller debug toolbox
AN4230 STM32 microcontroller random number generation validation using the NIST statistical test suite
AN2606 STM32 microcontroller system memory boot mode
AN4739 STM32Cube firmware examples for STM32F4 Series
AN2945 STM8S and STM32â„¢ MCUs: a consistent 8/32-bit product line for painless migration
AN2639 Soldering recommendations and package information for Lead-free ECOPACK MCUs and MPUs
AN5036 Thermal management guidelines for STM32 applications
AN3155 USART protocol used in the STM32 bootloader
AN3156 USB DFU protocol used in the STM32 bootloader
AN5225 USB Type-C Power Delivery using STM32 MCUs and MPUs
AN4879 USB hardware and PCB guidelines using STM32 MCUs
AN4277 Using STM32 device PWM shut-down features for motor control and digital power conversion
AN4995 Using an electromyogram technique to detect muscle activity
AN4031 Using the STM32F2, STM32F4 and STM32F7 Series DMA controller
AN4759 Using the hardware real-time clock (RTC) and the tamper management unit (TAMP) with STM32 microcontrollers
AN4655 Virtually increasing the number of serial communication peripherals in STM32 applications






Application Notes for related Tools & Software
AN5698 Adapting the X-CUBE-STL functional safety package for STM32 (IEC 61508 compliant) to other safety standards
Atollic Editing Keyboard Shortcuts
AN3997 Audio playback and recording using the STM32F4DISCOVERY
AN4841 Digital signal processing for STM32 microcontrollers using CMSIS
AN3969 EEPROM emulation in STM32F40x/STM32F41x microcontrollers
AN4044 Floating point unit demonstration on STM32 microcontrollers
FreeRTOS Guide
AN4678 Full duplex SPI emulation for STM32F4 microcontrollers
AN4323 Getting started with STemWin Library
AN5361 Getting started with projects based on dual-core STM32H7 microcontrollers in STM32CubeIDE
AN5564 Getting started with projects based on dual-core STM32WL microcontrollers in STM32CubeIDE
AN5394 Getting started with projects based on the STM32L5 Series in STM32CubeIDE
AN5360 Getting started with projects based on the STM32MP1 Series in STM32CubeIDE
AN3307 Guidelines for obtaining IEC 60335 Class B certification for any STM32 application
AN4435 Guidelines for obtaining UL/CSA/IEC 60730-1/60335-1 Class B certification in any STM32 application
AN5418 How to build a simple USB-PD sink application with STM32CubeMX
How to do semihosting in TrueSTUDIO
AN4457 Implementing an emulated UART on STM32F4 microcontrollers
AN3174 Implementing receivers for infrared remote control protocols using STM32F10xxx microcontrollers
Installing STM32Cubeprogrammer in TrueSTUDIO
AN5056 Integration guide for the X-CUBE-SBSFU STM32Cube Expansion Package
AN5426 Migrating graphics middleware projects from STM32CubeMX 5.4.0 to STM32CubeMX 5.5.0
AN3364 Migration and compatibility guidelines for STM32 microcontroller applications
AN3998 PDM audio software decoding on STM32 microcontrollers
AN4666 Parallel synchronous transmission using GPIO and DMA
AN5464 Position control of a three-phase permanent magnet motor using X-CUBE-MCSDK or X-CUBE-MCSDK-FUL
AN4968 Proprietary code read out protection (PCROP) on STM32F72xxx and STM32F73xxx microcontrollers
AN4758 Proprietary code read-out protection on STM32L4, STM32L4+, STM32G4 and STM32WB Series MCUs
AN4701 Proprietary code read-out protection on microcontrollers of the STM32F4 Series
AN3241 QVGA TFT-LCD direct drive using the STM32F10xx FSMC peripheral
AN4499 STM32 - nRF51822 Bluetooth Low Energy system solution
AN4502 STM32 SMBus/PMBusâ„¢ embedded software expansion for STM32Cubeâ„¢
AN4657 STM32 in-application programming (IAP) using the USART
AN4739 STM32Cube firmware examples for STM32F4 Series
STM32CubeMX Installation in TrueSTUDIO
AN5731 STM32CubeMX and STM32CubeIDE thread-safe solution
AN2656 STM32F10xxx LCD glass driver firmware
AN3965 STM32F40x/STM32F41x in-application programming using the USART
AN3078 STM32™ in-application programming over the I²C bus
AN3116 STM32â„¢'s ADC modes and their applications
AN5054 Secure programming using STM32CubeProgrammer
AN2790 TFT LCD interfacing with the high-density STM32F10xxx FSMC
TrueSTUDIO for ARM® Migration Guide: IAR Embedded Workbench to TrueSTUDIO
AN3990 Upgrading STM32F4DISCOVERY board firmware using a USB key
AN4365 Using STM32F4 MCU power modes with best dynamic efficiency
AN4187 Using the CRC peripheral in the STM32 family
AN4759 Using the hardware real-time clock (RTC) and the tamper management unit (TAMP) with STM32 microcontrollers




Alternative Descriptions

STM32F Series 256 KB Flash 64 KB SRAM SMT 32-Bit Microcontroller - LQFP-64 | Future Electronics
32 Bit Microcontroller, Dynamic Efficiency Line, Arm Cortex-M4, 84 Mhz, 256 Kb, 64 Kb, 64, Lqfp Rohs Compliant: Yes |Stmicroelectronics STM32F401RCT6 | Newark Electronics
MCU, 32BIT, CORTEX-M4, 84MHZ, LQFP-64 | element14
MC 32bit 1,7V 256kB Flash 84MHz LQFP64 | Schukat Electronic
32-Bit MCU Cortex-M4 256KB 1.8V LQFP64 | RS
MCU 32-Bit STM32F ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray | Avnet America
ST Microcontroller 32bit 256KB LQFP | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32F401RCT6?

Additional datasheets, footprints and schematics for STM32F401RCT6 are listed on our Part Details page. You can also find images and similar parts to STM32F401RCT6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32F401RCT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F401RCT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32F401RCT6 fall under?

The STM32F401RCT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F4 Series > STM32F401.

Can I view similar or alternative parts?

You can view similar parts to STM32F401RCT6 when available in the STM32F401 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F401RCT6 you can contact the distributor directly for product support, shipping queries etc.

Is the STM32F401RCT6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32F401RCT6 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for STM32F401RCT6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32F401RCT6 often in real-time on the comparison pages.

What if I can't find stock of STM32F401RCT6?

You can fill out our help required form which you can use to request a quote for STM32F401RCT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay