Status: | Active |
---|---|
Series: | STM32F334C8 |
RoHS: | Compliant |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
17,740
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Avnet Silica
-
|
250
in stock
|
Buy Now | |
Future Electronics
from US$3.56
|
-
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now | |
Schukat Electronic
from US$3.07
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Core: Arm® Cortex®-M4 32-bit CPU with FPU (72 MHz max), single-cycle multiplication and HW division DSP instruction |
Memories Up to 64 Kbytes of Flash memory Up to 12 Kbytes of SRAM with HW parity check Routine booster: 4 Kbytes of SRAM on instruction and data bus with HW parity check (CCM) |
Up to 64 Kbytes of Flash memory |
Up to 12 Kbytes of SRAM with HW parity check |
Routine booster: 4 Kbytes of SRAM on instruction and data bus with HW parity check (CCM) |
CRC calculation unit |
Reset and supply management Low-power modes: Sleep, Stop, Standby VDD,VDDA voltage range: 2.0 to 3.6 V Power-on/Power-down reset (POR/PDR) Programmable voltage detector (PVD) VBAT supply for RTC and backup registers |
Low-power modes: Sleep, Stop, Standby |
VDD,VDDA voltage range: 2.0 to 3.6 V |
Power-on/Power-down reset (POR/PDR) |
Programmable voltage detector (PVD) |
VBAT supply for RTC and backup registers |
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC (up to 64 MHz with PLL option) Internal 40 kHz oscillator |
4 to 32 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
Internal 8 MHz RC (up to 64 MHz with PLL option) |
Internal 40 kHz oscillator |
Up to 51 fast I/O ports, all mappable on external interrupt vectors, several 5 V-tolerant |
Interconnect matrix |
7-channel DMA controller |
Up to two ADC 0.20 μs (up to 21 channels) with selectable resolution of 12/10/8/6 bits, 0 to 3.6 V conversion range, single-ended / differential mode, separate analog supply from 2.0 to 3.6 V |
Temperature sensor |
Up to three 12-bit DAC channels with analog supply from 2.4 V to 3.6 V |
Three ultra-fast rail-to-rail analog comparators with analog supply from 2 to 3.6 V |
One operational amplifiers that can be used in PGA mode, all terminals accessible with analog supply from 2.4 to 3.6 V |
Up to 18 capacitive sensing channels supporting touchkeys, linear and rotary touch sensors |
Up to 12 timers HRTIM: 6 x16-bit counters, 217 ps resolution, 10 PWM, 5 fault inputs, 10 ext event input, 1 synchro. input,1 synchro. out One 32-bit timer and one 16-bit timer with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop One 16-bit timer with 2 IC/OCs, 1 OCN/PWM, deadtime generation, emergency stop Two 16-bit timers with IC/OC/OCN/PWM, deadtime generation and emergency stop Two watchdog timers (independent, window) SysTick timer: 24-bit downcounter Up to two 16-bit basic timers to drive DAC |
HRTIM: 6 x16-bit counters, 217 ps resolution, 10 PWM, 5 fault inputs, 10 ext event input, 1 synchro. input,1 synchro. out |
One 32-bit timer and one 16-bit timer with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop |
One 16-bit timer with 2 IC/OCs, 1 OCN/PWM, deadtime generation, emergency stop |
Two 16-bit timers with IC/OC/OCN/PWM, deadtime generation and emergency stop |
Two watchdog timers (independent, window) |
SysTick timer: 24-bit downcounter |
Up to two 16-bit basic timers to drive DAC |
Calendar RTC with alarm, periodic wakeup from Stop |
Communication interfaces CAN interface (2.0 B Active) and one SPI One I2C with 20 mA current sink to support Fast mode plus, SMBus/PMBus Up to 3 USARTs, one with ISO/IEC 7816 interface, LIN, IrDA, modem control |
CAN interface (2.0 B Active) and one SPI |
One I2C with 20 mA current sink to support Fast mode plus, SMBus/PMBus |
Up to 3 USARTs, one with ISO/IEC 7816 interface, LIN, IrDA, modem control |
Debug mode: serial wire debug (SWD), JTAG |
96-bit unique ID |
All packages ECOPACK®2 compliant |
Product Specifications |
---|
DS9994 Arm®Cortex®-M4 32b MCU+FPU,up to 64KB Flash,16KB SRAM, 2 ADCs,3 DACs,3 comp.,op-amp, 217ps 10-ch (HRTIM1) |
Reference Manuals |
---|
RM0364 STM32F334xx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0258 STM32F334x4/x6/x8 Rev Z device limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
MCU 32-Bit STM32 ARM Cortex M4 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray | EBV Elektronik |
STM32F Series 64 kB Flash 12 kB SRAM SMT 32-Bit Microcontroller -LQFP-48 | Future Electronics |
MC 32bit 2V 64kB Flash 72MHz LQFP48 | Schukat Electronic |
MCU, 32BIT, CORTEX-M4, 72MHZ, LQFP-48 | Farnell |
Stm32F |Stmicroelectronics STM32F334C8T6 | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32F334C8T6?
Additional datasheets, footprints and schematics for STM32F334C8T6 are listed on our Part Details page. You can also find images and similar parts to STM32F334C8T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F334C8T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F334C8T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F334C8T6 fall under?
The STM32F334C8T6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F3 Series > STM32F334.
Can I view similar or alternative parts?
You can view similar parts to STM32F334C8T6 when available in the STM32F334 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F334C8T6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F334C8T6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F334C8T6 have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for STM32F334C8T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F334C8T6 often in real-time on the comparison pages.
What if I can't find stock of STM32F334C8T6?
You can fill out our help required form which you can use to request a quote for STM32F334C8T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.