Status: | Active |
---|---|
Series: | STM32F318K8 |
RoHS: | Compliant |
Core: ARMĀ® 32-bit CortexĀ®-M4 CPU with FPU (72 MHz max.), single-cycle multiplication and HW division, DSP instruction |
Memories 64 Kbytes of Flash memory 16 Kbytes of SRAM on data bus |
64 Kbytes of Flash memory |
16 Kbytes of SRAM on data bus |
CRC calculation unit |
Power management Supply: VDD = 1.8 V Ā± 8%VDDA voltage range = 1.65 V to 3.6 V External POR pin Low-power: Sleep, Stop VBAT supply for RTC and backup registers |
Supply: VDD = 1.8 V Ā± 8%VDDA voltage range = 1.65 V to 3.6 V |
External POR pin |
Low-power: Sleep, Stop |
VBAT supply for RTC and backup registers |
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC with x 16 PLL option Internal 40 kHz oscillator |
4 to 32 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
Internal 8 MHz RC with x 16 PLL option |
Internal 40 kHz oscillator |
Up to 36 fast I/O ports, all mappable on external interrupt vectors, several 5 V-tolerant |
Interconnect matrix |
7-channel DMA controller supporting timers, ADCs, SPIs, I2Cs, USARTs and DAC |
1 Ć ADC 0.20 Ī¼s (up to 11 channels) with selectable resolution of 12/10/8/6 bits, 0 to 3.6 V conversion range, single ended/differential mode, separate analog supply from 1.8 to 3.6 V |
Temperature sensor |
1 x 12-bit DAC channel with analog supply from 2.4 to 3.6 V |
Three fast rail-to-rail analog comparators with analog supply from 1.8 to 3.6 V |
1 x operational amplifier that can be used in PGA mode, all terminal accessible with analog supply from 2.4 to 3.6 V |
Up to 17 capacitive sensing channels supporting touchkey, linear and rotary sensors |
Up to 9 timers One 32-bit timer with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop Three 16-bit timers with IC/OC/OCN or PWM, deadtime gen. and emergency stop One 16-bit basic timer to drive the DAC 2 watchdog timers (independent, window) SysTick timer: 24-bit downcounter |
One 32-bit timer with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop |
Three 16-bit timers with IC/OC/OCN or PWM, deadtime gen. and emergency stop |
One 16-bit basic timer to drive the DAC |
2 watchdog timers (independent, window) |
SysTick timer: 24-bit downcounter |
Calendar RTC with alarm, periodic wakeup from Stop |
Communication interfaces Three I2Cs with 20 mA current sink to support Fast mode plus Up to 3 USARTs, 1 with ISO 7816 I/F, auto baudrate detect and Dual clock domain Up to two SPIs with multiplexed full duplex I2S Infrared transmitter |
Three I2Cs with 20 mA current sink to support Fast mode plus |
Up to 3 USARTs, 1 with ISO 7816 I/F, auto baudrate detect and Dual clock domain |
Up to two SPIs with multiplexed full duplex I2S |
Infrared transmitter |
Serial wire debug (SWD), JTAG |
96-bit unique ID |
Product Specifications |
---|
DS10315 ArmĀ®-based CortexĀ®-M4 32-bit MCU+FPU, 64 KB Flash, 16 KB SRAM, ADC, DAC, 3 COMP, Op-Amp, 1.8 V |
Reference Manuals |
---|
RM0366 STM32F301x6/8 and STM32F318x8 advanced ARMĀ®-based 32-bit MCUs |
Programming Manuals |
---|
PM0214 STM32 CortexĀ®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0257 STM32F318C8/K8 device errata |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
STM32F3 series - Mainstream 32-bit MCUs |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
MCU 32-Bit STM32 ARM Cortex M4 RISC 64KB Flash 2.5V/3.3V 32-Pin UFQFPN Tray | Avnet America |
MCU, 32BIT, CORTEX-M4, 72MHZ, UFQFN-32 | Farnell |
Where can I find additional details, specifications and documents for a STM32F318K8U6?
Additional datasheets, footprints and schematics for STM32F318K8U6 are listed on our Part Details page. You can also find images and similar parts to STM32F318K8U6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F318K8U6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F318K8U6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F318K8U6 fall under?
The STM32F318K8U6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F3 Series > STM32F3x8.
Can I view similar or alternative parts?
You can view similar parts to STM32F318K8U6 when available in the STM32F3x8 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F318K8U6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F318K8U6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F318K8U6 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for STM32F318K8U6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F318K8U6 often in real-time on the comparison pages.
What if I can't find stock of STM32F318K8U6?
You can fill out our help required form which you can use to request a quote for STM32F318K8U6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.